- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Housing Material | Probe Material | (Ø) | Connector | Content | Device Type | Dim | Enclosure material | For Use With | Installation type | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Outputs | RoHS | Switching distance (max.) | SwitchingFrequency | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Depth | Output Type | Operating Supply Voltage | Interface | Termination Type | Accessory Type | Accuracy | Response Time | Size | Thread Size | Terminal Type | Maximum Pressure | Light Source | Switching Current | Connection Type | Body Style | Electrical Connection | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IW5051 IFM Electronic | 29 |
| - | Flush | Flush | - | PBT | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | Compliant | - | 400 Hz | - | Wire | - | 80 °C | -25 °C | 10 → 36 V dc | 10 mm | PNP | 36 V | - | - | - | - | - | - | - | Cable | - | - | 250 mA | - | Block | - | IP67 | 60 mm | 36 mm | IP67 | ||
![]() IGS205 IFM Electronic | 79 |
| - | - | Non-Flush | - | Bronze Plated Brass | - | 18mm | M12 (4-pin) | 1pc(s) | - | (Ø x L) 18 mm x 51 mm | Brass | - | non-shielded | 36V DC | 70°C | +70°C | 10V DC | -25°C | -25°C | PNP | - | 12mm | - | - | - | IGS 205 | - | - | 10 → 36 V dc | - | PNP | - | - | - | - | - | - | M18 | M18 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP67 | 51mm | - | - | ||
![]() TP3231 IFM Electronic | 2027 |
| - | - | - | - | - | Trogamid | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IO-Link | M12 Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IS5001 IFM Electronic | 51 |
| - | - | Flush | - | PBT | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | 10.2mm | PNP | - | - | - | - | - | - | - | - | Cable | - | - | 200 mA | - | Block | - | IP67 | 27.8mm | 16mm | - | ||
![]() E11049 IFM Electronic | 10 |
| - | - | - | - | - | - | - | - | - | - | - | - | M30 Type | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IN0081 IFM Electronic | 16 |
| - | - | Non-Flush | - | PBT | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 20 → 250 V ac/dc | 12mm | - | - | - | - | - | - | - | - | - | Cable | - | - | 100 mA, 250 mA | - | Block | - | IP67 | 40mm | 26mm | - | ||
![]() NI5002 IFM Electronic | 39 |
| - | Flush | Flush | - | Brass | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -20°C | - | Compliant | - | 450 Hz | - | Cable | - | 70 °C | -20 °C | 7.5 → 30 V dc | - | NAMUR | 30 V | - | - | - | - | - | - | M30 x 1.5 | Cable | - | - | 50 mA | - | Barrel | - | IP67 | 43 mm | - | IP67 | ||
![]() IG5953 IFM Electronic | 73 |
| - | - | Flush | - | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | PNP & NPN | - | - | - | - | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP68 | 70mm | - | - | ||
![]() IZ5047 IFM Electronic | 26 |
| - | - | Non-Flush | - | Polyoxymethylene, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | PNP | - | - | - | - | - | - | - | - | Cable | - | - | 100 mA | - | Barrel | - | IP67 | 27mm | 4mm | - | ||
![]() IIS207 IFM Electronic | 28 |
| - | - | Non-Flush | - | Brass | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | PNP & NPN | - | - | - | - | - | - | - | M30 x 1.5 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP67 | 70mm | - | - | ||
![]() IM0011 IFM Electronic | 2534 |
| - | - | Flush | - | PPE | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 20 → 250 V ac/dc | 40mm | - | - | - | - | - | - | - | - | - | M20 Gland | - | - | 100 mA, 250 mA | - | Block | - | IP65 | 121mm | 40mm | - | ||
![]() OJ5026 IFM Electronic | 2261 |
| - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | M8 Connector | IP67 | - | - | - | ||
![]() IN5121 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF5350 IFM Electronic | 2143 |
| - | - | - | Stainless Steel | - | - | - | - | - | Modular Flow Monitoring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SF5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300bar | - | - | M18 x 1.5 | - | - | - | - | - | - | ||
![]() OJ5022 IFM Electronic | 2974 |
| - | - | - | - | ABS | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | LED | - | - | - | M8 Connector | IP67 | - | - | - | ||
![]() IZ5026 IFM Electronic | 18 |
| - | - | Flush | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | PNP | - | - | - | - | - | - | - | - | Cable | - | - | 100 mA | - | Barrel | - | IP65 | 30mm | 4mm | - | ||
![]() PG2457 IFM Electronic | 890 |
| - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -20°C | - | Non-Compliant | - | - | - | - | - | 80 °C | -20 °C | 18 → 32 V dc | - | Analogue + PNP-NO/NC Programmable | 32 V | - | - | - | ±0.5 % | 9 ms, 28 ms | - | - | - | - | - | - | - | - | M12 Connector | IP67, IP69K | - | - | IP67 | ||
![]() IY5049 IFM Electronic | 20 |
| - | - | Non-Flush | - | Polyoxymethylene, Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | PNP | - | - | - | - | - | - | - | M5 x 0.5 | Cable | - | - | 100 mA | - | Barrel | - | IP67 | 27mm | - | - | ||
![]() IG5954 IFM Electronic | 85 |
| - | - | Non-Flush | - | Bronze Plated Brass | - | - | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | PNP & NPN | - | - | - | - | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | - | 100 mA | - | Barrel | - | IP67 | 72mm | - | - | ||
![]() IA0032 IFM Electronic | 2589 | - | - | - | Non-Flush | - | PBT | - | - | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | 20 → 250 V ac/dc | - | - | - | - | - | - | - | - | - | - | M16 Gland | - | - | 100 mA, 250 mA | - | Barrel | - | IP65 | 92mm | 20mm | - |