- RoHS
- Length
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Tolerance
- Packaging
- Width
- Resistance
- Contact Plating
- Material
- Temperature Coefficient
Attribute column
Manufacturer
IFM Electronic Current Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Housing Material | (Ø) | Burst load | Connector | Content | Dim | Enclosure material | Installation type | Max. operating voltage | Max. temperature | Maximum Operating Temperature | Min. operating voltage | Min. temperature | Minimum Operating Temperature | Model | Outputs | Pressure reading range | Pressure reading range (max.) | Pressure reading range (min.) | RoHS | Switching distance (max.) | SwitchingFrequency | Termination | Type | Max Operating Temperature | Min Operating Temperature | Supply Voltage | Depth | Output Type | Operating Supply Voltage | Accuracy | Response Time | Size | Thread Size | Terminal Type | Light Source | Switching Current | Body Style | Electrical Connection | IP Rating | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IIS208 IFM Electronic | 43 |
| - | Flush | Flush | Brass | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | Compliant | - | 100 Hz | Connector | - | 70 °C | -25 °C | 10 → 36 V dc | - | PNP | 36 V | - | - | - | M30 x 1.5 | 4-Pin M12 Connector | - | 100 mA | Barrel | - | IP67 | 50mm | - | IP67 | ||
![]() NF5004 IFM Electronic | In Stock | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 80 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | ||
![]() PU5403 IFM Electronic | 2174 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +90°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 16 → 36 V dc | - | Analogue | - | ±0.5 % | 1 ms | - | - | - | - | - | - | M12 Connector | IP67, IP69K | - | - | - | ||
![]() O6P303 IFM Electronic | 2288 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | Cable | LED | - | - | M8 4 Pin Connector | IP65, IP67, IP68, IP69 | - | - | - | ||
![]() PK6224 IFM Electronic | In Stock | - | - | - | - | - | 27mm | 300bar | - | 1pc(s) | (Ø x L) 27 mm x 70.6 mm | - | - | 32V DC | +80°C | - | 9.6V DC | -25°C | - | Relative pressure | - | 0 bar up to 10 bar | 10bar | 0bar | Non-Compliant | - | - | - | PK6224 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70.6mm | - | IP67 | ||
![]() IGS208 IFM Electronic | 69 |
| - | - | Flush | Bronze Plated Brass | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | PNP & NPN | - | - | - | - | M18 x 1 | 4-Pin M12 Connector | - | 100 mA | Barrel | - | IP67 | 70mm | - | - | ||
![]() N0530A IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() IGS206 IFM Electronic | 67 |
| - | - | Flush | Bronze Plated Brass | 18mm | - | M12 (4-pin) | 1pc(s) | (Ø x L) 18 mm x 46 mm | Brass | shielded | 36V DC | 70°C | +70°C | 10V DC | -25°C | -25°C | - | PNP | - | - | - | - | 8mm | - | - | IGS 206 | - | - | 10 → 36 V dc | - | PNP | - | - | - | M18 | M18 x 1 | 4-Pin M12 Connector | - | 100 mA | Barrel | - | IP67 | 46mm | - | - | ||
![]() OF5027 IFM Electronic | 2323 |
| - | - | - | Optalloy Plated Brass | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | Infrared | - | - | M12 Connector | IP65 | - | - | - | ||
![]() IE5312 IFM Electronic | 65 |
| - | Flush | Flush | Brass, LCP | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | Non-Compliant | - | 1 kHz | Connector | - | 70 °C | -25 °C | 10 → 36 V dc | - | PNP | 36 V | - | - | - | M8 x 1 | 4-Pin M12 Connector | - | 250 mA | Barrel | - | IP67 | 62mm | - | IP67 | ||
![]() IB0016 IFM Electronic | 2753 |
| - | - | Non-Flush | PBT | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 250 V ac/dc | - | - | - | - | - | - | - | M20 Gland | - | 100 mA, 250 mA | Barrel | - | IP65 | 98mm | 34mm | - | ||
![]() NE5001 IFM Electronic | 49 |
| - | Flush | Flush | Brass | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | Compliant | - | 2 kHz | Wire | - | 80 °C | -25 °C | 7.5 → 30 V dc | - | NAMUR | 30 V | - | - | - | M8 x 1 | Cable | - | 30 mA | Barrel | - | IP67 | 30 mm | - | IP67 | ||
![]() IZ5046 IFM Electronic | 17 |
| - | - | Non-Flush | Polyoxymethylene, Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 30 V dc | - | PNP | - | - | - | - | M8 x 1 | 3-Pin M8 Connector | - | 100 mA | Barrel | - | IP67 | 41mm | - | - | ||
![]() OF5016 IFM Electronic | 2393 |
| - | - | - | Nickel Plated Brass | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | Infrared | - | - | M12 Connector | IP65 | - | - | - | ||
![]() IZ5035 IFM Electronic | 91 |
| - | - | Flush | Stainless Steel | - | - | - | - | - | - | - | - | - | +70°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 10 → 36 V dc | - | PNP | - | - | - | - | - | 3-Pin M8 Connector | - | 100 mA | Barrel | - | IP65 | 45mm | 4mm | - | ||
![]() O5S200 IFM Electronic | 2134 |
| - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | M12 Connector | IP67 | - | - | - | ||
![]() IM0010 IFM Electronic | 2363 |
| - | - | Non-Flush | PPE | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | 20 → 250 V ac/dc | 40mm | - | - | - | - | - | - | M20 Gland | - | 100 mA, 250 mA | Block | - | IP65 | 121mm | 40mm | - | ||
![]() PT5415 IFM Electronic | 2634 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +90°C | - | - | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 8.5 → 36 V dc | - | Analogue | - | ±0.5 % | 1 ms | - | - | - | - | - | - | M12 Connector | IP67, IP69K | - | - | - | ||
![]() O6H303 IFM Electronic | 2059 |
| - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | +80°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | Cable | LED | - | - | M8 4 Pin Connector | IP65, IP67, IP68, IP69 | - | - | - | ||
![]() IFS208 IFM Electronic | 71 |
| - | - | Flush | Bronze Plated Brass | 12mm | - | M12 (4-pin) | 1pc(s) | (Ø x L) 12 mm x 70 mm | Brass | shielded | 36V DC | 70°C | +70°C | 10V DC | -25°C | -25°C | - | PNP,NPN | - | - | - | - | 4mm | - | - | IFS 208 | - | - | 10 → 30 V dc | - | PNP & NPN | - | - | - | M12 | M12 x 1 | 4-Pin M12 Connector | - | 100 mA | Barrel | - | IP67 | 70mm | - | - |