- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Interface
- Current Rating
- IP Rating
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Temperature
- Output Signal Type
Attribute column
Manufacturer
IFM Electronic Encoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Output Signal Type | Package | Product Status | RoHS | Shaft Type | SwitchingFrequency | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Supply Voltage | Current Rating | Frequency | Lead Length | Interface | Impedance | Resolution | Current - Max | Overall Height | Voltage - Max | Qmax @ Th | Delta Tmax @ Th | Number of Stages | Features | Overall Depth | Shaft Diameter | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN7012 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | Laird Thermal Systems, Inc. | - | - | Bulk | Obsolete | - | - | - | - | - | CP | Square - 15.00mm L x 15.00mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | - | 2.1 V | 6.9W @ 25°C | 67°C @ 25°C | 1 | Lead Wires | - | - | - | - | 3.80mm | - | - | - | - | - | ||
![]() RM9010 IFM Electronic | In Stock | - | - | - | - | - | - | - | 093616 | - | Molex | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMV300 IFM Electronic | In Stock | - | - | - | - | - | 0603 (1608 Metric) | 0603 | RN731J | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Obsolete | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | ±50ppm/°C | - | 95.3 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() RM7012 IFM Electronic | In Stock | - | - | Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel | - | - | 1 % | - | 30 ppm/°C | - | 15 kΩ | 250 °C | -65 °C | Wirewound | - | 4 W | - | - | - | 38.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | 23.37 mm | 5.08 mm | No | Lead Free | ||
![]() RM8006 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROP520 IFM Electronic | 2086 |
| - | - | - | Hollow Shaft Flange | - | - | - | +85°C | - | -40°C | HTL, TTL | - | - | - | Hollow | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 30 V dc | <350 mA | - | - | IO-Link | - | 10000 I/U | - | 64mm | - | - | - | - | - | 67.7mm | 12mm | IP64 | - | - | - | - | - | - | - | ||
![]() RN3001 IFM Electronic | In Stock | - | - | - | - | - | - | - | 121050 | - | Molex | - | - | Bulk | Active | - | - | - | - | - | Brad 121050 mPm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RU3500 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Coaxial | 50 Ω | - | - | - | - | 50 W | - | - | 5.85 GHz | - | - | 50 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB3500 IFM Electronic | 2108 |
| - | - | - | Synchro Flange | - | - | - | +80°C | - | -40°C | HTL, TTL | - | - | - | Solid | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 30 V dc | <150 mA | - | - | IO-Link | - | 10000 I/U | - | - | - | - | - | - | - | 65mm | 6mm | IP64 | - | - | - | - | - | - | - | ||
![]() RM8004 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RU3110 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ROP523 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV3500 IFM Electronic | 2883 |
| - | - | - | Clamping Flange | - | - | - | +80°C | - | -40°C | HTL, TTL | - | - | - | Solid | 1 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 → 30 V dc | <150 mA | - | - | IO-Link | - | 10000 I/U | - | - | - | - | - | - | - | 79.5mm | 10mm | IP64 | - | - | - | - | - | - | - |