- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Packaging
- Body Material
- Capacitance
- Termination
- Tolerance
- Ambient temperature
- Color
- Degree of protection (IP)
Attribute column
Manufacturer
IFM Electronic Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Adjustment range undelayed short-circuit release | Ambient temperature | Degree of protection (IP) | Device construction | Material housing | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Suitable for safety functions | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type | Voltage, Rating | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Capacitance | Power Rating | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Life (Hours) | Impedance | Power Dissipation | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KX5001 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR3320 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LK3122 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT195 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LT3024 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT04A IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KI5083 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LK7022 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KI5030 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 100 V | - | - | 0.1 % | - | 10 Ω | 125 °C | - | - | 100 mW | - | - | - | - | - | - | 100 mW | - | 400 µm | - | 2 mm | 1.24 mm | ||
![]() KQ6006 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR3300 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR2050 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR3020 IFM Electronic | In Stock | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR8000 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR7300 IFM Electronic | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 400 V | 20 % | Snap in | - | 105 °C | -40 °C | 220 µF | - | 10.0076 mm | 400 mΩ | Polar | 1.11 A | 3000 hours | 500 mΩ | - | 30 mm | 35 mm | 37.211 mm | - | - | ||
![]() KQ5100 IFM Electronic | In Stock | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | - | 60 | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2241 IFM Electronic | In Stock | - | - | - | - | 79 - 693 | - | IP20 | Built-in device fixed built-in technique | - | 0 | 0 | 25 - 63 | 63 | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2242 IFM Electronic | In Stock | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2243 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | No | Cable | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LK1022 IFM Electronic | In Stock | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |