- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Mount
- Packaging
- Body Material
- Capacitance
- Termination
- Tolerance
- Ambient temperature
- Color
- Degree of protection (IP)
Attribute column
Manufacturer
IFM Electronic Float, Level Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Dielectric Material | Body Material | Adjustment range undelayed short-circuit release | Ambient temperature | Degree of protection (IP) | Device construction | Device Type | Material housing | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Rated permanent current Iu | RoHS | Suitable for safety functions | Type of electric connection | Type of electrical connection of main circuit | Voltage Rating (DC) | Voltage type | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Military Standard | Voltage | Interface | Leakage Current | Max Current Rating | Mechanical Life | Maximum Pressure | Diameter | Height | Length | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KQ5100 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | - | 60 | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2241 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | 79 - 693 | - | IP20 | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 25 - 63 | 63 | - | - | - | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2242 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI2243 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | No | Cable | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LK1022 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT104 IFM Electronic | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 85 °C | - | - | - | 4.7 mF | - | 25 V | - | 3 µA | - | - | - | - | - | - | - | - | ||
![]() LMT100 IFM Electronic | 2867 |
| - | - | - | Flush Mount | - | - | - | FPM, PA12, PEEK, Stainless Steel | - | - | - | - | Electronic | - | +60°C | RAM, SRAM | 0°C | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | - | Parallel | - | - | - | 16bar | - | - | - | - | - | ||
![]() LMT102 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel | 1 % | 100 ppm/°C | 52.2 Ω | 150 °C | -65 °C | Metal Film | - | - | MIL-PRF-39017 | - | - | - | - | - | - | 2.29 mm | - | 7.62 mm | No | - | ||
![]() KG5070 IFM Electronic | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT302 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT292 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR8020 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR7320 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LR8010 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT392 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMT202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI5143 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LI5141 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | -30 - 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LK7024 IFM Electronic | In Stock | - | - | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 30 V | - | - | - | - | - | - | - | - | - | 500 F | - | - | - | - | - | - | - | 15.9 mm | 53.9 mm | - | - | - | ||
![]() LK8124 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 50 °C | 0 °C | - | - | - | - | - | USB | - | 35 mA | 25 Mcycles | - | - | - | - | - | IP54 |