- Type
- Connector
- Content
- Dim
- Max. operating voltage
- Max. temperature
- Min. operating voltage
- Min. temperature
- Outputs
- (Ø)
- Length
- Size
Attribute column
Manufacturer
IFM Electronic Magnetic Sensors - Position, Proximity, Speed (Modules)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | (Ø) | Connector | Content | Dim | Enclosure material | Installation type | Material properties | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Model | Outputs | RoHS | Switching distance (max.) | SwitchingFrequency | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Military Standard | Size | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DX2052 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 1 % | 50 ppm/°C | - | 110 Ω | 175 °C | -65 °C | Metal Film | MIL-PRF-55182 | - | 4.57 mm | - | 17.45 mm | ||
![]() IIK3010-BPKG/I/2M IFM Electronic | In Stock | - | - | - | - | 30mm | Cable, open end | 1pc(s) | (Ø x L) 30 mm x 61 mm | Brass | shielded | nickel plated | 30V DC | 70°C | 15V DC | -25°C | - | PNP | - | 10mm | 200Hz | - | - | II7104 | - | - | - | - | - | M30 | - | - | 61mm | ||
![]() KT5110 IFM Electronic | In Stock | - | - | - | - | 29mm | Cable, open end | 1pc(s) | (Ø x H) 29 mm x 31 mm | - | - | - | 30V DC | +85°C | 12V DC | -40°C | Static | PNP | - | - | - | - | - | KT5110 | - | - | - | - | - | M22 | - | 31mm | - | ||
![]() KT5114 IFM Electronic | In Stock | - | - | - | - | 29mm | M12 (4-pin) | 1pc(s) | (Ø x H) 29 mm x 31 mm | - | - | - | 30V DC | +85°C | 12V DC | -40°C | Static | PNP | - | - | - | - | - | KT5114 | - | - | - | - | - | M22 | - | 31mm | - |