- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Material housing
- Type of electric connection
- Mount
- Number of Pins
- Width
- Degree of protection (IP)
- Lead Free
- Length
- Lifecycle Status
Attribute column
Manufacturer
IFM Electronic Motion Sensors - Tilt Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Housing Material | Ambient temperature | Degree of protection (IP) | Degree of protection (IP), mounted | Material housing | Material of contact surface | Model | Pollution degree | Rated current In | RoHS | Suitable for safety functions | Type of electric connection | Voltage type | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Max Power Dissipation | Depth | Military Standard | Wire/Cable Type | Cable Length | Features | Diameter | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MK5900 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5372 IFM Electronic | In Stock | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | IDT | - | Connector, IDC | - | - | - | - | Male | - | - | - | - | Flat Flex | 50 mm | - | - | - | - | - | No | - | ||
![]() MK5161 IFM Electronic | In Stock | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 77.5 | - | - | - | - | - | 140 | - | 145 | - | - | ||
![]() MK5171 IFM Electronic | In Stock | - | - | - | - | - | - | - | IP65 | - | Other | - | Incremental encoder | - | - | - | - | Plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5124 IFM Electronic | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5138 IFM Electronic | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | 1 % | 2 | Axial | 100 ppm/°C | - | 93.1 Ω | 175 °C | -65 °C | Metal Film | - | 125 mW | 125 mW | - | MIL-R-10509 | - | - | Flame Retardant Coating, Military, Moisture Resistant | 2.29 mm | - | 7.06 mm | 2.29 mm | No | Contains Lead | ||
![]() MK5309 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK500A IFM Electronic | In Stock | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR0117 IFM Electronic | In Stock | - | - | - | - | - | - | -40 - 80 | - | IP67 | Plastic | Gold | - | 3 | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5312 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5192 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | No | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5121 IFM Electronic | In Stock | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MR0113 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5111 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5110 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5215 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5208 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5193 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5102 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK5107 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |