- RoHS
- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Tolerance
- Note
- Type
Attribute column
Manufacturer
IFM Electronic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Shape | Base Product Number | CoilResistance | Colour front ring | Colour outer sheath | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dimensions | Fibre type | Flame retardant | For Use With | Halogen free according to IEC 60754-2 | Labelled | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material front ring | Material housing | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Nominal voltage | Outer diameter approx. | Package | Product Status | RoHS | Type of electric connection | Voltage type | With front ring | With lock | With strain relief | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Depth | Current Rating | Contact Gender | Output Type | Circuit | Failure Rate | Note | Contact Form | Current - Output High, Low | Coil Voltage | Connector Type A | Connector Type B | Coil Power | Voltage Supply Source | Independent Circuits | Light Source | Overall Length | Features | Electrical Connection | IP Rating | Height | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OGT502 IFM Electronic | In Stock | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16-SOP | - | - | - | 74ACT158 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Tube | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C | 74ACT | - | - | - | - | Multiplexer | - | - | - | 4.5V ~ 5.5V | - | - | - | - | 4 x 2:1 | - | - | - | 24mA, 24mA | - | - | - | - | Single Supply | 1 | - | - | - | - | - | - | - | - | ||
![]() OH5011 IFM Electronic | In Stock | - | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | TNPW0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | -55°C ~ 125°C | TNPW | 0.061 L x 0.033 W (1.55mm x 0.85mm) | ±0.1% | 2 | ±10ppm/°C | - | 33.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | 0.022 (0.55mm) | - | ||
![]() OH5017 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H305 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | Cable | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H317 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Stainless steel | - | Round | - | - | IP67 | - | - | - | - | - | - | No | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H318 IFM Electronic | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | IP40 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 455 | - | 245 | ||
![]() O6H402 IFM Electronic | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | IP42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1940 | - | 992 | ||
![]() O7H200 IFM Electronic | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 915 | ||
![]() O7E201 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 690 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H271 IFM Electronic | In Stock | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OI0002 IFM Electronic | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | IP66 | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | Straight | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OI0001 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | Multi mode 50/125 | No | - | No | - | No | No | - | - | Polyurethane (PUR) | - | - | - | 228 | - | - | - | 14.7 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O5P200 IFM Electronic | 2116 |
| - | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +60°C | - | - | -25°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PNP | - | - | - | - | - | - | - | - | - | - | - | LED | - | - | M12 Connector | IP67 | - | - | - | ||
![]() OM0007 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 132mm | - | - | - | - | - | - | ||
![]() O5H700 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O5H51A IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | 26 440 Ohm | - | - | - | AgSnO2 | - | - | - | 35x88,8x60,8mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 22 | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | DPST-NO + DPST-NC | - | 230VAC | - | - | 2 000 mW | - | - | - | - | - | - | - | - | - | - | ||
![]() O5H501 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | for BGA 15x15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | WTQB | - | - | - | - | Desoldering Nozzle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5084 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Han 6B Heavy Duty Inserts | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OL0009 IFM Electronic | In Stock | - | - | Silver Plated Contacts | - | - | - | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300A | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OR0003 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/4 Mono Phone Plug | 1/4 Mono Phone Plug | - | - | - | - | - | - | - | - | - | - | - |