- RoHS
- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Tolerance
- Note
- Type
Attribute column
Manufacturer
IFM Electronic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Weight | Inner Diameter | Memory Types | Number of I/Os | Package | RoHS | Tab Width | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Gender | Style | Frequency | Output Type | Operating Supply Voltage | Note | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | RAM Size | Output Current | Peripherals | Data Bus Width | Halogen Free | Number of Timers/Counters | Size | Insulation | Terminal Type | Core Architecture | Max Frequency | Outer Diameter | Rated Power | Thickness | Length - Overall | Tab Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OJ5000 IFM Electronic | In Stock | - | - | Surface Mount | - | 416 | - | 3.103791 g | - | FLASH | 256 | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | 132 MHz | - | 5 V | - | CAN, EBI/EMI, SCI, SPI | 5.25 V | 4.5 V | 2 MB | External | 64 kB | - | DMA, POR, PWM, WDT | 32 b | Halogen Free | 1 | - | - | - | PowerPC | 132 MHz | - | - | - | - | - | No | Lead Free | ||
![]() O6H403 IFM Electronic | In Stock | - | - | - | THT | - | Brass/Au | - | - | - | - | - | Yes | - | - | THT | - | - | - | - | Micro pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | - | - | - | 0,51mm | - | - mm | 3,35 mm | - | - | - | ||
![]() O6H705 IFM Electronic | In Stock | - | - | - | - | - | Brass/Sn | - | - | - | - | - | Yes | 6,35mm | - | Solder | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Flat | - | - | - | - | - | 18,1 mm | 0,81mm | - | - | ||
![]() O6P205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | encapsulated PCB mounting with solder pins | Yes | - | 47000 | - | AC/DC | - | - | - | - | - | single | - | - | - | - | - | - | - | - | 1,1 A | - | - | - | - | - | - | - | - | - | - | 20 W | - | - | - | - | - | ||
![]() O8E205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8P205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8T205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E704 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E404 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6S700 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H201 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H207 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OU5069 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGE200 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGS702 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5117 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5074 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H310 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGE702 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O5H504 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |