- RoHS
- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Tolerance
- Note
- Type
Attribute column
Manufacturer
IFM Electronic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Impedance (Max) (Zzt) | Lifetime | Mfr | MSL | Package | Product Status | RoHS | Terminal | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Capacitance | Pitch | Voltage - Supply | Supply Voltage | Function | Circuit | Failure Rate | Lead Spacing | Note | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Lead Style | Power - Max | Current - Supply | Current - Output High, Low | Voltage - Zener (Nom) (Vz) | ESR | Voltage Supply Source | Independent Circuits | Number of Taps/Steps | Number of Independent Delays | Delay to 1st Tap | Available Total Delays | Features | Tap Increment | Diameter | Height | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OM0010 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6P300 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6S401 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H205 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O4E501 IFM Electronic | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-41 | 1N4483 | 70 Ohms | - | Microchip Technology | - | Bulk | Active | - | - | - | -65°C ~ 175°C | Military, MIL-PRF-19500/406 | - | ±1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 nA @ 44.8 V | 1 V @ 200 mA | - | 1.5 W | - | - | 56 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6E207 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | Panduit Corp | - | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6P704 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | EPCOS - TDK Electronics | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6P703 IFM Electronic | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | NXP Semiconductors | - | Bulk | Active | - | - | - | -40°C ~ 125°C | 74CBTLV | - | - | - | - | Bus Switch | - | - | - | - | - | - | 2.3V ~ 3.6V | - | - | 4 x 1:1 | - | - | - | - | - | - | - | - | - | - | - | Single Supply | 2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H220 IFM Electronic | In Stock | - | - | Surface Mount | 81-WFBGA, DSBGA | 81-DSBGA (3.61x3.61) | LP3925 | - | - | National Semiconductor | - | Bulk | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Mobile Handsets | - | - | - | 3V ~ 4.5V | - | - | - | - | - | - | - | - | - | - | 3.5µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGE703 IFM Electronic | In Stock | - | - | - | - | - | MS27505E15A | - | - | Corsair | - | Bag | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGT500 IFM Electronic | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | VJ0805 | - | - | Vishay Vitramon | - | Tape & Reel (TR) | Active | - | - | 50V | -55°C ~ 125°C | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | - | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() OH5010 IFM Electronic | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | DS1100 | - | - | Analog Devices Inc./Maxim Integrated | - | Tape & Reel (TR) | Active | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | Nonprogrammable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 1 | 15ns | 75ns | - | 15 ns | - | - | - | - | - | ||
![]() OJ5055 IFM Electronic | In Stock | - | - | - | - | - | 121064 | - | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5065 IFM Electronic | In Stock | - | - | - | - | - | 034746 | - | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5070 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | TDK Corporation | - | Tray | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5057 IFM Electronic | In Stock | - | - | - | 2512 (6432 Metric) | 2512 | HV733A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | HV73 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | 2 | ±100ppm/°C | - | 9.53 MOhms | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | ||
![]() OT5009 IFM Electronic | In Stock | - | - | - | - | - | 160044 | - | - | Molex | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OE0003 IFM Electronic | In Stock | - | - | - | - | - | - | - | 1 000 h | - | n/a | - | - | Yes | SMD | - | -40...+105°C | RC | - | ±20 % | - | - | - | - | - | - | - | 100 uF | - mm | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - Ohm | - | - | - | - | - | - | - | - | 6,3 mm | 7,7 mm | - | - | - | ||
![]() OE0004 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG0047 IFM Electronic | In Stock | - | - | DIN-rail | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Digital Output Module | - | - | - | - | - | - | - | 5Vdc | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |