- RoHS
- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Tolerance
- Note
- Type
Attribute column
Manufacturer
IFM Electronic Optical Sensors - Photoelectric, Industrial
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Housing Material | Bend radius protection/trumpet flare | Capacitance Tolerance | Degree of protection (IP) | Explosion-tested version | For Ex-Zone dust | For Ex-zone gas | Glass-fibre reinforced | Inner Diameter | Material quality | Maximum Operating Temperature | Minimum Operating Temperature | Model | Nominal thread size metric/PG | Pitch thread | Qualification | RoHS | Shock resistant | Standards Met | Suitable for cable diameter | Surface protection | Thread length | Thread type | With locknut | With strain relief | Wrench width | Series | Termination | Type | Capacitance | Style | Output Type | Lead Spacing | Note | Interface | Bit Size | Response Time | Size | Insulation | Terminal Type | Light Source | Communication Protocol | Outer Diameter | Product Length | Product Width | Electrical Connection | IP Rating | Thickness | Length - Overall | Product Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OG5126 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG0039 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGD581 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Precision ESD | - | Screwdriver | - | - | - | - | - | - | - | - | T8 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG5124 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | Precision ESD | - | Screwdriver | - | - | - | - | - | - | - | - | T9 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6H704 IFM Electronic | In Stock | - | - | THT | Brass/Sn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | THT | - | - | Micro pin | - | - | - | - | - | - | - | Non-Insulated | - | - | - | 0,43mm | - | - | - | - | - mm | 8,41 mm | - | ||
![]() O8T202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H206 IFM Electronic | 2098 |
| - | Cable Mount | - | ABS, Stainless Steel | - | - | - | - | - | - | - | - | - | +60°C | -25°C | - | - | - | - | - | - | CE, EN 60947-5-2 | - | - | - | - | - | - | - | O8 | - | - | - | - | PNP | - | - | IO-Link | - | - | - | - | Cable | LED | IO-LINK | - | - | - | Cable | IP65, IP67 | - | - | - | ||
![]() O8S201 IFM Electronic | 48 |
| - | Cable Mount | - | ABS, Stainless Steel | - | - | - | - | - | - | - | - | - | +60°C | -25°C | - | - | - | - | - | - | CE, EN 60947-5-2 | - | - | - | - | - | - | - | O8 | - | - | - | - | - | - | - | - | - | <1 ms | - | - | M8 Connector | LED | - | - | - | - | M8 Connector | IP65, IP67 | - | - | - | ||
![]() OS5016 IFM Electronic | In Stock | - | - | - | - | - | - | ± 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22pF | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | 3.81mm | 2.54mm | - | - | - | - | 5.84mm | ||
![]() OG0040 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG0034 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OG5125 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5012 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | SoftFinish | - | Screwdriver | - | - | - | - | - | - | - | - | T6 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5006 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 7042 | - | Bit | - | - | - | - | - | - | 1/4 | - | PZ1 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OGH380 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ5116 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8P203 IFM Electronic | In Stock | - | - | - | Metal | - | No | - | IP68 | No | None | None | No | - | Brass | - | - | Straight | 40 | 1.5 | - | - | Yes | - | 22 - 32 | Nickel-plated | 8 | Metric | No | No | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O6P207 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() O8H202 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OI5021 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |