- Length
- Series
- Conductor Material
- Base Product Number
- Cable Types
- Conductor Insulation
- Conductor Strand
- Features
- Jacket (Insulation) Diameter
- Jacket (Insulation) Material
- Jacket (Insulation) Thickness
- Jacket Color
Attribute column
Manufacturer
igus Multiple Conductor Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Supplier Device Package | Material | Body Material | Conductor Material | Jacket (Insulation) Material | Shield Material | Approvals | Base Product Number | Brand | Cable features | Cable Types | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Content | Cross section (each core) | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Halogen-free | Ihs Manufacturer | Insulation Materials | Insulator Material | Jacket Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Max. length sold by the metre | Max. temperature range (fixed installation) | Max. temperature range (flexible installation) | Maximum Operating Temperature | Mfr | Mfr Case Code | Min. temperature range (fixed installation) | Min. temperature range (flexible installation) | Minimum Operating Temperature | No. of leads | Nominal voltage | Nominal voltage U0 | Operating Temperature-Max | Operating Temperature-Min | Outside Ø | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Sold per metre | Standards Met | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Gender | Power (Watts) | Additional Feature | Capacitance | Subcategory | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Termination Style | Number of Contacts | Failure Rate | Wire Gauge | Voltage | Leakage Current | Connector Support Type | Wire/Cable Gauge | Jacket Color | Conductor Strand | Usage | Jacket (Insulation) Diameter | Conductor Insulation | Product Type | Shielded | ESR | Shield Type | Shield Coverage | Rated Voltage | Stranding | Number of Cores | Wire and Cable Name | Outer Diameter | Product | Features | Cross Section Area | Product Category | Minimum Bend Radius | Diameter | Height | Height Seated (Max) | Length | Width | Jacket (Insulation) Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF240.03.02 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | CF240 | Rectron | - | Multi-Conductor | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | Rectron | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Details | - | - | - | - | - | - | - | MouseReel | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | - | - | 2 | - | - | - | 22 AWG | 300 V | - | - | - | Gray | - | Industrial | 0.217 (5.51mm) | Thermoplastic Elastomer (TPE) | MOSFET | - | - | Foil, Braid | 100%, 90% | - | - | - | - | - | - | Flame Retardant, Oil Resistant | - | MOSFET | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 2464 | ||
![]() CF888.045 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | Copper, Tinned | - | CF888 | KYOCERA AVX | - | Multi-Pair, Cat5e | 330 nF | 330000 pF | 0805 | 2012 | - | - | 4 | 2500 | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | + 125 C | Igus | R Case | - | - | - 55 C | - | - | - | - | - | - | Bulk | - | TAJR334M025R | - | Active | - | Details | - | - | - | 0.000194 oz | 25 VDC | - | - | Reel | TAJ | - | 20 % | - | - | - | - | - | Low Profile Surface Mount Tantalum Capacitors | - | - | - | - | - | - | - | 0.33 uF | Capacitors | - | - | - | - | 8 (4 Pair Twisted) | SMD/SMT | - | - | 26 AWG | 50 V | 0.5 uA | - | - | Violet | - | Industrial | 0.295 (7.49mm) | Thermoplastic Elastomer (TPE) | Tantalum Capacitors | - | 17 Ohms | Braid | 60% | - | - | - | - | - | Tantalum Solid Standard Grade - Other Various | Flame Retardant | - | Tantalum Capacitors - Solid SMD | - | - | 1.2 mm | - | 2.05 mm | 1.3 mm | - | - | - | ||
![]() CF5.10.05 igus | In Stock | - | - | - | 0603 (1608 metric) | - | - | - | Bare Copper | Poly-Vinyl Chloride (PVC) | - | - | CF5-10 | ATC / KYOCERA AVX | - | Multi-Conductor | - | - | 0603 | 1608 | - | - | - | 500 | - | - | PVC | - | - | KYOCERA AVX | - | - | - | - | - | + 125 C | Igus | - | - | - | - 55 C | - | - | - | - | - | - | Bulk | - | ATC600S680GW250XT 600S680GW250XT500 | - | Active | - | Details | - | - | - | 0.000222 oz | - | 250 V | - | MouseReel | 600S | - | 2 % | - | - | - | 0 PPM / C, 30 PPM / C | - | Ultra Low ESR, High Q, NP0 RF and Microwave Capacitor | - | - | - | - | - | - | - | 68 pF | Capacitors | - | - | - | 15 A | 5 | SMD/SMT | - | - | 17 AWG | 600 V | - | - | - | Green | - | Industrial | 0.315 (8.00mm) | Poly-Vinyl Chloride (PVC) | Silicon RF Capacitors / Thin Film | - | - | - | - | - | - | 5 | - | 9mm | RF/Microwave Multilayer Capacitors (MLC) | Flame Retardant, Oil Resistant | - | Silicon RF Capacitors / Thin Film | 4 x D | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | UL Style 2570 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | CF27 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | PUR | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | 16 AWG | 1000 V | - | - | - | Orange | - | Industrial | 0.512 (13.01mm) | Polyethylene (XLPE), Irradiated | - | - | - | Braid | 90% | - | - | - | - | - | - | Abrasion Resistant, Flame Retardant, Rip Cord | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 21209 | ||
![]() CFROBOT4.009 igus | In Stock | - | - | - | - | - | - | - | Copper, Tinned | Polyurethane (PU) | Copper, Tinned | - | CFROBOT | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 (4 Twisted Pairs + 2) | - | - | - | 20 AWG, 24 AWG | 50 V | - | - | - | Blue | - | Industrial, Servo Motor | 0.354 (8.99mm) | Thermoplastic Elastomer (TPE) | - | - | - | Braid | 80% | - | - | - | - | - | - | Abrasion Resistant, Flame Retardant, Oil Resistant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | - | ||
![]() CF9.07.07 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | - | - | CF9.07 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | 18 AWG | 500 V | - | - | - | Blue | - | Industrial, Control | 0.315 (8.00mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | Abrasion Resistant, Oil Resistant, Rip Cord | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | - | ||
![]() CFBUS.LB.020 igus | In Stock | - | - | - | - | - | - | - | Copper | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | CFBUS | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | +70°C | Igus | - | - | - | -35°C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | CE, CTP, DIN EN 60754, DIN EN 60811-404, DIN EN ISO 14644-1, EAC | - | - | 50 V | - | - | chainflex CFBUS.LB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | 4 | - | - | - | 24 AWG | 50 V | - | - | - | Violet | - | Industrial, Network | 0.256 (6.50mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 90% | - | - | 4 | - | 6.5mm | - | Abrasion Resistant, Oil Resistant | - | - | 4 x D | - | - | - | 25m | - | - | - | - | ||
![]() CF885-60-04 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | CF885 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 10 AWG | 1000 V | - | - | - | Orange | - | Industrial | 0.551 (13.99mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 10107 | ||
![]() CF78-UL-05-18 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Polyurethane (PU) | Copper, Tinned | - | CF78-UL | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | 20 AWG | 1000 V | - | - | - | Gray | - | Industrial | 0.571 (14.50mm) | Thermoplastic Elastomer (TPE) | - | - | - | Braid | 80% | - | - | - | - | - | - | Abrasion Resistant, Flame Retardant, Oil Resistant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 21223 | ||
![]() CF10.05.04 (10M) igus | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | chainflex CF10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | 10m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | +80°C | - | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300/500 V | - | - | chainflex CF77.UL.D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 15mm | - | - | - | - | 4 x D | - | - | - | 50m | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | +80°C | - | - | - | - | -50°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | chainflex CF211.PUR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | 9mm | - | - | - | - | 4 x D | - | - | - | 50m | - | - | - | - | ||
![]() CFBUS.LB.045 igus | In Stock | - | - | - | - | - | - | - | Copper | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | - | CFBUS | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | +70°C | Igus | - | - | - | -35°C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | CE, CTP, DIN EN 60754, DIN EN 60811-404, DIN EN ISO 14644-1, EAC | - | - | 50 V | - | - | chainflex CFBUS.LB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | 8 (4 Pair Twisted) | - | - | - | 26 AWG | 50 V | - | - | - | Violet | - | Industrial, Network | 0.335 (8.51mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 90% | - | - | 8 | - | 8.5mm | - | Abrasion Resistant, Oil Resistant | - | - | 4 x D | - | - | - | 25m | - | - | - | - | ||
![]() CF5-15-12 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | - | CF5-15 | - | Flame-retardant,Oil-resistant,Suitable for drag chains | Multi-Conductor | - | - | - | - | Sold per metre | 1.50mm² | - | - | No | - | - | - | - | - | CF5.15.12 | - | 100m | +70°C | +70°C | - | Igus | - | -20°C | -5°C | - | 12G | 500V | 300V | - | - | 15mm | No | - | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | Chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | - | - | 16 AWG | 600 V | - | - | - | Green | - | Industrial | 0.591 (15.01mm) | Poly-Vinyl Chloride (PVC) | - | No | - | - | - | - | - | - | - | - | - | Flame Retardant, Oil Resistant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 2570 | ||
![]() CF11.01.04.02 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Thermoplastic Elastomer (TPE) | Aluminum; Copper, Tinned | CE; EAC | CF11 | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | IGUS INC | - | TPE | TPE | igus Inc | - | CF11.01.04.02 | - | - | - | - | Igus | - | - | - | - | - | - | - | 90 °C | -40 °C | - | Bulk | HALOGEN FREE AND ROHS COMPLIANT | - | Contact Manufacturer | Active | 5.56 | - | Yes | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | MAXIMUM LOAD REQUIREMENTS, INDOOR AND OUTDOOR APPLICATIONS | - | - | BIOOIL RESISTANT, OIL RESISTANT | - | - | YES | STRANDED | unknown | - | 8 (4 Pair Twisted) | - | - | - | 26 AWG | 300 V | - | WIRE AND CABLE | - | Blue | - | Industrial | 0.295 (7.49mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 90% | 300 V | 2X0.14 | - | COMMUNICATION CABLE | - | - | Abrasion Resistant, Oil Resistant, UV Resistant | 0.14 mm2 | - | - | 7.5 mm | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | - | ||
![]() CF890-15-25 igus | In Stock | - | - | - | - | - | - | - | Copper, Bare | Polyurethane (PU) | - | - | CF890 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | 16 AWG | 600 V | - | - | - | Black | - | Industrial, Control | 0.689 (17.50mm) | Poly-Vinyl Chloride (PVC) | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant, Oil Resistant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | - | UL Style 20940 | ||
![]() CF211.05.02.02 igus | In Stock | - | - | - | Axial | Axial | - | - | Copper | Poly-Vinyl Chloride (PVC) | Aluminum; Copper, Tinned | - | CF211 | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | PVC | - | - | - | - | - | - | - | - | +70°C | Igus | - | - | - | -5°C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | CE, CEI 20-35, cRUus, CSA, CTP, DIN EN 50363-4-1, EAC, FT1, IEC 60332-1-2, NFPA 79, UL, VW-1 | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 2.21 Ohms | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | 10 A | 4 (2 Pair Twisted) | - | - | -- | 20 AWG | 300 V | - | - | - | Gray | - | Industrial, Data | 0.335 (8.51mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 80% | - | - | 4 | - | 7mm | - | Flame Retardant Coating, Safety | - | - | 4 x D | - | - | -- | 50m | - | - | - | UL Style 2464 | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | - | - | Copper | Polyurethane (PU) | Aluminum; Copper, Tinned | - | CF211 | - | - | Multi-Pair | - | - | - | - | - | - | - | - | - | - | TPE | - | - | - | - | - | - | - | - | +80°C | Igus | - | - | - | -25°C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | CE, CEI 20-35, cRUus, CSA, CTP, DIN EN 50363-4-1, EAC, FT1, IEC 60332-1-2, NFPA 79, UL, VW-1 | - | - | 300 V | -55°C ~ 155°C | Tape & Reel (TR) | RNMF | 0.070 Dia x 0.130 L (1.78mm x 3.30mm) | ±5% | Active | 2 | - | ±100ppm/°C | - | - | 1.8 Ohms | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | 10 A | 8 (4 Pair Twisted) | - | - | -- | 20 AWG | 300 V | - | - | - | Gray | - | Industrial | 0.374 (9.50mm) | Thermoplastic Elastomer (TPE) | - | - | - | Foil, Braid | 100%, 90% | - | - | 8 | - | 9.5mm | - | Flame Retardant Coating, Safety | - | - | 7.5 x D | - | - | -- | 50m | - | - | - | UL Style 20233 | ||
![]() CF78.UL.07.03 igus | In Stock | - | - | - | - | - | - | - | Bare Copper | Polyurethane (PU) | Copper, Tinned | - | CF78-UL | LMB / Heeger | - | Multi-Conductor | - | - | - | - | - | - | - | 1 | - | - | TPE | - | - | LMB/Heeger | - | - | - | - | - | +80°C | Igus | - | - | - | -35°C | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | 300/500 V | - | - | chainflex CF78.UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Enclosures, Racks and Boxes | - | - | - | 14 A | 3 | - | - | - | 18 AWG | 1000 V | - | - | - | Gray | - | Industrial | 0.315 (8.00mm) | Thermoplastic Elastomer (TPE) | Racks & Rack Cabinets | - | - | Braid | 80% | - | - | 3 | - | 8mm | - | Abrasion Resistant, Flame Retardant, Oil Resistant | - | Racks & Rack Cabinet Accessories | 4 x D | - | - | - | 25m | - | - | - | UL Style 21223 | ||
![]() CF30-160-04 igus | In Stock | - | - | Gold | - | - | Copper, Polyvinylchloride | Aluminium | Copper, Bare | Poly-Vinyl Chloride (PVC) | - | CE, UL, VDE | CF30 | - | - | Multi-Conductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Igus | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | Compliant | - | - | - | - | - | - | - | - | chainflex® | - | - | - | - | Crimp | - | Circular | - | - | - | Black, White | - | Receptacle | - | - | - | - | - | - | - | - | 4 | - | 18 | - | 6 AWG | 1000 V | - | - | 6 AWG | Black | - | Industrial | 0.827 (21.01mm) | Thermoplastic Elastomer (TPE) | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant, Oil Resistant | - | - | - | - | - | - | Enter Number of Feet in Order Quantity - Continuous Strip | - | - | Yes | UL Style 2570 |