- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ripple Current
- Series
- Pbfree Code
- Leakage Current
- JESD-609 Code
- Terminal Finish
- ESR (Equivalent Series Resistance)
- Tolerance
Attribute column
Manufacturer
Illinois Capacitor Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Terminal Pitch | Termination Style | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | Custom Capabilities | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATB227M050 Cornell Dubilier / Illinois Capacitor | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.417" W (10.30mm x 10.60mm) | Cornell Dubilier - CDE | 500 | 5000 Hrs @ 105°C | Cornell Dubilier | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Active | Details | 50 V | 50 VDC | -55°C ~ 105°C | Cut Tape | - | ATB | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | - | 220 μF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 670 mA | Polar | - | - | 340 mOhms | 469 mA @ 120 Hz | 670 mA @ 100 kHz | - | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | - | 0.425" (10.80mm) | 10.2 mm | - | - | - | - | - | ||
![]() ATB337M035 Cornell Dubilier / Illinois Capacitor | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.417" W (10.30mm x 10.60mm) | Cornell Dubilier - CDE | 500 | 5000 Hrs @ 105°C | Cornell Dubilier | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Active | Details | 35 V | 35 VDC | -55°C ~ 105°C | Cut Tape | - | ATB | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | - | 330 μF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 850 mA | Polar | - | - | 120 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | - | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | - | 0.425" (10.80mm) | 10.2 mm | - | - | - | - | - | ||
![]() 337CKS063M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CKS | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 330μF | - | 63V | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 502.4mOhm @ 120Hz | 0.197 5.00mm | - | 0.6237mA | 825mA | Polar | 2000 hours | 0.1 | - | 825mA @ 120Hz | 1.36125A @ 100kHz | 0.1 % | - | - | - | - | 500μm | 20mm | 0.846 21.50mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 338LBA035M2BC Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | LBA | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 3300μF | - | 35V | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 200.95mOhm @ 120Hz | 0.394 10.00mm | - | - | 2.2A | Polar | 2000 hours | - | - | 2.2A @ 120Hz | 2.75A @ 10kHz | - | - | Capacitance Tolerance | - | - | 22mm | 25mm | 1.063 27.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 108RSS016M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | 16V | - | -40°C~85°C | Bulk | 2006 | RSS | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 1000μF | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 282mOhm @ 120Hz | 0.197 5.00mm | 16V | 0.48mA | 655mA | Polar | 1000 hours | 0.17 | - | 655mA @ 120Hz | 917mA @ 100kHz | - | - | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | - | - | 0.630 16.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 337LBB400M2ED Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | LBB | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 330μF | - | 400V | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 753.57mOhm @ 120Hz | 0.394 10.00mm | - | 3mA | 2.18A | Polar | 3000 hours | 0.15 | - | 2.18A @ 120Hz | 3.2046A @ 10kHz | - | - | - | - | - | 35mm | 30mm | 1.260 32.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 108RZM025M1320 Illinois Capacitor | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | 25V | - | -55°C~105°C | Bulk | 2008 | RZM | 0.492Dia 12.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 1000μF | - | - | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 265mOhm @ 120Hz | 0.197 5.00mm | 25V | 0.79mA | 1.15A | Polar | 3000 hours | 0.16 | 210mOhm | - | - | - | - | - | - | - | - | - | 0.866 22.00mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ATB477M025 Cornell Dubilier / Illinois Capacitor | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.417" W (10.30mm x 10.60mm) | Cornell Dubilier - CDE | 500 | 5000 Hrs @ 105°C | Cornell Dubilier | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Active | Details | 25 V | 25 VDC | -55°C ~ 105°C | Cut Tape | - | ATB | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | - | 470 μF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 850 mA | Polar | - | - | 120 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | - | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | - | 0.425" (10.80mm) | 10.2 mm | - | - | - | - | - | ||
![]() ATB687M016 Cornell Dubilier / Illinois Capacitor | In Stock | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | 0.406" L x 0.417" W (10.30mm x 10.60mm) | Cornell Dubilier - CDE | 500 | 5000 Hrs @ 105°C | Cornell Dubilier | + 105 C | Cornell Dubilier / Illinois Capacitor | - 55 C | Active | Details | 16 V | 16 VDC | -55°C ~ 105°C | Cut Tape | - | ATB | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Long Life, Low Impedance | - | Bypass, Decoupling | - | 680 μF | Capacitors | - | - | SMD/SMT | - | - | - | - | - | - | - | 850 mA | Polar | - | - | 120 mOhms | 595 mA @ 120 Hz | 850 mA @ 100 kHz | - | Electrolytic Capacitors | - | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | - | 0.425" (10.80mm) | 10.2 mm | - | - | - | - | - | ||
![]() 227KXM010M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | KXM | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | General Purpose | 8532.22.00.20 | 220μF | - | 10V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 1.4318Ohm @ 120Hz | 0.098 2.50mm | - | 0.022mA | 405mA | Polar | 2000 hours | 0.19 | 410mOhm | 202.5mA @ 120Hz | 405mA @ 100kHz | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 226RSS035M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22μF | - | 35V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 9.043Ohm @ 120Hz | 0.098 2.50mm | - | 0.023mA | 70mA | Polar | 1000 hours | - | - | 70mA @ 120Hz | 98mA @ 100kHz | 0.12 % | - | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | 6.3mm | 7mm | 0.315 8.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 109CKS6R3M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CKS | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 10000μF | - | 6.3V | 7.5mm | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 69.6mOhm @ 120Hz | 0.295 7.50mm | - | 1.89mA | 2.76A | Polar | 2000 hours | 0.4 | - | 2.76A @ 120Hz | 3.864A @ 100kHz | - | - | - | - | - | 16mm | 25mm | 1.043 26.50mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 226RSS016M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2008 | RSS | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22μF | - | 16V | - | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12.811Ohm @ 120Hz | 0.079 2.00mm | - | 0.011mA | 45mA | Polar | 1000 hours | 0.17 | - | 45mA @ 120Hz | - | - | - | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | - | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 687CKR050M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | CKR | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22 | 680μF | - | 50V | - | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 244mOhm @ 120Hz | 0.197 5.00mm | - | 1.02mA | 810mA | Polar | 2000 hours | 0.1 | - | 930mA @ 120Hz | 1.302A @ 100kHz | - | - | - | - | - | 12.5mm | 25mm | 1.043 26.50mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 476RSS016M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | RSS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22 | 47μF | - | 16V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 5.997Ohm @ 120Hz | 0.098 2.50mm | - | 0.023mA | 80mA | Polar | 1000 hours | - | - | 80mA @ 120Hz | 112mA @ 100kHz | 0.17 % | - | Tape & Reel/Ammo Pack, Cut/Formed Leads | - | - | 500μm | - | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 229LBA016M2DD Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | LBA | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22000μF | - | 16V | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 37.68mOhm @ 120Hz | 0.394 10.00mm | - | 7.04mA | 4.45A | Polar | 2000 hours | 0.4 | - | 4.45A @ 120Hz | 5.5625A @ 10kHz | - | - | Capacitance Tolerance | - | - | 30mm | - | 1.260 32.00mm | 30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 227LBB400M2EC Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2012 | LBB | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 220μF | - | 400V | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.13036Ohm @ 120Hz | 0.394 10.00mm | - | 3mA | 1.66A | Polar | 3000 hours | 0.15 | - | 1.66A @ 120Hz | 2.4402A @ 10kHz | - | - | - | - | - | 35mm | 25mm | 1.063 27.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 227CKH050M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | CKH | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22 | 220μF | - | 50V | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 753.63mOhm @ 120Hz | 0.197 5.00mm | - | 0.33mA | 510mA | Polar | 2000 hours | 0.1 | - | 510mA @ 120Hz | 841.5mA @ 100kHz | - | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 686CKH063M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | 63V | - | -40°C~105°C | Bulk | 2010 | CKH | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 68μF | - | - | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 2.1942Ohm @ 120Hz | 0.197 5.00mm | 63V | 0.12852mA | 190mA | Polar | 2000 hours | 0.1 | - | 190mA @ 120Hz | - | - | - | - | - | - | 10mm | - | 0.551 14.00mm | 12.5mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 106CKH050M Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2010 | CKH | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Matte Tin (Sn) | General Purpose | 8532.22.00.20 | 10μF | - | 50V | 2mm | - | 2.0066mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 16.579Ohm @ 120Hz | 0.079 2.00mm | - | 0.015mA | 55mA | Polar | 2000 hours | 0.1 | - | 55mA @ 120Hz | 126.5mA @ 100kHz | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |