- Capacitance
- Series
- Tolerance
- Ripple Current
- Applications
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Size / Dimension
Attribute column
Manufacturer
Illinois Capacitor Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Capacitance | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 187XMPL004MG28X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 180μF | - | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 567ULR2R5MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 560μF | - | 2.4892mm | 7mOhm | Polar | 0.098 2.50mm | 4A | 2000 hours | 200mA @ 120Hz | 4A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 477ULR6R3MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 470μF | - | 2.4892mm | 8mOhm | Polar | 0.098 2.50mm | 4.7A | 2000 hours | 235mA @ 120Hz | 4.7A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 567ULR4R0MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 560μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 336ULR010MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 33μF | - | 2.4892mm | 35mOhm | Polar | 0.098 2.50mm | 2A | 2000 hours | 100mA @ 120Hz | 2A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 827UVG6R3MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 820μF | - | - | 15mOhm | Polar | - | 4.21A | 2000 hours | 210.5mA @ 120Hz | 4.21A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 826ALG063MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 82μF | unknown | 5.0038mm | 25mOhm | Polar | 0.197 5.00mm | 2.9A | 2000 hours | 145mA @ 120Hz | 2.9A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 187XMPL004MG287 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 180μF | - | - | 552.6mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 127AVG050MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 120μF | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | 2.62A | 2000 hours | 131mA @ 120Hz | 2.62A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 157ULR020MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 150μF | - | 5.0038mm | 28mOhm | Polar | 0.197 5.00mm | 2.9A | 2000 hours | 145mA @ 120Hz | 2.9A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 476AVG035MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 47μF | - | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | 2.6A | 1500 hours | 130mA @ 120Hz | 2.6A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | ||
![]() 227XMPL004MG28 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 220μF | unknown | - | 7mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 108ULR016MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 1000μF | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 156XMPL016MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 15μF | - | - | 40mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 686AVG050MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 68μF | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | 2.25A | 2000 hours | 112.5mA @ 120Hz | 2.25A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 827UVR2R5MFE Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | UVR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 820μF | - | - | 12mOhm | Polar | - | 4.21A | 2000 hours | 210.5mA @ 120Hz | 4.21A @ 120kHz | 0.413 10.50mm | ROHS3 Compliant | ||
![]() 687UVG2R5MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 680μF | - | - | 13mOhm | Polar | - | 4.52A | 2000 hours | 226mA @ 120Hz | 4.52A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 106XMPL016MG19 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 16V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 10μF | - | - | 40mOhm | Polar | - | 2A | 1000 hours | - | 2A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 227XMPL004MG19X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 220μF | unknown | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 157XMPL6R3MG28X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 150μF | unknown | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant |