- Capacitance
- Series
- Tolerance
- Ripple Current
- Applications
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Size / Dimension
Attribute column
Manufacturer
Illinois Capacitor Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Dielectric Material | Voltage Rated | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Capacitance | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Ripple Current | Life (Hours) | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 107AVG025MFF Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (SOLID POLYMER) | 25V | Bulk | 20% | - | 2 | EAR99 | 125°C | -55°C | 100μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.9894Ohm | Polar | 2.9A | 1500 hours | 9.4996mm | - | - | RoHS Compliant | ||
![]() 476ULR020MFF Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 20V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 47μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.53Ohm | Polar | 2.1A | 2000 hours | 8.9916mm | - | - | RoHS Compliant | ||
![]() 108ULR4R0MGU Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 4V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 1mF | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | 170mOhm | Polar | 6.64A | 2000 hours | 13.9954mm | - | - | RoHS Compliant | ||
![]() 477AVG016MFBJ Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (SOLID POLYMER) | 16V | Bulk | 20% | - | 2 | EAR99 | 125°C | -55°C | 470μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 423.28mOhm | Polar | 4.65A | 1500 hours | 13.5128mm | - | - | RoHS Compliant | ||
![]() 226ULR025MEF Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 25V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 22μF | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | 7.54Ohm | Polar | 1.87A | 2000 hours | 8.9916mm | - | - | RoHS Compliant | ||
![]() 277ULR016MFH Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 16V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 270μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 610mOhm | Polar | 5A | 2000 hours | 13.0048mm | - | - | RoHS Compliant | ||
![]() 337UVR6R3MEF Illinois Capacitor | In Stock | - | - | Surface Mount | Radial | ALUMINUM (SOLID POLYMER) | 6.3V | - | 20% | - | 2 | EAR99 | 105°C | -55°C | 330μF | - | ALUMINUM ELECTROLYTIC CAPACITOR | 602.9mOhm | Polar | 2.7A | 2000 hours | 8.3058mm | - | - | RoHS Compliant | ||
![]() 827ULR010MFH Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 10V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 820μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm | Polar | 6.1A | 2000 hours | 13.0048mm | - | - | RoHS Compliant | ||
![]() 227UER016MFH Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 16V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 220μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 750mOhm | Polar | 4.3A | 5000 hours | 13.0048mm | - | - | RoHS Compliant | ||
![]() 226XMPL012MG19 Illinois Capacitor | In Stock | - | - | Surface Mount | 2917 | - | 12V | - | 20% | yes | - | - | 105°C | -40°C | 22μF | - | - | 4.5214Ohm | Polar | 1.8A | 1000 hours | 2.1082mm | 7.2898mm | 4.2926mm | RoHS Compliant | ||
![]() 567ULR6R3MFF Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 6.3V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 560μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 300mOhm | Polar | 5.7A | 2000 hours | 8.9916mm | - | - | RoHS Compliant | ||
![]() 827ULR4R0MFF Illinois Capacitor | In Stock | - | - | Through Hole | Radial | ALUMINUM (WET) | 4V | Bulk | 20% | - | 2 | - | 105°C | -55°C | 820μF | 3.5052mm | ALUMINUM ELECTROLYTIC CAPACITOR | 200mOhm | Polar | 6.1A | 2000 hours | 8.9916mm | - | - | RoHS Compliant |