- Capacitance
- Series
- Tolerance
- Ripple Current
- Applications
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Size / Dimension
Attribute column
Manufacturer
Illinois Capacitor Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Capacitance | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 567ULR2R5MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 560μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() 337XMPL002MG28X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 330μF | - | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() 826ALG050MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 82μF | unknown | 3.5052mm | 27mOhm | Polar | 0.138 3.50mm | 2.7A | 2000 hours | 135mA @ 120Hz | 2.7A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() 187AVG035MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 180μF | - | 3.5052mm | 26mOhm | Polar | 0.138 3.50mm | 2.95A | 1500 hours | 147.5mA @ 120Hz | 2.95A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() 397ULR010MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 390μF | - | 3.5052mm | 11mOhm | Polar | 0.138 3.50mm | 5A | 2000 hours | 250mA @ 120Hz | 5A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() 278ULR2R5MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 2700μF | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | 5.66A | 2000 hours | 283mA @ 120Hz | 5.66A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | - | ||
![]() 477UVR6R3MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | UVR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 470μF | - | - | 12mOhm | Polar | - | 4.78A | 2000 hours | 239mA @ 120Hz | 4.78A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | - | ||
![]() 477UVR016MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | UVR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 470μF | - | - | 14mOhm | Polar | - | 4.04A | 2000 hours | 202mA @ 120Hz | 4.04A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | - | ||
![]() 157UVR010MEW Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | UVR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 150μF | - | - | 27mOhm | Polar | - | 2.32A | 2000 hours | 116mA @ 120Hz | 2.32A @ 120kHz | 0.248 6.30mm | ROHS3 Compliant | - | ||
![]() 227AVG035MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 220μF | - | 5.0038mm | 24mOhm | Polar | 0.197 5.00mm | 3.4A | 1500 hours | 170mA @ 120Hz | 3.4A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() 107UER6R3MEW Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | UER | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 100μF | - | 2.4892mm | 30mOhm | Polar | 0.098 2.50mm | 2.58A | 5000 hours | 280mA @ 120Hz | 5.6A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | - | ||
![]() 476AVG100MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | 2014 | AVG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 47μF | - | 5.0038mm | 38mOhm | Polar | 0.197 5.00mm | 2.1A | 2000 hours | 105mA @ 120Hz | 2.1A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | Lead Free | ||
![]() 476ALG050MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 47μF | unknown | 3.5052mm | 27mOhm | Polar | 0.138 3.50mm | 2.7A | 2000 hours | 135mA @ 120Hz | 2.7A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() 227XMPL004MG287 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Tape & Reel (TR) | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 220μF | unknown | - | 452.1mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | - | ||
![]() 277ULR010MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 270μF | - | 3.5052mm | 14mOhm | Polar | 0.138 3.50mm | 4.42A | 2000 hours | 221mA @ 120Hz | 4.42A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | - | ||
![]() 108ULR2R5MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 1000μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | - | ||
![]() 685AVG160MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 160V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 6.8μF | - | 3.5052mm | 130mOhm | Polar | 0.138 3.50mm | 720mA | 2000 hours | 36mA @ 120Hz | 720mA @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | - | ||
![]() 157ULG020MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | ULG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 150μF | unknown | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | 2.672A | 2000 hours | 133.6mA @ 120Hz | 2.672A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | - | ||
![]() 157XMPL6R3MG19X Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 150μF | - | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 187ULR016MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 180μF | - | 3.5052mm | 13mOhm | Polar | 0.138 3.50mm | 5A | 2000 hours | 250mA @ 120Hz | 5A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | - |