- Capacitance
- Series
- Tolerance
- Ripple Current
- Applications
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Size / Dimension
Attribute column
Manufacturer
Illinois Capacitor Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Capacitance | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 226ULR010MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 22μF | - | 2.4892mm | 45mOhm | Polar | 0.098 2.50mm | 1.87A | 2000 hours | 93.5mA @ 120Hz | 1.87A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 187UVR016MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | UVR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 180μF | - | - | 16mOhm | Polar | - | 4.04A | 2000 hours | 202mA @ 120Hz | 4.04A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 107AVG035MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 100μF | - | 3.5052mm | 26mOhm | Polar | 0.138 3.50mm | 2.95A | 1500 hours | 147.5mA @ 120Hz | 2.95A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 226AVG100MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 100V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 22μF | - | 3.5052mm | 40mOhm | Polar | 0.138 3.50mm | 1.85A | 2000 hours | 92.5mA @ 120Hz | 1.85A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 477XMPL002MG28R Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 470μF | unknown | - | 6mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 687ALG025MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 680μF | unknown | 5.0038mm | 14mOhm | Polar | 0.197 5.00mm | 5.05A | 1500 hours | 135mA @ 120Hz | 2.7A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 107ULG020MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | ULG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 100μF | unknown | 3.5052mm | 34mOhm | Polar | 0.138 3.50mm | 2.67A | 2000 hours | 125mA @ 120Hz | 2.5A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 108ULR6R3MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 1000μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 337ULR6R3MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 330μF | - | 2.4892mm | 10mOhm | Polar | 0.098 2.50mm | 4.5A | 2000 hours | 225mA @ 120Hz | 4.5A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 227ULG025MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Bulk | 2016 | ULG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 220μF | unknown | 5.0038mm | 35mOhm | Polar | 0.197 5.00mm | 3.1A | 2000 hours | 155mA @ 120Hz | 3.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 158ULR6R3MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 1500μF | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | 5.56A | 2000 hours | 278mA @ 120Hz | 5.56A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 107ULR035MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 100μF | - | 5.0038mm | 60mOhm | Polar | 0.197 5.00mm | 2A | 2000 hours | 100mA @ 120Hz | 2A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 477ALG016MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 470μF | unknown | 3.5052mm | 11mOhm | Polar | 0.138 3.50mm | 5.1A | 1500 hours | 255mA @ 120Hz | 5.1A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 687ULR016MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 680μF | - | - | 10mOhm | - | 0.197 5.00mm | - | - | 305mA @ 120Hz | 6.1A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 337UVG010MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 330μF | - | - | 17mOhm | Polar | - | 3.95A | 2000 hours | 197.5mA @ 120Hz | 3.95A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 187XMPL004MG197 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 180μF | - | - | 552.6mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 826AVG050MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 50V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 82μF | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | 2.25A | 2000 hours | 112.5mA @ 120Hz | 2.25A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 567AVG025MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 25V | -55°C~125°C | Bulk | 2016 | AVG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 560μF | - | 5.0038mm | 16mOhm | Polar | 0.197 5.00mm | 4.7A | 1500 hours | 235mA @ 120Hz | 4.7A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 826AVG063MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 63V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 82μF | - | 3.5052mm | 32mOhm | Polar | 0.138 3.50mm | 2.1A | 2000 hours | 105mA @ 120Hz | 2.1A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 337XMPL6R3YG28 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 6.3V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 330μF | unknown | - | 10mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant |