- Capacitance
- Series
- Tolerance
- Ripple Current
- Applications
- Height Seated (Max)
- Lifetime @ Temp.
- Mounting Type
- Operating Temperature
- Package / Case
- Ripple Current @ High Frequency
- Size / Dimension
Attribute column
Manufacturer
Illinois Capacitor Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Capacitance | Reach Compliance Code | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 477AVG016MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 16V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 470μF | - | 3.5052mm | 15mOhm | Polar | 0.138 3.50mm | 4.3A | 1500 hours | 215mA @ 120Hz | 4.3A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | ||
![]() 477UER016MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | UER | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 470μF | - | 5.0038mm | 10mOhm | Polar | 0.197 5.00mm | 5.6A | 5000 hours | 280mA @ 120Hz | 5.6A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 107UVG020MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 20V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 100μF | - | - | 30mOhm | Polar | - | 2.96A | 2000 hours | 148mA @ 120Hz | 2.96A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 157XMPL004MG197 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 4V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 150μF | unknown | - | 663.1mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 475AVG160MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | 160V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 4.7μF | - | 3.5052mm | 130mOhm | Polar | 0.138 3.50mm | 720mA | 2000 hours | 36mA @ 120Hz | 720mA @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 477UER2R5MEF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | UER | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 470μF | - | 2.4892mm | 10mOhm | Polar | 0.098 2.50mm | 4.5A | 5000 hours | 225mA @ 120Hz | 4.5A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 397ULR2R5MEW Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.248Dia 6.30mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 390μF | - | 2.4892mm | 15mOhm | Polar | 0.098 2.50mm | 3.4A | 2000 hours | 170mA @ 120Hz | 3.4A @ 100kHz | 0.276 7.00mm | ROHS3 Compliant | ||
![]() 567ULR2R5MDK Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | ULR | 0.197Dia 5.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 560μF | - | 2.0066mm | 7mOhm | Polar | 0.079 2.00mm | 4.18A | 2000 hours | 209mA @ 120Hz | 4.18A @ 100kHz | 0.394 10.00mm | ROHS3 Compliant | ||
![]() 687ULR4R0MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 680μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 686AVG035MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | AVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | General Purpose | 68μF | - | 3.5052mm | 30mOhm | Polar | 0.138 3.50mm | 2.6A | 1500 hours | 130mA @ 120Hz | 2.6A @ 100kHz | 0.374 9.50mm | ROHS3 Compliant | ||
![]() 278ULR4R0MGU Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2016 | ULR | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 2700μF | - | 5.0038mm | 8mOhm | Polar | 0.197 5.00mm | 6.9A | 2000 hours | 345mA @ 120Hz | 6.9A @ 100kHz | 0.551 14.00mm | ROHS3 Compliant | ||
![]() 567UVG010MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 10V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 560μF | - | - | 17mOhm | Polar | - | 3.95A | 2000 hours | 197.5mA @ 120Hz | 3.95A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 157XMPL2R5MG28 Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 2.5V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 150μF | unknown | - | 9mOhm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 337ULR016MFF Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 16V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 330μF | - | 3.5052mm | 13mOhm | Polar | 0.138 3.50mm | 4.3A | 2000 hours | 215mA @ 120Hz | 4.3A @ 100kHz | 0.354 9.00mm | ROHS3 Compliant | ||
![]() 567UVG2R5MFE Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 2.5V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 560μF | - | - | 15mOhm | Polar | - | 4.21A | 2000 hours | 210.5mA @ 120Hz | 4.21A @ 120kHz | 0.413 10.50mm | ROHS3 Compliant | ||
![]() 128ULR6R3MFH Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | ALUMINUM (WET) | - | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Bulk | 2016 | ULR | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | - | Polymer | Decoupling | 1200μF | - | 3.5052mm | 7mOhm | Polar | 0.138 3.50mm | 6.1A | 2000 hours | 305mA @ 120Hz | 6.1A @ 100kHz | 0.512 13.00mm | ROHS3 Compliant | ||
![]() 567UVG4R0MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | Radial, Can - SMD | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 4V | -55°C~105°C | Bulk | 2016 | UVG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Decoupling | 560μF | - | - | 15mOhm | Polar | - | 4A | 2000 hours | 200mA @ 120Hz | 4A @ 120kHz | 0.484 12.30mm | ROHS3 Compliant | ||
![]() 477XMPL002MG28A Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Surface Mount | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | 2V | -40°C~105°C | Bulk | 2016 | XMPL | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | yes | Active | 1 (Unlimited) | - | - | Polymer | Decoupling | 470μF | - | - | 4.5Ohm | Polar | - | 3A | 1000 hours | - | 3A @ 100kHz | 0.118 3.00mm | ROHS3 Compliant | ||
![]() 337ALG035MGBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | ALG | 0.394Dia 10.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 330μF | unknown | 5.0038mm | 21mOhm | Polar | 0.197 5.00mm | 3.9A | 1500 hours | 195mA @ 120Hz | 3.9A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant | ||
![]() 227ALG035MFBJ Illinois Capacitor | In Stock | - | Datasheet | 22 Weeks | Through Hole | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | 35V | -55°C~125°C | Bulk | 2016 | ALG | 0.315Dia 8.00mm | ±20% | - | Active | 1 (Unlimited) | 2 | EAR99 | Polymer | Automotive | 220μF | unknown | 3.5052mm | 23mOhm | Polar | 0.138 3.50mm | 3.4A | 1500 hours | 170mA @ 120Hz | 3.4A @ 100kHz | 0.532 13.50mm | ROHS3 Compliant |