- Number of Contacts
- Material
- Contact Resistance
- RoHS
- Voltage Rating (DC)
- Voltage Rating (AC)
- Gender
- Contact Materials
- Automotive
- ECCN (US)
- PPAP
- Type
Attribute column
Manufacturer
Illinois Tool Works D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Number of Terminals | Automotive | Body Orientation | Contact Materials | Current - Saturation (Isat) | ECCN (US) | EU RoHS | Frequency-Self-Resonant | Inductance Frequency-Test | Insulation Resistance (MOhm) | Less Contact | Manufacturer | Manufacturer Part Number | Material-Core | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Package | PPAP | Product Depth (mm) | Product Status | RoHS | Shell Sizes | Terminal Pitch (mm) | Termination Method | Voltage Rating (AC) | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Type | Number of Rows | Gender | Current Rating (Amps) | Shielding | Number of Contacts | Contact Gender | Contact Resistance | Insulation Resistance | Inductance | DC Resistance (DCR) | Number of Ports | Q @ Freq | Shell Plating | Features | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDC37SOL Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | Receptacle | - | - | 37 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDB25P Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350 V | - | - | - | - | - | - | - | - | - | - | 25 | - | 15 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() SDC37P Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 300 V | 300 V | - | - | - | - | - | - | - | - | - | - | 37 | - | 15 mΩ | 5 GΩ | - | - | - | - | - | - | - | - | - | - | ||
![]() SDCS37SNT Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 500 V | - | - | - | - | - | - | - | Receptacle | - | - | 37 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB25PB Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 25 | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDB25PTD Illinois Tool Works | In Stock | - | - | Gold | - | - | Steel | - | - | 25 | No | Straight | Copper Alloy | - | EAR99 | Supplier Unconfirmed | - | - | 5000 | - | - | - | - | - | 3 | 105 | 350VDC|350VAC | - | -55 | Panel Mount | - | No | - | - | - | B | 1.38 | Solder Bucket | - | - | - | - | - | - | Obsolete | D-Subminiature | 2 | PL | - | - | 25 | PIN | - | - | - | - | 1 | - | Tin | - | 53.42 | - | 12.93 | - | ||
![]() DA15PNF Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDA15POL Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | .25T43 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | - | - | - | 15 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE9SOL Illinois Tool Works | In Stock | - | - | Gold | - | - | Steel | - | - | 9 | No | Straight | Copper Alloy | - | EAR99 | Supplier Unconfirmed | - | - | 5000 | No | - | - | - | 100 | 3/Contact | 105 | 350VAC|350VDC | - | -55 | Through Hole | - | No | 12.93 | - | - | E | 1.38 | Solder | - | - | - | - | - | - | Unconfirmed | D-Subminiature | 2 | RCP | - | - | 9 | SKT | - | - | - | - | 1 | - | Tin | - | 31.19 | - | - | - | ||
![]() SDA15POLTD Illinois Tool Works | In Stock | - | - | Gold | - | - | Steel | - | - | 15 | No | Straight | Copper Alloy | - | EAR99 | Supplier Unconfirmed | - | - | 5000 | No | - | - | - | 100 | 3/Contact | 105 | 350VDC|350VAC | - | -55 | Through Hole | - | No | 12.93 | - | - | A | 1.38 | Solder | - | - | - | - | - | - | Obsolete | D-Subminiature | 2 | PL | - | - | 15 | PIN | - | - | - | - | 1 | - | Tin | - | 39.52 | - | - | - | ||
![]() SDES9PN Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | - | - | - | 9 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA15PN Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | 5 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDAC26PTD Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | 26 | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDCS37SN Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | Receptacle | - | - | 37 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DC37PNF Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | - | - | - | 37 | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE9PN Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | - | - | - | 9 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DEC9P Illinois Tool Works | In Stock | - | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | 10 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDB25POLTD Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | 25 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDE9SN Illinois Tool Works | In Stock | - | - | - | Surface Mount | 1616 (4040 Metric) | - | 1616 | Steel | - | - | - | - | 2.07A | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tape & Reel (TR) | - | - | Active | Compliant | - | - | - | 500 V | 500 V | -55°C ~ 125°C | CTLV4012ASF | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±30% | - | Wirewound | - | Receptacle | 2.25 A | Shielded | 9 | - | 15 mΩ | - | 1.5 µH | 51mOhm | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() SDC37SN Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 500 V | 500 V | - | - | - | - | - | - | - | Receptacle | - | - | 37 | - | 15 mΩ | - | - | - | - | - | - | - | - | - | - | - |