- Base Part Number
- CMRR, PSRR (Typ)
- Current - Input Bias (Max)
- Current - Output (Typ)
- Current - Quiescent (Max)
- Hysteresis
- Lead Free Status / RoHS Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Operating Temperature
- Output Type
Attribute column
Manufacturer
Illinois Tool Works Terminal Blocks - Accessories - Marker Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | Number of Elements | RoHS | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Base Part Number | Output Type | Voltage - Supply, Single/Dual (±) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 25830 Illinois Tool Works | In Stock | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | TSOT-23-5 | -- | 1 | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | -- | General Purpose | LTC6752 | CMOS | 2.45 V ~ 5.25 V | 2.65mA | 5.5mV @ 5V | 1.6µA @ 5V | -- | -- | 19mA @ 5V | 5.3ns | ||
![]() 25850 Illinois Tool Works | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |