- Connector Type
- Current - DC Forward (If) (Max)
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
- Spectral Bandwidth
- Voltage - Forward (Vf) (Typ)
- Capacitance
- Max Reverse Voltage (DC)
- Lead Free
- Factory Lead Time
Attribute column
Manufacturer
Industrial Fiber Optics Fiber Optics - Transmitters - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Capacitance | Reach Compliance Code | Power Dissipation | Voltage - Forward (Vf) (Typ) | Optoelectronic Device Type | Voltage - DC Reverse (Vr) (Max) | Rise Time | Forward Voltage | Max Reverse Voltage (DC) | Current - DC Forward (If) (Max) | Fiber Optic Device Type | Operating Wavelength-Nom | Spectral Bandwidth | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IF-E98 Industrial Fiberoptics | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2006 | yes | Active | Not Applicable | Connector-less | - | unknown | 100mW | 2.3V | OPTOELECTRONIC DEVICE | - | 8ns | - | 5V | 40mA | - | - | 20nm | RoHS Compliant | Lead Free | ||
![]() IF-E96E Industrial Fiberoptics | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | Connector-less | 35pF | - | - | 2V | - | 5V | - | 2V | 5V | 30mA | - | - | 20nm | RoHS Compliant | - | ||
![]() IF-E91D Industrial Fiberoptics | In Stock | - | - | 3 Weeks | - | - | - | - | 2006 | yes | Active | 1 (Unlimited) | Connector-less | 120pF | - | 60mW | 2.05V | OPTOELECTRONIC DEVICE | - | 7ns | - | 3V | 60mA | - | - | 30nm | RoHS Compliant | Lead Free | ||
![]() IF-E93 Industrial Fiberoptics | In Stock | - | - | 3 Weeks | - | - | - | - | 2006 | yes | Active | Not Applicable | Connector-less | 100pF | - | 60mW | 4V | OPTOELECTRONIC DEVICE | - | 3.5ns | - | 5V | 35mA | - | - | 50nm | RoHS Compliant | Lead Free | ||
![]() IF-E99B Industrial Fiberoptics | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | 2012 | - | Active | 1 (Unlimited) | Connector-less | 6.5pF | - | - | 1.9V | - | - | - | - | - | 50mA | - | - | 10nm | RoHS Compliant | - | ||
![]() IF-E97 Industrial Fiberoptics | In Stock | - | - | 3 Weeks | - | - | - | - | 2011 | yes | Active | Not Applicable | Connector-less | 30pF | - | 100mW | 1.7V | OPTOELECTRONIC DEVICE | - | 500ns | - | 5V | 40mA | - | - | 40nm | RoHS Compliant | Lead Free | ||
![]() IF-E91A Industrial Fiberoptics | In Stock | - | - | 3 Weeks | NO | THROUGH HOLE MOUNT | 85°C | -40°C | 2011 | - | Active | Not Applicable | Connector-less | 25pF | - | 100mW | 1.5V | - | - | 1μs | - | 3V | 50mA | TRANSCEIVER | 950 nm | 40nm | RoHS Compliant | Contains Lead | ||
![]() IF-E92A Industrial Fiberoptics | In Stock | - | - | 3 Weeks | - | - | - | - | 2011 | yes | Active | Not Applicable | Connector-less | 100pF | - | 60mW | 4.5V | OPTOELECTRONIC DEVICE | - | 500ns | - | 5V | 35mA | - | - | 65nm | RoHS Compliant | Lead Free | ||
![]() IF-E92B Industrial Fiberoptics | In Stock | - | - | 3 Weeks | - | - | - | - | 2011 | yes | Active | Not Applicable | Connector-less | 100pF | - | 60mW | 4V | OPTOELECTRONIC DEVICE | - | 600ns | - | 5V | 35mA | - | - | 25nm | RoHS Compliant | Lead Free | ||
![]() IF-E96 Industrial Fiberoptics | In Stock | - | Datasheet | - | - | - | - | - | 2006 | yes | Obsolete | Not Applicable | Connector-less | 30pF | - | 60mW | 1.8V | OPTOELECTRONIC DEVICE | - | 100ns | - | 5V | 35mA | - | - | 20nm | RoHS Compliant | Lead Free | ||
![]() IF-E99 Industrial Fiberoptics | In Stock | - | Datasheet | - | - | - | - | - | 2006 | - | Obsolete | Not Applicable | Connector-less | 10pF | unknown | 100mW | 2.3V | OPTOELECTRONIC DEVICE | - | 3ns | - | 5V | 40mA | - | - | 10nm | RoHS Compliant | Contains Lead | ||
![]() IF-E96M Industrial Fiberoptics | In Stock | - | Datasheet | - | - | - | - | - | 2006 | - | Obsolete | 1 (Unlimited) | Connector-less | 30pF | - | - | 1.8V | - | - | - | - | 5V | 35mA | - | - | 20nm | RoHS Compliant | - | ||
![]() IF-E96R Industrial Fiberoptics | In Stock | - | - | - | - | - | - | - | 2000 | - | Obsolete | Not Applicable | Connector-less | 30pF | - | - | 1.8V | - | - | - | - | 5V | 35mA | - | - | 20nm | RoHS Compliant | Lead Free |