- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- RoHS
- Mounting Type
- Features
- Temperature Coefficient
- Package / Case
- Tolerance
Attribute column
Manufacturer
Infineon Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Dielectric Material | Weight | Shape | Package Cooled | Material Finish | Number of Terminals | Surface Mount Land Size | Base Product Number | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Turn Off Delay Time | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Max Power Dissipation | Reach Compliance Code | Base Part Number | Capacitor Type | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Number of Channels | Rated (DC) Voltage (URdc) | Size Code | Number of Circuits | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Element Configuration | Ripple Current @ Low Frequency | Power Dissipation | Manufacturer Size Code | Turn On Delay Time | Positive Tolerance | Negative Tolerance | Current - Supply | Slew Rate | Voltage - Supply, Single/Dual (±) | Rise Time | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Current - Output / Channel | -3db Bandwidth | Drain to Source Breakdown Voltage | Custom Capabilities | Drain to Source Resistance | Rds On Max | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B37931K5472K70 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37950K5103K62 Infineon | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | - | - | 24-QSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | -- | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Video Front End (VFE) | - | - | - | EL4501 | - | -- | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 10.5mA | 96 V/µs | 4.5 V ~ 5.5 V | - | - | - | - | - | 70mA | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37940-K5470-J60 Infineon | In Stock | - | Datasheet | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 1000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | -55°C ~ 125°C | Bulk | TANTALEX®, 150D | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±5% | - | Active | - | - | - | Hermetically Sealed | - | - | - | - | - | - | 47µF | - | - | - | - | - | -- | -- | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | -- | - | - | - | - | - | -- | ||
![]() B37950-K2473-K62 Infineon | In Stock | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -25°C ~ 105°C | Bulk | EKE | 0.709 Dia (18.00mm) | ±20% | - | Active | -- | - | - | - | - | - | - | - | - | General Purpose | 100µF | - | - | - | - | - | 2.653 Ohm @ 120Hz | - | 0.295 (7.50mm) | - | - | - | - | - | Polar | - | - | - | 340 mOhms | - | 700mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | - | - | - | -- | ||
![]() B37981M1222K54 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 071226 | - | - | - | - | - | Molex | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37982G5104M54 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.45°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | - | ||
![]() B37987F1104K54 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37931-K5821-K 60 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37940-K5680-J 70 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37987-F5683-K 51 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37872-K5152-K 62 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37984-M5684-K 54 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37949-K5682-J 62 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37981F5103K54 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 6.96°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | - | ||
![]() B37951-K5105-M62 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | - | - | 2.756 (70.00mm) | 2.756 (70.00mm) | - | - | - | - | ||
![]() B37930-K5220-J60 Infineon | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | - | Aluminum | CERAMIC | - | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 2 | - | - | EPCOS AG | - | - | TDK Epcos | B37930-K5220-J60 | - | - | 125 °C | -55 °C | - | , 0603 | SMT | Obsolete | - | 5.31 | - | No | - | - | - | - | pushPIN™ | - | - | e3 | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | Top Mount | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.000022 µF | - | unknown | - | CERAMIC CAPACITOR | - | - | - | - | C0G | - | 50 V | 0603 | - | - | Push Pin | 0.900 (22.86mm) | 6.42°C/W @ 100 LFM | - | - | - | - | - | - | 5% | 5% | - | - | - | - | - | - | - | - | - | - | - | Consult Factory | - | - | -- | -- | - | -- | 0.8 mm | - | 1.450 (36.83mm) | 2.267 (57.60mm) | - | - | - | - | ||
![]() B37986-G1222-J Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37979N1102J51 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37949K5152J62 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B37931K153K70 Infineon | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | 8 | - | - | - | 506.605978 mg | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Compliant | - | 35 ns | - | - | - | - | - | - | - | - | - | - | - | - | 33 MΩ | - | 150 °C | -55 °C | - | - | - | 1.9 W | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Single | - | 1.9 W | - | 16 ns | - | - | - | - | - | 10 ns | 100 V | 5 A | 4 V | 20 V | - | - | 100 V | - | 34 mΩ | 34 mΩ | - | - | - | - | 1.04 mm | - | 4.9 mm | 5.89 mm | No | Unknown | Lead Free | - |