- Blow Characteristic
- Body Height
- Body Length or Diameter
- Circuit Protection Type
- ECCN Code
- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Mounting Feature
- Part Life Cycle Code
- Physical Dimension
- Rated Breaking Capacity
Attribute column
Manufacturer
Infineon Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | ECCN Code | Additional Feature | Reach Compliance Code | Reference Standard | Body Length or Diameter | Physical Dimension | Rated Current | Circuit Protection Type | Blow Characteristic | Fuse Size | Rated Voltage | Rated Voltage(DC) | Pre-arcing Time-Min | Rated Breaking Capacity | Rated Voltage(AC) | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATM2 Infineon | In Stock | - | Datasheet | NO | END CAP | INLINE/HOLDER | MERSEN S A | Mersen, formerly Ferraz Shawmu | F301443 | - | - | Active | 2.12 | Yes | EAR99 | RATED BREAKING CAPACITY AT 500 VDC: 100000 A | compliant | CSA; UL | 10 mm | 10mm x 38mm | 2 A | ELECTRIC FUSE | FAST | MIDGET | 600 V | 600 V | - | 100000 A | 600 V | 38 mm | ||
![]() ATC-4 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MCF06G-315MA Infineon | In Stock | - | Datasheet | NO | END CAP | INLINE/HOLDER | SPC TECHNOLOGY/ MULTICOMP | SPC Multicomp | MCF06G-315MA | MCF06G | ROHS COMPLIANT | Obsolete | 5.84 | Yes | EAR99 | - | unknown | IEC | 5.2 mm | 5.2mm x 20mm | 0.315 A | ELECTRIC FUSE | TIME DELAY | - | - | - | 20 ms | 35 A | 250 V | 20 mm |