- Package / Case
- Type
- Mounting Type
- Applications
- Operating Temperature
- Power Line Protection
- Current - Peak Pulse (10/1000μs)
- Packaging
- Voltage - Reverse Standoff (Typ)
- Capacitance @ Frequency
- RoHS Status
- Part Status
Attribute column
Manufacturer
Infineon TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Case Connection | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Bidirectional Channels | Rep Pk Reverse Voltage-Max | Capacitance @ Frequency | Breakdown Voltage-Min | Clamping Voltage-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ESD106B1W0201E6327XTSA1 Infineon Technologies | 7805 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | -55°C~125°C TA | - | - | - | - | Active | - | - | Zener | - | RF Antenna | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | No | 6.1V | 15W | 1.5A 8/20μs | 10V Typ | 5.5V Max | 1 | - | 0.13pF @ 2.5GHz | - | - | RoHS Compliant | ||
![]() 24VS2BE6327XT Infineon Technologies | In Stock | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | Obsolete | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | ESD24VS2 | - | - | - | - | - | - | - | No | 26V | 230W | 5A 8/20μs | 41V | 24V Max | 2 | - | - | - | - | - | ||
![]() ESD259B1W0201E6327XTSA1 Infineon Technologies | 100 |
| Datasheet | 8 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | - | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 62.5W | 2.5A 8/20μs | 25V Typ | 16V | 1 | - | 4.2pF @ 1MHz | - | - | ROHS3 Compliant | ||
![]() ESD252B1W01005E6327XTSA1 Infineon Technologies | 17843 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESD240B1W01005E6327XTSA1 Infineon Technologies | 33 |
| Datasheet | 8 Weeks | Surface Mount | 01005 (0402 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | 3A 8/20μs | 27V | 22V | 1 | - | - | - | - | - | ||
![]() ESD134B1W0201E6327XTSA1 Infineon Technologies | 274 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESD132B1W0201E6327XTSA1 Infineon Technologies | 95 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ESD8V0L2B-03L E6327 Infineon Technologies AG | 11140 | - | Datasheet | - | - | - | YES | SILICON | 3 | 8.5V | 2 | 125°C | -55°C | - | - | - | e4 | - | - | 1 (Unlimited) | EAR99 | - | Gold (Au) | - | 8541.10.00.50 | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | AEC-Q101 | R-XBCC-N3 | BIDIRECTIONAL | SEPARATE, 2 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | - | - | - | - | - | 14V | - | 8.5V | 26V | RoHS Compliant | ||
![]() ESD5V3U4U-HDMI E6327 Infineon Technologies AG | 5900 | - | Datasheet | - | - | - | YES | SILICON | 9 | - | 4 | 125°C | -40°C | - | - | - | e4 | icon-pbfree yes | - | 1 (Unlimited) | EAR99 | - | Gold (Au) | - | 8541.10.00.50 | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | 9 | - | R-PBCC-N9 | UNIDIRECTIONAL | COMMON ANODE, 4 ELEMENTS | TRANS VOLTAGE SUPPRESSOR DIODE | ANODE | - | - | - | - | - | - | - | 5.3V | - | 6V | - | RoHS Compliant |