- Series
- Contact Materials
- Mounting Type
- Type
- Height Seated (Max)
- Impedance
- Operating Temperature
- Package / Case
- Part Status
- Ratings
- Size / Dimension
- Voltage Rated
Attribute column
Manufacturer
Infineon Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Shell Material | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Mounting Option 1 | Mounting Option 2 | Surface Mount Land Size | Material - Cone | Material - Magnet | Body Length | CoilResistance | Conductor category | Contact Finish Mating | Contact Materials | Continuous Drain Current Id | Country of Origin | Dimensions | Frequency-Self-Resonant | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Nominal cross section conductor | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Technology | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Frequency | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | ESR (Equivalent Series Resistance) | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Note | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Polarization | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Ripple Current @ Low Frequency | PCB Contact Row Spacing | Contact Pattern | Power - Max | Current - Test | Mating Contact Row Spacing | Contact Form | Transistor Type | Coil Voltage | Gain | Coil Power | Frequency Range | Channel Type | Power - Output | Assembly Item Name | Power - Rated | Port Location | Noise Figure | Voltage - Test | Efficiency - dBA | Efficiency - Type | Thermal Resistance @ Natural | Efficiency - Testing | Power Dissipation @ Temperature Rise | Terminal Length | Insulated | Diameter | Height Seated (Max) | Length | Width | Length (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BG5120KE6327 Infineon | 791100 | - | Datasheet | - | 6-VSSOP, SC-88, SOT-363 | - | SOT-363 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.02 | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | 8 V | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | 2 N-Channel (Dual) | - | 30dB | - | - | N | - | - | - | - | 1.1dB @ 800MHz | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSTCM-202-D-200-36-G-264TBP-LF Infineon | In Stock | - | Datasheet | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 420V | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.559 Dia (65.00mm) | ±20% | - | Active | -- | - | - | - | - | General Purpose | - | - | 2200µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49 mOhm @ 120Hz | 1.122 (28.50mm) | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 35 mOhms | 20.4A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.358 (110.70mm) | - | - | - | -- | ||
![]() BSTCM-212-D-205-38-G-400-AP-LF Infineon | In Stock | - | Datasheet | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 385V | -40°C ~ 85°C | Bulk | 102 PHR-ST | 1.969 Dia (50.00mm) | ±20% | - | Active | -- | - | - | - | - | General Purpose | - | - | 1500µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 mOhm @ 100Hz | 0.874 (22.20mm) | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 61 mOhms | 7.1A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.362 (110.80mm) | - | - | - | -- | ||
![]() BSTCM-816-D-136-14-G-250TB0-LF Infineon | In Stock | - | Datasheet | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C ~ 85°C | Bulk | 500 PGP-ST | 2.559 Dia (65.00mm) | ±20% | - | Active | -- | - | - | - | - | General Purpose | - | - | 2200µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 58 mOhm @ 120Hz | 1.122 (28.50mm) | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 46 mOhms | 19.9A @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.358 (110.70mm) | - | - | - | -- | ||
![]() BSTS-104-S-A-28-H-670-LF Infineon | In Stock | - | Datasheet | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | - | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 11.58°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | -- | - | - | -- | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | ||
![]() 064622 Infineon | In Stock | - | Datasheet | - | - | - | - | - | Rectangular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750Hz | ERNI ELECTRONICS INC | - | - | - | ERNI | 064622 | Soberton Inc. | - | - | - | - | - | Tray | - | Active | Active | 2.29 | - | Yes | - | - | -20°C ~ 60°C | - | SP Micro Speaker | 1.575 L x 0.787 W (40.00mm x 20.00mm) | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | NO | NO | NO | - | - | - | - | Magnetic | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | 8 Ohms | - | - | - | 3 W | - | - | - | - | - | - | - | 750 Hz ~ 10 kHz | - | - | SHROUD | 2 W | Top | - | - | 90.00 | Sound Pressure Level (SPL) | - | 100mW/100mm | - | - | - | - | 0.346 (8.80mm) | - | - | - | - | ||
![]() 154234 Infineon | In Stock | - | - | BOARD AND PANEL | - | STEEL | - | - | - | - | - | #4-40 | THREADED | - | - | - | 2.728 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | ERNI ELECTRONICS INC | POLYBUTYLENE TEREPHTHALATE | - | - | ERNI | 154234 | - | RIGHT ANGLE | - | 2 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 5.69 | - | Yes | 4/C | - | - | - | - | - | - | Yes | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | STANDARDS: DIN 41652; IEC 807-3; MIL-C-24308 | 8536.69.40.30 | - | D Type Connectors | YES | YES | YES | NO | NO | GENERAL PURPOSE | - | - | 37 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.496 inch | MALE | 94V-0 | NO | 0.524 inch | - | - | 7.5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | 2.54 mm | STAGGERED | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | - | ||
![]() 502P Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 142-0711-851 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FS15 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49230 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - Ohm | - | - | - | - | - | DIP6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PVT | - | - | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49231 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - Ohm | - | - | - | - | - | DIP6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PVT | - | - | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2586 Infineon | 81 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 132147 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9360 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | 200.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 250.00 | - | ||
![]() BSTCM-220-D-600-50-G-500-LF Infineon | In Stock | - | Datasheet | Through Hole | Radial, Can - 3 Lead | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | 15000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63V | -40°C ~ 85°C | Bulk | 050 PED-PW | 0.984 Dia (25.00mm) | -10%, +30% | - | Active | -- | - | - | - | - | General Purpose | - | - | 1000µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 122 mOhm @ 100Hz | 0.492 (12.50mm) | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 74 mOhms | 1.8A @ 100Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.378 (35.00mm) | - | - | - | -- | ||
![]() 44052 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - Ohm | - | - | - | - | - | DIP6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PVG | - | - | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 44960 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - Ohm | - | - | - | - | - | SO6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PVT | - | - | - | - | - | - | - | - | SSR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO | - | - | - | - mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 154186 Infineon | In Stock | - | Datasheet | BOARD AND PANEL | - | STEEL | - | - | - | - | - | #4-40 | THREADED | - | - | - | 2.728 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | ERNI ELECTRONICS INC | POLYBUTYLENE TEREPHTHALATE | - | - | ERNI | 154186 | - | RIGHT ANGLE | - | 2 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 5.7 | - | Yes | 4/C | - | - | - | - | - | - | Yes | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | STANDARDS: DIN 41652; IEC 807-3; MIL-C-24308 | 8536.69.40.30 | - | D Type Connectors | YES | YES | YES | NO | NO | GENERAL PURPOSE | - | - | 37 | - | 2.7686 mm | compliant | - | TIN | UL, CSA | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.496 inch | FEMALE | 94V-0 | NO | 0.524 inch | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | 0.109 inch | PLUG | PRESS FIT | - | - | - | - | - | - | - | 2.54 mm | STAGGERED | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | - |