- Mfr
- Mounting Type
- Package
- Product Status
- Series
- Base Product Number
- Operating Temperature
- Package / Case
- RoHS
- Size / Dimension
- Supplier Device Package
- Type
Attribute column
Manufacturer
Infineon Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Frequency Stability (Total) | Frequency-Max | Manufacturer | Material of contact surface | Mfr | Moisture Sensitive | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Type | Capacitance | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Programmable Type | Available Frequency Range | Voltage | Number of Circuits | Spread Spectrum Bandwidth | Current - Supply | Input | Ratio - Input:Output | PLL | Differential - Input:Output | Divider/Multiplier | Product | Count | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CY29430FLQXI Infineon Technologies | 19 |
| Datasheet | Surface Mount | 16-UFQFN Exposed Pad | 16-QFN (3x3) | CY29430 | - | 980 | - | 2.1GHz | - | - | Infineon Technologies | Yes | Tray | - | - | Active | - | Details | -40°C ~ 105°C | Tray | CY2943x | 0.117 L x 0.117 W (3.00mm x 3.00mm) | VCXO | - | 1.71V ~ 3.63V | - | - | CML, HCSL, LVDS, LVPECL | Enable/Disable | Crystal | 106mA | Blank (User Must Program) | 15 MHz ~ 2.1 GHz | - | 1 | - | - | - | 1:1 | Yes | No/No | Yes/No | VCXO | - | 0.024 (0.60mm) | - | ||
![]() CWX815-004.0M Infineon | In Stock | - | Datasheet | Surface Mount | - | - | - | - | - | - | - | MOXIE INDUCTOR CORPORATION | - | - | - | - | - | - | - | - | Y | - | - | - | 15.87mm x 7.62mm | - | Inductance: 330uH | - | - | - | - | - | - | - | - | - | IDC: 1.0A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EVALIM69D130SBV02TOBO1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY2XF24LXI702T Infineon | 6389 |
| Datasheet | - | - | - | - | IP67 | - | - | - | - | Gold | Infineon Technologies | - | Bulk | -40 - 90 | -25 - 80 | Obsolete | 4 | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CY2XF24LXI625T Infineon | In Stock | - | Datasheet | Surface Mount | 6-CLCC | 6-CLCC (5x3.2) | CY2XF24 | - | - | - | - | - | - | Infineon Technologies | - | Tape & Reel (TR) | - | - | Obsolete | - | - | -40°C ~ 85°C | - | - | - | Oscillator, Crystal | - | 2.375V ~ 3.465V | 78.125MHz ~ 625MHz | - | - | - | - | - | - | - | - | - | - | 150 mA | - | - | - | - | - | - | - | - | - |