- Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Number of Phases
- Surface Mount
- Applications
Attribute column
Manufacturer
Infineon Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Surface Mount | Number of pins | Diode Element Material | Number of Terminals | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Ihs Manufacturer | Kind of connector | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Rated voltage | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Profile | Diode Capacitance-Max | Saturation Current | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD400C25C Infineon Technologies AG | In Stock | - | - | - | YES | - | SILICON | 2 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | O-CEDB-N2 | ROUND | DISK BUTTON | Active | - | - | Yes | - | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | - | 8541.10.00.80 | END | NO LEAD | 260 | compliant | - | 40 | - | - | O-CEDB-N2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 800 A | 1 | 2500 V | DO-200AA | 8640 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SSIK3825 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.3 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 160 A | 1 | 400 V | - | 4000 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SD153N08S10MSV Infineon Technologies AG | In Stock | - | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | Yes | - | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | - | 40 | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 800 V | DO-205AC | 4480 A | - | - | - | 1 µs | - | - | - | - | - | - | ||
![]() SD153N10S10MSV Infineon Technologies AG | In Stock | - | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | Yes | - | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | - | 40 | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1000 V | DO-205AC | 4480 A | - | - | - | 1 µs | - | - | - | - | - | - | ||
![]() SD153R12S15P Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.6 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 1200 V | - | 3800 A | - | - | - | 1.5 µs | - | - | - | - | - | - | ||
![]() D648S08 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSIF3983 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.32 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 89 A | 1 | 1500 V | - | 1000 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS70-07 Infineon Technologies AG | 2349 | - | - | - | YES | - | SILICON | 4 | - | - | - | - | - | 1 V | - | INFINEON TECHNOLOGIES AG | - | 1 | 2 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | SOT-143 | 0.25 W | Yes | - | - | - | - | e3 | Yes | EAR99 | Tin (Sn) | GENERAL PURPOSE | TR, 7 INCH: 3000 | 8541.10.00.70 | DUAL | GULL WING | 260 | compliant | - | 30 | 4 | AEC-Q101 | R-PDSO-G4 | Not Qualified | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 0.07 A | 1 | 70 V | - | 0.1 A | 0.1 µA | - | 70 V | - | 50 V | - | 2 pF | - | - | - | ||
![]() SD150N08MSV Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.5 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 150 A | 1 | 800 V | - | 3600 A | - | - | - | - | - | - | - | - | - | - | ||
![]() D849N2800 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 400U120 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | SILICON | 1 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | METAL | DO-9, 1 PIN | ROUND | POST/STUD MOUNT | Active | - | - | Yes | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | - | 40 | - | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 400 A | 1 | 1200 V | DO-205AB | 8640 A | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS3005B-02V Infineon Technologies AG | 2976 | - | Datasheet | gold-plated | YES | 84 | SILICON | 2 | 1 | socket | 2x42 | 2.54mm | THT | 0.25 V | 6.94 g | INFINEON TECHNOLOGIES AG | female | - | - | 150 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | SC-79 | - | Yes | 2.54mm | straight | pin strips | -40...163°C | e3 | Yes | EAR99 | Matte Tin (Sn) | - | - | 8541.10.00.70 | DUAL | FLAT | NOT SPECIFIED | compliant | 1.5A | NOT SPECIFIED | 2 | - | R-PDSO-F2 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 0.5 A | 1 | 30 V | - | 5 A | - | 60V | - | - | - | beryllium copper | - | 1 | 0.75µm | UL94V-0 | ||
![]() D658S14 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 303U80 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | SILICON | 1 | - | - | - | - | - | 1.6 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 200 °C | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | UPPER | UNSPECIFIED | 260 | unknown | - | 40 | - | - | O-CUPM-X1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 330 A | 1 | 800 V | DO-205AB | 8640 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 150HF140 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.53 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | CATHODE | 150 A | 1 | 1400 V | - | 2900 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SSIG3860 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | - | - | - | - | - | - | - | 1.22 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 180 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | - | SINGLE | RECTIFIER DIODE | - | 109 A | 1 | 1100 V | - | 1100 A | - | - | - | - | - | - | - | - | - | - | ||
![]() 71HA140 Infineon Technologies AG | In Stock | - | Datasheet | - | NO | - | SILICON | 1 | - | - | - | - | - | 1.35 V | - | INFINEON TECHNOLOGIES AG | - | - | 1 | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | - | No | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | SOLDER LUG | 260 | unknown | - | 40 | - | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | CATHODE | 70 A | 1 | 1400 V | DO-203AB | 1250 A | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC23D120E6 Infineon Technologies AG | In Stock | - | Datasheet | - | YES | - | SILICON | 1 | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 150 °C | -55 °C | UNSPECIFIED | R-XUUC-N1 | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | Yes | - | - | - | - | - | No | EAR99 | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | 1 | - | R-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | 25 A | 1 | 1200 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKD04N60LV Infineon Technologies AG | 4916 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D448N600 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |