- Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Number of Phases
- Surface Mount
- Applications
Attribute column
Manufacturer
Infineon Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Transistor Element Material | Forward Voltage-Max (VF) | Ihs Manufacturer | Number of Elements | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Diode Type | Operating Mode | Case Connection | Output Current-Max | Transistor Application | Halogen Free | Polarity/Channel Type | Collector Emitter Voltage (VCEO) | Number of Phases | Max Collector Current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Drain Current-Max (Abs) (ID) | Non-rep Pk Forward Current-Max | Drain-source On Resistance-Max | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | FET Technology | Turn On Time | Collector Current-Max (IC) | Turn Off Time-Nom (toff) | Collector-Emitter Voltage-Max | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 305U220 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | 4 V | INFINEON TECHNOLOGIES AG | 1 | - | 200 °C | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | unknown | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 300 A | - | - | - | - | 1 | - | 2200 V | DO-205AB | - | 6250 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45LFR140 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | ANODE | 150 A | - | - | - | - | 1 | - | 1400 V | - | - | 3140 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD153R14S15P Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 1.6 V | INFINEON TECHNOLOGIES AG | 1 | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 150 A | - | - | - | - | 1 | - | 1400 V | - | - | 3800 A | - | - | - | - | - | - | - | - | 1.5 µs | - | - | ||
![]() SIDC07D60E6 Infineon Technologies AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | 150 °C | -55 °C | UNSPECIFIED | 2.65 X 2.65 MM, DIE-1 | SQUARE | UNCASED CHIP | Obsolete | DIE | Yes | - | No | - | - | - | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 1 | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 15 A | - | - | - | - | 1 | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD153N02S15PV Infineon Technologies AG | In Stock | - | - | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 150 A | - | - | - | - | 1 | - | 200 V | - | - | 3770 A | - | - | - | - | - | - | - | - | 1.5 µs | - | - | ||
![]() SSIK3825 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 1.3 V | INFINEON TECHNOLOGIES AG | 1 | - | 180 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 160 A | - | - | - | - | 1 | - | 400 V | - | - | 4000 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD153N08S10MSV Infineon Technologies AG | In Stock | - | - | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 150 A | - | - | - | - | 1 | - | 800 V | DO-205AC | - | 4480 A | - | - | - | - | - | - | - | - | 1 µs | - | - | ||
![]() SD153N10S10MSV Infineon Technologies AG | In Stock | - | - | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | HIGH VOLTAGE HIGH POWER FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 150 A | - | - | - | - | 1 | - | 1000 V | DO-205AC | - | 4480 A | - | - | - | - | - | - | - | - | 1 µs | - | - | ||
![]() SD153R12S15P Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 1.6 V | INFINEON TECHNOLOGIES AG | 1 | - | - | - | - | - | - | - | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | unknown | - | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 150 A | - | - | - | - | 1 | - | 1200 V | - | - | 3800 A | - | - | - | - | - | - | - | - | 1.5 µs | - | - | ||
![]() D648S08 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSIF3983 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 1.32 V | INFINEON TECHNOLOGIES AG | 1 | - | 180 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 89 A | - | - | - | - | 1 | - | 1500 V | - | - | 1000 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC23D120E Infineon Technologies AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | - | - | - | INFINEON TECHNOLOGIES AG | 1 | - | 150 °C | - | UNSPECIFIED | DIE | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | - | - | - | - | - | - | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | - | compliant | - | - | R-XUUC-N | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 25 A | - | - | - | - | 1 | - | 1200 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC06D60F6 Infineon Technologies AG | In Stock | - | Datasheet | - | - | YES | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | 150 °C | -40 °C | UNSPECIFIED | DIE-1 | SQUARE | UNCASED CHIP | Obsolete | DIE | Yes | - | Yes | - | - | - | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | not_compliant | NOT SPECIFIED | 1 | S-XUUC-N1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | - | 15 A | - | - | - | - | 1 | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | 0.087 µs | - | - | ||
![]() SSIK24135 Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | - | - | - | 1.65 V | INFINEON TECHNOLOGIES AG | 1 | - | 160 °C | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | SINGLE | RECTIFIER DIODE | - | - | 190 A | - | - | - | - | 1 | - | 2500 V | - | - | 1800 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRD3913M Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | NOT SPECIFIED | - | O-MUPM-D1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 30 A | - | - | - | - | 1 | - | 400 V | DO-203AB | - | 300 A | - | - | - | - | - | - | - | - | 0.35 µs | - | - | ||
![]() SD153N06S10PV Infineon Technologies AG | In Stock | - | - | - | - | NO | - | SILICON | 1 | - | - | INFINEON TECHNOLOGIES AG | 1 | - | - | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | Yes | - | - | - | - | - | EAR99 | - | - | FAST RECOVERY | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | compliant | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 150 A | - | - | - | - | 1 | - | 600 V | - | - | 3770 A | - | - | - | - | - | - | - | - | 1 µs | - | - | ||
![]() R23DG4A Infineon Technologies AG | In Stock | - | Datasheet | - | - | NO | - | SILICON | 1 | - | 1.13 V | INFINEON TECHNOLOGIES AG | 1 | - | 200 °C | - | METAL | - | ROUND | POST/STUD MOUNT | Obsolete | - | No | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | HIGH CURRENT CABLE | 260 | unknown | 40 | - | O-MUPM-H1 | Not Qualified | SINGLE | RECTIFIER DIODE | - | CATHODE | 350 A | - | - | - | - | 1 | - | 400 V | DO-205AB | - | 9000 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DF160R12W2H3FB11BOMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Screw | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Discontinued | 1 (Unlimited) | - | EAR99 | 150°C | -40°C | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | Not Halogen Free | - | 1.2kV | - | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() F475R07W2H3B51BOMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | - | - | 4 | -40°C | - | - | - | - | - | - | - | - | - | 2014 | yes | Discontinued | 1 (Unlimited) | 28 | - | - | - | - | UL APPROVED | - | UPPER | UNSPECIFIED | - | - | - | - | R-XUFM-X28 | - | COMPLEX | - | - | ISOLATED | - | POWER CONTROL | Not Halogen Free | N-CHANNEL | - | - | - | - | - | - | - | - | - | - | - | 45 ns | 75A | 300 ns | 650V | - | ROHS3 Compliant | Contains Lead | ||
![]() DDB2U50N08W1RB23BOMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 2011 | - | Discontinued | 1 (Unlimited) | 9 | - | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | R-XUFM-X9 | - | COMPLEX | - | ENHANCEMENT MODE | ISOLATED | - | SWITCHING | - | N-CHANNEL | - | - | - | - | - | 60A | - | 0.2Ohm | 100A | 600V | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | ROHS3 Compliant | - |