- Configuration
- ECCN Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Diode Type
- Output Current-Max
- Number of Elements
- Rep Pk Reverse Voltage-Max
- Number of Phases
- Surface Mount
- Applications
Attribute column
Manufacturer
Infineon Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Transistor Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Element Configuration | Diode Type | Case Connection | Output Current-Max | Transistor Application | Halogen Free | Polarity/Channel Type | Collector Emitter Voltage (VCEO) | Number of Phases | Max Collector Current | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Turn On Time | Collector Current-Max (IC) | Turn Off Time-Nom (toff) | Collector-Emitter Voltage-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DF75R12W1H4FB11BOMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 2013 | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FS3L30R07W2H3FB11BPSA1 Infineon Technologies | In Stock | - | Datasheet | - | Screw | - | 31 | - | - | - | 12 | - | - | 2014 | Discontinued | 1 (Unlimited) | 32 | EAR99 | 150°C | -40°C | - | UL APPROVED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | R-XUFM-X32 | COMPLEX | - | - | ISOLATED | - | POWER CONTROL | Not Halogen Free | N-CHANNEL | 650V | - | 45A | - | - | - | - | 88 ns | - | 350 ns | - | ROHS3 Compliant | Contains Lead | ||
![]() DF80R12W2H3FB11BOMA1 Infineon Technologies | In Stock | - | Datasheet | - | Screw | - | 13 | - | - | - | - | - | - | 2013 | Discontinued | 1 (Unlimited) | - | EAR99 | 150°C | -40°C | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | Dual | - | - | - | - | Not Halogen Free | - | 1.2kV | - | 50A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FS3L50R07W2H3FB11BOMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | NO | - | - | - | SILICON | 12 | - | - | 2015 | Discontinued | 1 (Unlimited) | 32 | - | - | - | - | UL APPROVED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | R-XUFM-X32 | COMPLEX | - | - | ISOLATED | - | POWER CONTROL | Not Halogen Free | N-CHANNEL | - | - | - | - | - | - | - | 84 ns | 75A | 346 ns | 650V | ROHS3 Compliant | Contains Lead | ||
![]() F43L50R07W2H3FB11BPSA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DDB6U104N16RRB37BOSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD104N18K Infineon Technologies AG | 1000 | - | Datasheet | - | - | NO | - | SILICON | 3 | - | 2 | 150°C | -40°C | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-XUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | 104A | - | - | - | - | 1 | - | 1800V | 2500A | 1.4V | 20000μA | - | - | - | - | RoHS Compliant | - | ||
![]() DD170N16S Infineon Technologies AG | 100 |
| Datasheet | - | - | NO | - | SILICON | 3 | - | 2 | 125°C | -40°C | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-XUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | RECTIFIER DIODE | ISOLATED | 165A | - | - | - | - | 1 | - | 1600V | 5500A | 1.4V | 9000μA | - | - | - | - | RoHS Compliant | - |