- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Current - Output | Case Connection | Operating Temperature - Junction | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1050N16TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AB, B-PUK | - | - | - | - | - | - | Bulk | 2009 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 60mA @ 1600V | - | 1V @ 1000A | - | - | -40°C~180°C | - | - | 1600V | 1050A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D450S20TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AA, A-PUK | YES | - | SILICON | 1 | 180°C | - | Bulk | 2010 | - | - | Obsolete | Not Applicable | 2 | - | - | FAST RECOVERY | - | - | END | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-CEDB-N2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 10mA @ 2000V | - | 2.25V @ 1200A | - | - | -25°C~180°C | 443A | - | 2000V | 443A | - | - | 1 | 6.2μs | - | 2000V | - | 4600A | - | - | 10000μA | - | RoHS Compliant | - | ||
![]() D970N04TXPSA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | DO-200AA, A-PUK | - | - | - | - | - | - | Bulk | 2010 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 400V | - | 970mV @ 750A | - | - | -40°C~180°C | - | - | 400V | 970A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ1070N26K Infineon | 5000 | - | Datasheet | - | - | - | - | NO | 107 | SILICON | 1 | 150°C | -40°C | - | - | - | - | - | - | 2 | EAR99 | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | 2 | R-XUFM-X2 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | 1.7kA | ISOLATED | - | - | Not Halogen Free | - | - | - | - | 1 | - | 2.6kV | - | - | 35000A | 2.6kV | 1.52V | 150000μA | 35kA | Non-RoHS Compliant | Lead Free | ||
![]() SIDC26D60C6 Infineon Technologies | 40 |
| Datasheet | - | Surface Mount | Surface Mount | Die | - | - | SILICON | 1 | 175°C | - | Bulk | 2006 | - | e0 | Discontinued | 1 (Unlimited) | 1 | EAR99 | TIN LEAD | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | 1 | R-XUUC-N1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 100A | 1.9V @ 100A | - | - | -40°C~175°C | - | - | - | 100A DC | 600V | 100A | 1 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() D8320N02TVFXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AD | YES | - | SILICON | 1 | 150°C | - | Bulk | 2008 | - | - | Obsolete | Not Applicable | 2 | - | - | GENERAL PURPOSE | - | - | END | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-CEDB-N2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 200V | - | 795mV @ 4000A | - | - | -25°C~150°C | 8320A | - | 200V | 8320A | - | - | 1 | - | - | 200V | - | 95000A | - | - | 100000μA | - | RoHS Compliant | - | ||
![]() D650N08TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AA, A-PUK | YES | - | SILICON | 1 | 180°C | - | Bulk | 2010 | - | - | Obsolete | Not Applicable | 2 | - | - | GENERAL PURPOSE | - | - | END | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-CEDB-N2 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 800V | - | 950mV @ 450A | - | - | -40°C~180°C | 650A | - | 800V | 650A | - | - | 1 | - | - | 800V | - | 5100A | - | - | 20000μA | - | RoHS Compliant | - | ||
![]() D471N80TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AB, B-PUK | - | - | - | - | - | - | Bulk | 2014 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 8000V | - | 3.2V @ 1200A | - | - | -40°C~160°C | - | - | 8000V | 760A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D121N12BXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | - | - | - | - | Bulk | 1998 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1200V | - | - | - | - | -40°C~180°C | - | - | 1200V | 230A | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SIDC02D60C8X7SA2 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.95V @ 6A | - | - | -40°C~175°C | - | - | 600V | 6A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() GATELEAD28134XPSA1 Infineon Technologies | 15 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDC08S120EX7SA1 Infineon Technologies | In Stock | - | - | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | CoolSiC™+ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 1200V | - | 1.8V @ 7.5A | - | - | -55°C~175°C | - | - | 1200V | 7.5A DC | - | - | - | 0ns | - | - | 380pF @ 1V 1MHz | - | - | - | - | - | - | - | ||
![]() IDY15S120XKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-247-3 Variant | NO | - | - | 2 | 150°C | - | Tube | 2011 | CoolSiC™+ | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | - | - | - | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 1200V | - | 1.8V @ 10A | - | CATHODE | -55°C~150°C | 7.5A | - | 1200V | 7.5A DC | - | - | 1 | 0ns | - | 1200V | 375pF @ 1V 1MHz | 39A | - | - | - | - | - | - | ||
![]() IDY10S120XKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-247-3 Variant | NO | - | - | 2 | 150°C | - | Tube | 2011 | CoolSiC™+ | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | SINGLE | - | - | - | - | 3 | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 1200V | - | 1.8V @ 10A | - | CATHODE | -55°C~175°C | 5A | - | 1200V | 5A DC | - | - | 1 | 0ns | - | 1200V | 250pF @ 1V 1MHz | 29A | - | - | - | - | - | - | ||
![]() DZ600N14KHQSA2 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 1400V | - | 1.4V @ 2200A | - | - | 150°C Max | - | - | 1400V | 735A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC09D60F6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.6V @ 30A | - | - | -40°C~175°C | - | - | 600V | 30A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC03D60F6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.6V @ 6A | - | - | -40°C~175°C | - | - | 600V | 6A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC06D60F6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.6V @ 15A | - | - | -40°C~175°C | - | - | 600V | 15A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC06D60E6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.25V @ 10A | - | - | -55°C~150°C | - | - | 600V | 10A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC06D60E6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | - | - | - | - | - | - | Bulk | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.25V @ 10A | - | - | -55°C~150°C | - | - | 600V | 10A DC | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |