- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Reverse Recovery Time-Max | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIDC09D60E6X1SA3 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.7V @ 20A | - | -55°C~150°C | - | - | 600V | 20A DC | - | 150ns | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC14D60E6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.25V @ 30A | - | -55°C~150°C | - | - | 600V | 30A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC04D60F6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 9A | - | -40°C~175°C | - | - | 600V | 9A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC07D60F6X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 22.5A | - | -40°C~175°C | - | - | 600V | 22.5A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC14D60F6X1SA4 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 45A | - | -40°C~175°C | - | - | 600V | 45A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC07D60F6X1SA5 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 22.5A | - | -40°C~175°C | - | - | 600V | 22.5A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC06D60F6X1SA2 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 15A | - | -40°C~175°C | - | - | 600V | 15A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SIDC04D60F6X1SA2 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | - | Bulk | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 1.6V @ 9A | - | -40°C~175°C | - | - | 600V | 9A DC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D770N20T Infineon | In Stock | - | Datasheet | - | - | - | YES | SILICON | 1 | 180°C | - | - | - | yes | - | - | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | O-CEDB-N2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 770A | Halogen Free | - | - | 1 | - | 2kV | 2000V | - | 6000A | 1.76V | - | 6kA | - | RoHS Compliant | Lead Free | ||
![]() D690S22T Infineon | In Stock | - | Datasheet | - | - | - | YES | SILICON | 1 | 150°C | -40°C | - | - | - | - | - | 2 | - | - | FAST RECOVERY | - | END | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | O-CEDB-N2 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 690A | Halogen Free | - | - | 1 | - | 2.2kV | 2200V | - | 11500A | 2.7V | 25000μA | 11.5kA | 9μs | Non-RoHS Compliant | Lead Free | ||
![]() D970N08T Infineon | In Stock | - | Datasheet | - | - | - | YES | SILICON | 1 | - | - | - | - | - | - | - | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | NOT SPECIFIED | - | O-CEDB-N2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 970A | Halogen Free | - | - | 1 | - | 800V | - | - | 8800A | - | - | 8.8kA | - | RoHS Compliant | Lead Free | ||
![]() IDT06S60CHKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | NO | SILICON CARBIDE | 1 | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | GENERAL PURPOSE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 6A | - | - | - | 1 | - | - | 600V | TO-220AC | 49A | - | - | - | - | - | - | ||
![]() GLPB3460G1K1457XPSA1 Infineon Technologies | 44 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 17DN02S01EVOPRXPSA1 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND171N08KHPSA1 Infineon Technologies | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 800V | 1.26V @ 500A | - | 150°C Max | - | - | 800V | 171A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND260N08KHPSA1 Infineon Technologies | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 800V | 1.32V @ 800A | - | 150°C Max | - | - | 800V | 260A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZ800N18KS05HPSA1 Infineon Technologies | In Stock | - | - | - | Chassis Mount | Module | - | - | - | - | - | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDD15E60BUMA1 Infineon Technologies | 11857 |
| Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | 2V @ 15A | - | -40°C~175°C | - | - | 600V | 29.2A DC | - | 87ns | - | - | - | - | - | - | - | - | - | - | ||
![]() D170S25BS1XPSA1 Infineon Technologies | In Stock | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5mA @ 2500V | 2.3V @ 800A | - | 140°C Max | - | - | 2500V | 255A | - | 4μs | - | - | - | - | - | - | - | - | - | - | ||
![]() IDP45E60XKSA2 Infineon Technologies | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |