- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Manufacturer Package Identifier | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Reverse Voltage (DC) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS3010S02LRHE6327XTSA1 Infineon Technologies | 2048 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 150°C | -55°C | - | - | - | - | - | BOTTOM | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | BAS3010 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 30V | - | 650mV @ 1A | - | 1A | -55°C~150°C | - | 1A | Halogen Free | - | - | - | - | - | - | - | 300μA | 30V | - | - | 15pF @ 5V 1MHz | - | - | - | - | - | - | - | 340μm | 1mm | 600μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54E6327HTSA1 Infineon Technologies | 47322 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 30V | - | DUAL | GULL WING | - | 200mA | - | BAT54 | - | AEC-Q101 | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 200mA | 800mV @ 100mA | - | 200mA | 150°C Max | - | - | Not Halogen Free | - | 200mA DC | 800mV | - | - | - | 5ns | - | 30V | - | - | 10pF @ 1V 1MHz | 600mA | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDH04G65C5XKSA2 Infineon Technologies | 250 |
| Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | - | 1 | 175°C | 48W | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 650V | - | 1.7V @ 4A | CATHODE | 4A | -55°C~175°C | - | 4A | - | - | 4A DC | - | 650V | 4A | 1 | 0 s | - | - | - | - | 130pF @ 1V 1MHz | - | - | 70μA | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDB15E60ATMA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | - | 1 | - | 83.3W | Tape & Reel (TR) | 2005 | - | e3 | no | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | - | - | 8541.10.00.80 | - | - | - | GULL WING | - | - | - | - | 3 | - | R-PSSO-G2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 2V @ 15A | - | 29.2A | -40°C~175°C | - | - | Halogen Free | - | 29.2A DC | 2V | - | - | 1 | 87 ns | 50μA | 600V | - | - | - | 60A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() BAS3005B02VH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | BAS3005 | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 30V | - | 620mV @ 500mA | - | 500mA | -55°C~125°C | - | - | Halogen Free | - | 500mA DC | 620mV | - | - | - | - | - | 30V | - | - | 10pF @ 5V 1MHz | 5A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT6402VH6327XTSA1 Infineon Technologies | 2690 | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | SILICON | - | 1 | - | 0.25W | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | AEC-Q101 | R-PDSO-F2 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2μA @ 30V | - | 750mV @ 100mA | - | 250mA | 150°C Max | - | 0.12A | Halogen Free | - | 250mA DC | - | 40V | 250mA | - | 5 ns | - | 40V | - | - | 6pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH06G65C6XKSA1 Infineon Technologies | 136 | - | Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 1 | 175°C | 54W | Tube | 2017 | - | e3 | - | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | PD-CASE | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 20μA @ 420V | - | 1.35V @ 6A | CATHODE | 16A | -55°C~175°C | - | - | - | 650V | 16A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 302pF @ 1V 1MHz | - | - | 20μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SMBD914E6327HTSA1 Infineon Technologies | 237144 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | 2002 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 75V | - | DUAL | GULL WING | - | 250mA | - | SMBD914 | 3 | AEC-Q101 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 75V | - | 1.25V @ 150mA | - | 250mA | 150°C Max | - | 0.25A | Not Halogen Free | - | 250mA DC | 1.25V | 100V | 250mA | - | 4 ns | - | 100V | - | - | 2pF @ 0V 1MHz | 4.5A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDH08SG60CXKSA2 Infineon Technologies | 500 |
| Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | - | 1 | - | - | Tube | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 600V | - | 2.1V @ 8A | CATHODE | 8A | -55°C~175°C | 42A | 8A | - | - | 8A DC | 2.1V | 600V | 8A | 1 | 0ns | 70μA | 600V | - | - | 240pF @ 1V 1MHz | 42A | - | - | 42A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDH06G65C5XKSA2 Infineon Technologies | 997 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | 62W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 110μA @ 650V | - | 1.7V @ 6A | CATHODE | 6A | -55°C~175°C | 54A | 6A | Halogen Free | - | 6A DC | 1.7V | - | - | 1 | 0ns | - | 650V | - | - | 190pF @ 1V 1MHz | 54A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDP45E60XKSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | - | 1 | - | 187W | Tube | 2009 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | 2V @ 45A | CATHODE | 71A | -55°C~175°C | - | - | Halogen Free | - | 71A DC | 2V | 600V | 71A | 1 | 140 ns | 50μA | 600V | - | - | - | 162A | - | - | 162A | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDH03G65C5XKSA2 Infineon Technologies | 26800 |
| Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 1 | 175°C | 42W | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 650V | - | 1.7V @ 3A | CATHODE | - | -55°C~175°C | - | 3A | - | 650V | 3A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 100pF @ 1V 1MHz | - | 178A | 50μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDW40G65C5XKSA1 Infineon Technologies | 219 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | 38.000013g | - | - | 1 | - | - | Tube | - | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | 183W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 220μA @ 650V | - | 1.7V @ 40A | CATHODE | 40A | -55°C~175°C | - | - | - | - | 40A DC | 1.5V | 650V | 40A | 1 | 0 s | 220μA | 650V | - | - | 1140pF @ 1V 1MHz | 182A | - | - | 182A | - | - | 650V | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS21E6433HTMA1 Infineon Technologies | 15 |
| Datasheet | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | 1 | - | - | Tape & Reel (TR) | - | - | - | yes | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.70 | 200V | - | DUAL | GULL WING | NOT SPECIFIED | 250mA | NOT SPECIFIED | BAS21 | 3 | - | - | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 200V | 250mA | 1.25V @ 200mA | - | 625mA | 150°C Max | - | - | - | - | 250mA DC | - | 200V | 250mA | - | 50 ns | - | 200V | - | - | 5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH16G65C5XKSA2 Infineon Technologies | 46 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | PG-TO220-2 | 1 | - | - | Tube | 2009 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | 129W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | - | 1.7V @ 16A | CATHODE | 16A | -55°C~175°C | 124A | - | Halogen Free | - | 16A DC | 1.7V | - | - | 1 | 0ns | 200μA | 650V | - | - | 470pF @ 1V 1MHz | 124A | - | - | 124A | - | 175°C | - | 19.65mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDW20G65C5XKSA1 Infineon Technologies | 1 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | - | - | - | - | Tube | 2013 | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | 175°C | -55°C | - | - | - | - | 112W | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 210μA @ 650V | - | 1.7V @ 20A | - | 20A | -55°C~175°C | 103A | - | - | - | 20A DC | 1.7V | - | - | - | 0ns | - | 650V | - | - | 590pF @ 1V 1MHz | 103A | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDV15E65D2XKSA1 Infineon Technologies | 24 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | 2.299997g | - | - | 1 | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | EAR99 | Tin (Sn) | 175°C | -40°C | - | - | 8541.10.00.80 | - | 92W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | 2.2V @ 15A | - | 15A | -40°C~175°C | 100A | - | Halogen Free | - | - | 1.6V | 650V | 15A | - | 30 ns | 4mA | 650V | - | - | - | 100A | - | - | 100A | 51 ns | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IDH10G65C5XKSA2 Infineon Technologies | 14189 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | 89W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 650V | - | 1.7V @ 10A | CATHODE | 10A | -55°C~175°C | 82A | - | Halogen Free | - | 10A DC | 1.7V | - | - | 1 | 0ns | - | 650V | - | - | 300pF @ 1V 1MHz | 82A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH08G65C6XKSA1 Infineon Technologies | 500 | - | Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | 1 | 175°C | 63W | Tube | 2017 | - | e3 | - | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | PD-CASE | - | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 27μA @ 420V | - | 1.35V @ 8A | CATHODE | - | -55°C~175°C | - | - | - | 650V | 20A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 401pF @ 1V 1MHz | - | 37A | 27μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDW16G65C5XKSA1 Infineon Technologies | 236 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | - | 8541.10.00.80 | - | 94W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 650V | - | 1.7V @ 16A | CATHODE | 16A | -55°C~175°C | 95A | - | - | - | 16A DC | - | - | - | 1 | 0ns | 200μA | 650V | - | - | 470pF @ 1V 1MHz | 95A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |