- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Current - Max | Average Rectified Current | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Test Voltage | Reverse Recovery Time (trr) | Resistance @ If, F | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDV03S60C Infineon | 1832 |
| Datasheet | - | Through Hole | Through Hole | TO-220-2 Full Pack | - | 2 | PG-TO220-2-22 | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | Compliant | - | - | - | - | - | - | thinQ!™ | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30 µA @ 600 V | - | 1.9 V @ 3 A | - | 3 A | - | -55°C ~ 175°C | - | - | - | 600 V | 3A (DC) | - | 1.9 V | 600 V | - | 3 A | - | - | 0 s | 30 µA | 600 V | - | - | 90pF @ 1V, 1MHz | - | 16 A | - | - | - | 16 A | - | - | - | - | 0 ns | - | - | - | - | No | No SVHC | - | - | ||
![]() BAR90-02LRHE6327 Infineon | 6327 | - | Datasheet | - | - | - | - | YES | - | - | - | - | - | - | 0.87 V | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | BAR90-02LRH-E6327 | - | - | - | 1 | - | 1 | - | 125 °C | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | Rectifier Diodes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDK04G65C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | - | Discontinued | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 670μA @ 650V | - | 1.8V @ 4A | - | - | - | -55°C~175°C | - | - | Halogen Free | - | 4A DC | - | - | 650V | - | 4A | - | - | 0ns | 670μA | 650V | - | - | 130pF @ 1V 1MHz | - | 38A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D711N60TXPSA1 Infineon Technologies | In Stock | - | Datasheet | 36 Weeks | Screw | Chassis Mount | DO-200AB, B-PUK | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 6000V | - | 1.9V @ 1200A | - | 1.05kA | - | -40°C~160°C | 12.5kA | 1050A | Halogen Free | 6000V | 1070A | - | - | - | - | - | - | 1 | - | 50mA | 6kV | - | - | - | - | 10.5kA | - | 6kV | - | 10.5kA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SIDC14D120H8X1SA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Die | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | - | no | Active | 1 (Unlimited) | 1 | EAR99 | - | - | - | GENERAL PURPOSE | 8541.10.00.40 | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | 2 | - | S-XUUC-N1 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20μA @ 1200V | - | 1.97V @ 25A | - | - | - | -40°C~175°C | - | 25A | Halogen Free | 1200V | 25A DC | 1.2kV | - | - | - | - | - | 1 | - | - | - | 1200V | - | - | 1.2kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D2200N24TVFPRXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | DO-200AC, K-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Discontinued | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 2400V | - | 1.2V @ 2000A | - | - | - | -40°C~160°C | - | - | - | 2400V | 2200A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2601N90TXPSA1 Infineon Technologies | 890 |
| Datasheet | 36 Weeks | Screw | Chassis Mount | DO-200AE | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | 8541.10.00.80 | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 9000V | - | - | - | 3.07kA | - | -40°C~160°C | 52kA | 3070A | Halogen Free | 9000V | 3040A | - | - | - | - | - | - | 1 | - | 100mA | 9kV | - | - | - | - | 52kA | - | 9kV | - | 50kA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BGX50AE6327XT Infineon | In Stock | - | Datasheet | - | - | - | SOT-143-4 | YES | - | - | SILICON | 4 | Infineon Technologies | 12000 | - | 140 mA | INFINEON TECHNOLOGIES AG | 100 uA | Infineon | BGX50AE6327XT | + 150 C | - | - 65 C | - | SMD/SMT | 1 | - | 150 °C | - | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | BGX 50A E6327 SP000011092 BGX50AE6327HTSA1 | End Of Life | - | 210 mW | 70 V | 0.21 W | - | AEC-Q101 | 40 | 5.58 | Details | - | 0.005744 oz | - | - | MouseReel | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | - | - | - | DUAL | GULL WING | 260 | unknown | - | - | - | SMD/SMT | R-PDSO-G4 | Not Qualified | - | Quad | - | - | BRIDGE RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | - | 0.14 A | - | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 6 ns | - | - | - | - | - | Switching Diodes | 1.3 V | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() D471N90TXPSA1 Infineon Technologies | 903 |
| Datasheet | 36 Weeks | Screw | Chassis Mount | DO-200AB, B-PUK | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | Not Applicable | - | - | - | 160°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 9000V | - | 3.2V @ 1200A | - | 760A | - | -40°C~160°C | 11kA | - | Halogen Free | 9000V | - | - | - | - | - | - | - | - | - | 50mA | 9kV | - | - | - | - | 11kA | - | 4.5kV | - | 10kA | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() IDP04E120XK Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS4002S-02LRHE6327 Infineon | 9957 |
| Datasheet | - | - | Surface Mount | SOD-882 | YES | - | PG-TSLP-2-17 | - | - | - | - | 0.25 V | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | BAS4002S-02LRH-E6327 | - | Infineon Technologies | - | 1 | - | 1 | - | 150 °C | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | Active | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | - | SCHOTTKY | - | - | - | unknown | - | - | - | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 µA @ 40 V | - | 550 mV @ 200 mA | - | - | - | 150°C | - | 0.2 A | - | 40 V | 200mA | - | - | - | - | - | - | - | - | - | - | 40 V | - | 7pF @ 5V, 1MHz | - | - | 2 A | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40B5000 Infineon Technologies | 90044 |
| Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | PG-SOT23 | SILICON | 3 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | BAS40B5000 | - | Infineon Technologies | - | - | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | - | 0.25 W | Active | - | - | 5.56 | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | - | unknown | - | - | 3 | - | R-PDSO-G3 | COMMERCIAL | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 1 μA @ 30 V | - | 1 V @ 40 mA | - | - | - | 150°C | - | 0.12 A | - | 40 V | 120mA | - | - | - | - | - | - | - | - | - | - | 40 V | - | 3pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT2402ELSE6327XTSA1 Infineon Technologies | 29624 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5μA @ 1V | - | 410mV @ 10mA | - | - | - | -55°C~150°C | - | - | - | - | 110mA DC | - | - | 4V | - | 110mA | - | - | - | - | - | - | - | 230pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDP10S30 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | CoolSiC™+ | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | 8541.10.00.80 | - | 300V | 65W | - | - | - | NOT APPLICABLE | - | 10A | NOT APPLICABLE | 3 | - | R-PSFM-T3 | Not Qualified | Standard | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 300V | 10A | 1.7V @ 10A | CATHODE | - | 200μA | -55°C~175°C | 36A | - | - | - | 10A DC | - | - | 300V | - | 10A | - | 1 | 0 s | - | - | - | TO-220AB | 600pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SIDC05D60C8X1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | 8541.10.00.40 | - | - | - | - | UPPER | NO LEAD | - | - | - | - | - | - | R-XUUC-N1 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.95V @ 15A | - | - | - | -40°C~175°C | - | 15A | - | 600V | 15A DC | - | - | - | - | - | - | 1 | - | - | - | 600V | - | - | - | - | - | - | 27μA | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAS70B5000 Infineon Technologies | 81039 |
| Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | PG-SOT23-3-3 | SILICON | 3 | - | - | - | - | ROCHESTER ELECTRONICS INC | - | Rochester Electronics LLC | BAS70B5000 | - | Infineon Technologies | - | - | - | 1 | - | - | - | Bulk | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | - | - | 0.25 W | Active | - | - | 5.56 | - | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | SCHOTTKY | DUAL | GULL WING | - | unknown | - | - | 3 | - | R-PDSO-G3 | COMMERCIAL | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 0.1 μA @ 50 V | - | 1 V @ 15 mA | - | - | - | 150°C | - | 0.07 A | - | 70 V | 70mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.5pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT63-07WE6327 Infineon | 11904 |
| Datasheet | - | Surface Mount | - | SC-82A, SOT-343 | YES | 4 | PG-SOT343-4 | - | - | - | - | 0.3 V | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | BAT63-07W-E6327 | - | Infineon Technologies | - | 1 | - | - | - | 150 °C | -55 °C | Bulk | - | - | - | - | - | Obsolete | - | - | - | 100 mW | Active | - | - | 5.84 | Compliant | Yes | - | 3 V | 150°C (TJ) | - | - | - | - | - | - | - | - | EAR99 | - | 150 °C | -55 °C | - | - | Other Diodes | - | - | - | - | - | - | unknown | 100 mA | - | - | - | - | - | - | - | - | - | Schottky - 2 Independent | - | - | - | - | 100 mA | 10 µA | - | - | - | - | - | - | - | - | 3 V | 100 mA | 100 mA | - | - | - | 10 µA | 3 V | 3 V | - | 0.85pF @ 0.2V, 1MHz | - | - | - | - | 10 µA | - | - | 3V | - | 3 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IDB12E120ATMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 96W | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | - | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | - | 8541.10.00.80 | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | 3 | - | R-PSSO-G2 | Not Qualified | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 2.15V @ 12A | - | - | - | -55°C~150°C | - | - | Halogen Free | 1200V | 28A DC | - | 2.15V | 1.2kV | - | 28A | - | 1 | 150 ns | - | - | - | - | - | - | 63A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() D650N06TXPSA1 Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Chassis Mount | DO-200AA, A-PUK | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Active | Not Applicable | 2 | - | - | 180°C | -40°C | GENERAL PURPOSE | - | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | O-CEDB-N2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 600V | - | 950mV @ 450A | - | - | - | -40°C~180°C | 6.3kA | 650A | Halogen Free | - | 650A | - | - | - | - | - | - | 1 | - | 20mA | 600V | - | - | - | - | - | 5100A | 600V | - | 510A | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() IDK10G65C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | - | Discontinued | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1.7mA @ 650V | - | 1.8V @ 10A | - | - | - | -55°C~175°C | - | - | Halogen Free | - | 10A DC | - | - | 650V | - | 10A | - | - | 0ns | 1.7mA | 650V | - | - | 300pF @ 1V 1MHz | - | 82A | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |