- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Casing | Enclosure | Forward current I(F) | Forward voltage reference | Forward voltage U(F) | Forward Voltage-Max (VF) | Ihs Manufacturer | Manuf. code | Manufacturer | Manufacturer Part Number | Max. operating temperature | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Reverse leakage current I(r) | Reverse leakage current I(r) reference | Reverse voltage U(R) | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAL74 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SOT 23 | SOT 23-3 | 250mA | 100mA | 1V | - | - | INF | Infineon Technologies | - | +150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA | 50V | 50V | - | - | - | - | - | - | BAL 74 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 150U60D Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | 1.47 V | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | 150U60D | - | - | 1 | 180 °C | -40 °C | - | METAL | ROHS COMPLIANT, HERMETIC SEALED, METAL, DO-8, 1 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-8 | - | NOT SPECIFIED | - | - | - | 5.48 | Yes | - | - | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | 1 | O-MUPM-H1 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 150 A | - | - | 1 | 600 V | DO-205AA | - | 3140 A | - | - | ||
![]() 12F L20S05 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FL80S05 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16FL20S05 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12FL10S05 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PX3244DDQG004XUMA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | PX3244DD | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2128 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N645-1JANTX Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20FQ035 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20ETS12S-TRL-PBF Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 40HFLR20S02 Infineon | In Stock | - | Datasheet | 18 Weeks | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | 1.9 V | VISHAY INTERTECHNOLOGY INC | - | Vishay Intertechnologies | 40HFLR20S02 | - | - | 1 | 125 °C | -40 °C | - | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | NOT SPECIFIED | - | - | - | 5.63 | Yes | - | e3 | Yes | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | FAST RECOVERY HIGH POWER | FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | - | UPPER | SOLDER LUG | NOT SPECIFIED | not_compliant | 1 | O-MUPM-D1 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | ANODE | - | 40 A | - | - | 1 | 200 V | DO-203AB | - | 500 A | 0.2 µs | - | ||
![]() 301U250 Infineon | In Stock | - | Datasheet | - | - | - | NO | - | SILICON | 1 | - | - | - | - | - | - | 1.62 V | INTERNATIONAL RECTIFIER CORP | - | International Rectifier | 301U250 | - | - | 1 | 200 °C | - | - | METAL | O-MUPM-H1 | ROUND | POST/STUD MOUNT | - | Transferred | - | - | NOT SPECIFIED | - | - | - | 8.46 | No | - | e0 | - | - | - | TIN LEAD | HIGH VOLTAGE HIGH POWER | HIGH SURGE CAPABILITY | 8541.10.00.80 | Rectifier Diodes | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | compliant | - | O-MUPM-H1 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 300 A | - | - | 1 | 2500 V | DO-205AB | - | 6335 A | - | - | ||
![]() GR1D Infineon | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | - | - | - | 1.3 V | GOOD-ARK ELECTRONICS CO LTD | - | Suzhou Good-Ark Electronics Co Ltd | GR1D | - | - | 1 | 150 °C | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.73 | Yes | - | - | - | - | - | - | - | - | - | Rectifier Diodes | - | - | - | - | compliant | - | - | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 1 A | - | - | - | 200 V | - | - | 30 A | 0.15 µs | - | ||
![]() IDH05S60C Infineon | 981 | - | Datasheet | - | - | - | NO | - | SILICON CARBIDE | 2 | - | - | - | - | - | - | 1.7 V | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | IDH05S60C | - | - | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | SFM | - | NOT SPECIFIED | - | - | - | 5.8 | Yes | - | e3 | Yes | EAR99 | - | Matte Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | not_compliant | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 5 A | - | - | 1 | 600 V | TO-220 | - | 42 A | - | - | ||
![]() IDH08S60C Infineon | 58412 | - | Datasheet | - | - | - | NO | - | SILICON CARBIDE | 2 | - | - | - | - | - | - | 1.7 V | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | IDH08S60C | - | - | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | TO-220AC | - | NOT SPECIFIED | - | - | - | 8.61 | Yes | - | e3 | Yes | EAR99 | - | Tin (Sn) | GENERAL PURPOSE | - | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 8 A | - | - | 1 | 600 V | TO-220AC | - | 59 A | - | - | ||
![]() PX8143HDMG018XTMA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | PX8143HD | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAL99 Infineon | 60000 | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT23-3 (TO-236) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 70 V | 1.25 V @ 150 mA | - | 150°C (Max) | - | 80 V | 250mA | - | - | - | 1.5pF @ 0V, 1MHz | - | - | 4 ns | ||
![]() D8019N06T Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | D8019N06T | - | - | - | - | - | - | - | - | - | - | DO-200AD-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D5807N04T31 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | D5807N04T31 | - | - | - | - | - | - | - | - | - | - | DO-200AC-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |