- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAL99E6327HTSA1 Infineon Technologies | 130 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | - | Tape & Reel (TR) | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | - | 80V | - | DUAL | GULL WING | - | 250mA | - | BAL99 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 70V | - | 250mA | 1.25V @ 150mA | - | 250mA | -65°C~150°C | - | - | Not Halogen Free | - | 250mA DC | 1.25V | 80V | 250mA | - | 4 ns | - | 85V | - | - | 1.5pF @ 0V 1MHz | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDW40E65D2FKSA1 Infineon Technologies | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 1 | - | 180W | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -40°C | FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 2.3V @ 40A | - | 40A | -40°C~175°C | - | - | - | - | - | - | 650V | 80A | 1 | 75 ns | - | 650V | - | - | - | 250A | 40μA | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS4002LE6327XTMA1 Infineon Technologies | 96 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | Gold (Au) | 125°C | -55°C | - | - | 8541.10.00.70 | 40V | - | BOTTOM | NO LEAD | NOT SPECIFIED | 120mA | NOT SPECIFIED | BAS40 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 30V | - | 120mA | 1V @ 40mA | - | - | -55°C~150°C | - | - | Halogen Free | - | 120mA DC | 1V | 40V | 120mA | - | 100 ps | - | - | - | - | 5pF @ 0V 1MHz | 200mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS7002LE6327XTMA1 Infineon Technologies | 53 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 125°C | -55°C | - | - | 8541.10.00.70 | 70V | - | BOTTOM | NO LEAD | NOT SPECIFIED | 70mA | NOT SPECIFIED | - | - | AEC-Q101 | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | - | 70mA | 1V @ 15mA | - | 70mA | -55°C~125°C | - | - | Halogen Free | - | 70mA DC | 1V | 70V | 70mA | - | 100 ps | - | 70V | - | - | 2pF @ 0V 1MHz | 100mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDW40E65D1FKSA1 Infineon Technologies | 65 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 1 | - | 179W | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 1.7V @ 40A | CATHODE | 40A | -40°C~175°C | - | - | - | - | - | 1.35V | 650V | 80A | 1 | 77 ns | - | 650V | - | - | - | 320A | 40μA | 320A | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IDH08G65C5XKSA2 Infineon Technologies | 451 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | 76W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 650V | - | - | 1.7V @ 8A | CATHODE | 8A | -55°C~175°C | 68A | - | Halogen Free | - | 8A DC | 1.7V | - | - | 1 | 0ns | 140μA | 650V | - | - | 250pF @ 1V 1MHz | 68A | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDW30E65D1FKSA1 Infineon Technologies | 5 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 1 | - | 142W | Tube | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, PD-CASE | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 1.7V @ 30A | - | 30A | -40°C~175°C | - | - | - | - | - | 1.35V | 650V | 60A | 1 | 66 ns | - | 650V | - | - | - | 240A | 40μA | 240A | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BAR74E6327HTSA1 Infineon Technologies | 5930 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 2 | - | 0.25W | Tape & Reel (TR) | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 150°C | -65°C | - | - | 8541.10.00.70 | 50V | - | END | GULL WING | - | 250mA | - | BAR74 | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 50V | - | 250mA | 1V @ 100mA | - | 250mA | -65°C~150°C | - | - | Not Halogen Free | - | 250mA DC | 1V | 50V | 250mA | - | 4 ns | 100nA | 50V | - | - | 2pF @ 0V 1MHz | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAS3005A02VH6327XTSA1 Infineon Technologies | 7257 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | - | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 125°C | -55°C | - | - | - | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | BAS3005 | - | AEC-Q101 | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 30V | - | - | 500mV @ 500mA | - | 500mA | -55°C~125°C | - | 0.5A | Halogen Free | - | 500mA DC | - | - | - | - | - | - | 30V | - | - | 15pF @ 5V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH20G65C5XKSA2 Infineon Technologies | In Stock |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | - | 6.000006g | - | 1 | - | - | Tube | 2017 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | 157W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 210μA @ 650V | - | - | 1.7V @ 20A | CATHODE | 20A | -55°C~175°C | - | - | Halogen Free | - | 20A DC | 1.7V | - | - | 1 | 0ns | - | 650V | - | TO-220AC | 590pF @ 1V 1MHz | 142A | 210μA | 142A | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH06SG60CXKSA2 Infineon Technologies | 20 |
| Datasheet | 18 Weeks | - | - | Through Hole | TO-220-2 | NO | 2 | - | - | 1 | - | - | Tube | 2012 | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 71W | - | 2.3V @ 6A | CATHODE | 6A | -55°C~175°C | 32A | 6A | - | - | 6A DC | 2.3V | 600V | 6A | 1 | 0ns | 50μA | 600V | - | - | 130pF @ 1V 1MHz | 32A | - | 32A | 15.95mm | 10.2mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDM02G120C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount, Through Hole | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | 1 | - | 98W | Tape & Reel (TR) | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 18μA @ 1200V | - | - | 1.65V @ 2A | - | 14A | -55°C~175°C | - | - | Halogen Free | 1200V | 2A DC | - | 1.2kV | 2A | 1 | 0ns | 18μA | 1.2kV | - | - | 182pF @ 1V 1MHz | 37A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDW30G65C5XKSA1 Infineon Technologies | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | 38.000013g | - | 1 | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | 150W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 220μA @ 650V | - | - | 1.7V @ 30A | CATHODE | 30A | -55°C~175°C | - | - | - | - | 30A DC | 1.7V | - | - | 1 | 0ns | - | 650V | - | - | 860pF @ 1V 1MHz | 165A | 220μA | 165A | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDW75E60FKSA1 Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | SILICON | 1 | - | - | Tube | 2009 | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | - | - | 2V @ 75A | - | 120A | -55°C~175°C | - | - | - | - | 120A DC | 2V | - | - | 1 | 121 ns | 40μA | 600V | - | - | - | 220A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDP15E65D1XKSA1 Infineon Technologies | 500 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | - | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, PD-CASE, SOFT FACTOR IS 1 | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | - | - | 1.7V @ 15A | CATHODE | 15A | -40°C~175°C | - | 30A | Halogen Free | - | - | 1.35V | 650V | 15A | 1 | 71 ns | - | 650V | - | - | - | 120A | 40μA | 120A | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IDP15E60XKSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | 2 | - | SILICON | 1 | - | - | Tube | 2009 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 50μA @ 600V | - | - | 2V @ 15A | CATHODE | 29.2A | -55°C~175°C | - | - | Halogen Free | - | 29.2A DC | 2V | 600V | 29.2A | 1 | 87 ns | 50μA | 600V | - | - | - | 60A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDH12G65C5XKSA2 Infineon Technologies | In Stock |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | TO-220-2 | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 190μA @ 650V | - | - | 1.7V @ 12A | - | 12A | -55°C~175°C | - | - | Halogen Free | - | 12A DC | 1.7V | 650V | 12A | - | 0ns | - | 650V | - | - | 360pF @ 1V 1MHz | 97A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDK06G65C5XTMA2 Infineon Technologies | 100 |
| Datasheet | 18 Weeks | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 1.1mA @ 650V | - | - | 1.8V @ 6A | - | - | -55°C~175°C | - | - | Halogen Free | 650V | 6A DC | - | - | - | - | 0ns | - | - | - | - | 190pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDL10G65C5XUMA2 Infineon Technologies | 100 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 4-PowerTSFN | YES | 4 | - | - | 1 | 150°C | 113W | Tape & Reel (TR) | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | SINGLE | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 180μA @ 650V | - | - | 1.7V @ 10A | CATHODE | - | -55°C~150°C | - | - | Halogen Free | 650V | 10A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 300pF @ 1V 1MHz | - | 180μA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAW78DH6327XTSA1 Infineon Technologies | 950 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | SILICON | 1 | - | 1W | Tape & Reel (TR) | 2007 | Automotive, AEC-Q101 | - | - | Last Time Buy | 1 (Unlimited) | 3 | EAR99 | - | 150°C | -65°C | - | - | 8541.10.00.80 | - | - | - | FLAT | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1μA @ 400V | - | - | 1.6V @ 1A | CATHODE | 1A | 150°C Max | - | 1A | - | - | 1A DC | 2V | 400V | 1A | - | 1 μs | 1μA | 400V | - | - | 10pF @ 0V 1MHz | 10A | - | - | 1.5mm | 4.5mm | 2.5mm | No | - | ROHS3 Compliant | - |