- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | JESD-30 Code | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TD180F11KSC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | 1 | 125 °C | - | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | 180000 A | 1100 V | 6000 A | - | 1100 V | 350 A | 250 mA | 250 mA | A-K-AK | G-GR | 2.2 V | - | 18 µs | ||
![]() TD215N24KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Active | MODULE | - | - | EAR99 | - | - | - | compliant | 5 | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T86N14BOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | Yes | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DT310N22KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 80 mA | - | 125 °C | -40 °C | - | - | - | - | Active | MODULE | - | - | EAR99 | - | - | - | compliant | 5 | - | - | - | - | 310000 A | - | 9000 A | - | 2200 V | - | 300 mA | 250 mA | A-K-AK | G-GR | 1.5 V | 2.22 V | - | ||
![]() TZ430N18KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 100 mA | - | 125 °C | -40 °C | - | - | - | - | Active | MODULE | Yes | - | EAR99 | - | - | - | compliant | 4 | - | - | - | SCR | 669000 A | - | 14000 A | - | 1800 V | - | 300 mA | 250 mA | A-K | G-GR | 2.2 V | - | - | ||
![]() P115W Infineon Technologies AG | In Stock | - | Datasheet | NO | 6 | INFINEON TECHNOLOGIES AG | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | SOLDER LUG | compliant | - | R-PUFM-D6 | COMPLEX | ISOLATED | SCR | - | 1200 V | - | - | 1200 V | 28 A | - | 60 mA | - | - | - | - | - | ||
![]() T290F11ESM Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIOV-CN0805M4G Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD200F13KFC Infineon Technologies AG | In Stock | - | Datasheet | NO | 5 | INFINEON TECHNOLOGIES AG | - | 1 | 125 °C | - | UNSPECIFIED | MODULE-5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | compliant | - | R-XUFM-X5 | SINGLE WITH BUILT-IN DIODE | ISOLATED | SCR | 200000 A | 1300 V | 6400 A | - | 1300 V | 410 A | - | 250 mA | A-K-AK | G-GR | - | - | - | ||
![]() T4001N50TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 900 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 3880000 A | 5000 V | 105000 A | - | - | - | 350 mA | 350 mA | - | - | 3.5 V | 1.8 V | 550 μs | ||
![]() BSTL4580 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 15 mA | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 240000 A | 1200 V | 2900 A | 0.0005 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | 2.3 V | 180 μs | ||
![]() TT85N20KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | 125 °C | - | - | , | - | - | Obsolete | MODULE | - | No | EAR99 | - | - | - | unknown | 7 | - | - | - | SCR | 85000 A | - | 2000 A | - | 2000 V | - | - | - | A-K-AK | 2G-2GR | - | - | - | ||
![]() DT400N24KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 100 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 400000 A | - | 13000 A | - | 2400 V | - | 300 mA | 250 mA | A-K-AK | G-GR | 2.2 V | - | - | ||
![]() BSTP6120F Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 40 mA | - | 140 °C | -40 °C | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 900000 A | 300 V | - | 500 V/us | - | - | 200 mA | 250 mA | - | - | 2.5 V | 1.4 V | 15 μs | ||
![]() T201N60TOH Infineon Technologies AG | 1000 | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 50 mA | - | 125 °C | -40 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 245000 A | 6000 V | 4700 A | 2000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 3.4 V | 600 μs | ||
![]() TT46F08KFC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 25 mA | - | 125 °C | -40 °C | - | - | - | - | Obsolete | - | Yes | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 76000 A | - | 1300 A | - | 800 V | - | 250 mA | 150 mA | A-K-AK | 2G-2GR | 1.4 V | 2.2 V | - | ||
![]() DT400N26KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 100 mA | - | 125 °C | -40 °C | - | - | - | - | Active | MODULE | - | - | EAR99 | - | - | - | compliant | 5 | - | - | - | SCR | 400000 A | - | 13000 A | - | 2600 V | - | 300 mA | 250 mA | A-K-AK | G-GR | 2.2 V | - | - | ||
![]() T901N28TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 100 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 950000 A | 2800 V | 17000 A | 1000 V/us | - | - | 300 mA | 350 mA | - | - | 2.5 V | 1.75 V | 300 μs | ||
![]() BSTP4580 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 40 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 800000 A | 1200 V | 10000 A | 200 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | 200 μs | ||
![]() BSTL4590 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 15 mA | - | 125 °C | - | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | compliant | - | - | - | - | SCR | 375000 A | 1300 V | 2900 A | 0.0005 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | 2.5 V | 180 μs |