- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T2401N48TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 200 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 2800000 A | 4800 V | 55000 A | 2000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 1.95 V | 350 μs | ||
![]() TT425N10KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | 125 °C | - | - | - | - | - | Active | MODULE | - | EAR99 | - | - | - | - | compliant | - | 7 | - | - | - | - | SCR | 425000 A | - | 12000 A | - | 1000 V | - | - | - | A-K-AK | 2G-2GR | - | - | - | ||
![]() BSTN49B53F Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 50 mA | - | 125 °C | -40 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 700000 A | 800 V | 3800 A | 500 V/us | - | - | 250 mA | 300 mA | - | - | 2.5 V | - | 15 μs | ||
![]() BSTP3560 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 40 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 350000 A | 900 V | 10000 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | 200 µs | ||
![]() TD170N18KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Active | MODULE | - | EAR99 | - | - | - | - | compliant | - | 5 | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 112MT100KPBF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 20 mA | 3 | 125 °C | -40 °C | - | , | - | - | Obsolete | - | Yes | EAR99 | - | - | - | - | compliant | - | - | - | - | 3 PHASE BRIDGE, HALF-CONTROLLED CONVERTER, COMMON CATHODE | - | SCR | 110000 A | - | 1180 A | - | 1000 V | - | 200 mA | 270 mA | 3AK-2CA-CK | 3G | 4 V | - | - | ||
![]() T548N12TOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 50 mA | - | 125 °C | -40 °C | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | SCR | 548000 A | 1200 V | 8400 A | 1000 V/us | - | - | 300 mA | 250 mA | - | - | 1.5 V | 1.68 V | 250 µs | ||
![]() T1052S10TCL Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSTL35110 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 15 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 235000 A | 1600 V | 2600 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | - | ||
![]() T2009N30TOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 300 mA | - | 125 °C | -40 °C | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | SCR | 2050000 A | 3000 V | 42500 A | 1000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 1.5 V | 300 µs | ||
![]() BSTL6126F Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 15 mA | - | 140 °C | -40 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 550000 A | 400 V | 4400 A | 200 V/us | - | - | - | 250 mA | - | - | 1.5 V | - | 15 µs | ||
![]() P103K Infineon Technologies AG | In Stock | - | Datasheet | NO | 6 | INFINEON TECHNOLOGIES AG | - | 2 | 125 °C | -40 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-D6 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | EAR99 | 8541.30.00.80 | UPPER | SOLDER LUG | - | compliant | - | - | R-PUFM-D6 | - | COMPLEX | ISOLATED | SCR | - | 800 V | - | - | 800 V | 28 A | - | 60 mA | - | - | - | - | - | ||
![]() TT101F11KEM Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 30 mA | 2 | 125 °C | -40 °C | - | , | - | - | Obsolete | MODULE | - | EAR99 | - | - | - | - | compliant | - | 7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 101000 A | 1100 V | 2400 A | - | 1100 V | 200 A | 250 mA | 150 mA | A-K-AK | 2G-2GR | 2 V | 2.1 V | 20 µs | ||
![]() TD150N24KOF Infineon Technologies AG | 1240 | - | Datasheet | NO | 5 | INFINEON TECHNOLOGIES AG | 50 mA | 2 | 125 °C | -40 °C | UNSPECIFIED | FLANGE MOUNT, R-XUFM-X5 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | Yes | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X5 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 223000 A | 2400 V | 4500 A | 1000 V/us | 2400 V | 350 A | 300 mA | 200 mA | - | - | 2 V | 2.6 V | 300 µs | ||
![]() T221N10EOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 50 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | Yes | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 285000 A | 1000 V | 6500 A | 1000 V/us | - | - | 300 mA | 200 mA | - | - | 2 V | 1.62 V | 200 µs | ||
![]() TT71F11KFC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 30 mA | 2 | 125 °C | -40 °C | - | , | - | - | Obsolete | MODULE | - | EAR99 | - | - | - | - | compliant | - | 7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 71000 A | 1100 V | 2100 A | - | 1100 V | 180 A | 250 mA | 150 mA | A-K-AK | 2G-2GR | 2 V | 2.6 V | 25 µs | ||
![]() T379N36 Infineon Technologies AG | In Stock | - | Datasheet | YES | 4 | INFINEON TECHNOLOGIES AG | - | 1 | - | - | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | O-XXDB-X4 | Not Qualified | SINGLE | - | SCR | - | 3600 V | - | - | 3600 V | 800 A | - | 250 mA | - | - | - | - | - | ||
![]() T2651N18TOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 200 mA | - | 125 °C | -40 °C | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 2900000 A | 1800 V | 60000 A | 1000 V/us | - | - | 350 mA | 300 mA | - | - | 2.5 V | 1.09 V | 200 µs | ||
![]() BSTN3590 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 25 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 280000 A | 1300 V | 6100 A | - | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | 200 µs | ||
![]() T4301N24TOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 300 mA | - | 125 °C | -40 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 5740000 A | 2400 V | 95000 A | 1000 V/us | - | - | 350 mA | 300 mA | - | - | 2.5 V | 1.14 V | 350 µs |