- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Pbfree Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT240N28KOC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDB6HK74N16RR Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 10 mA | 3 | 125 °C | -40 °C | - | , | - | - | Obsolete | MODULE | - | No | EAR99 | - | - | - | - | unknown | - | 22 | - | - | 3 PHASE BRIDGE, HALF-CONTROLLED CONVERTER, COMMON CATHODE | - | SCR | - | - | 500 A | - | 1600 V | - | 200 mA | 150 mA | - | - | 2.5 V | - | - | ||
![]() TT101F13KEM Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 30 mA | 2 | 125 °C | -40 °C | - | , | - | - | Obsolete | MODULE | - | - | EAR99 | - | - | - | - | compliant | - | 7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 101000 A | 1300 V | 2400 A | - | 1300 V | 200 A | 250 mA | 150 mA | A-K-AK | 2G-2GR | 2 V | 2.1 V | 20 µs | ||
![]() T3401N31TOF Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | - | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 3400000 A | 3100 V | 75000 A | 1000 V/us | - | - | - | 300 mA | - | - | 2.5 V | - | 350 µs | ||
![]() T1851N65TOH Infineon Technologies AG | 50 | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 200 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 1850000 A | 6500 V | 50000 A | 2000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 2.65 V | 600 µs | ||
![]() T1866N20TOF Infineon Technologies AG | In Stock | - | Datasheet | YES | 4 | INFINEON TECHNOLOGIES AG | 250 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X4 | Not Qualified | SINGLE | - | SCR | 2611000 A | 2000 V | 40000 A | 1000 V/us | 2000 V | 4100 A | 300 mA | 300 mA | - | - | 2.5 V | - | 300 µs | ||
![]() TTB6C95N14LOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 8 mA | 3 | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | 3 PHASE BRIDGE, FULL-CONTROLLED CONVERTER | - | SCR | - | - | 720 A | - | 1400 V | - | 200 mA | 150 mA | 3AK-CA-CK | 6G | 2.5 V | 1.64 V | - | ||
![]() T739N42TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 150 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 925000 A | 4200 V | 17000 A | 2000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 1.75 V | 500 μs | ||
![]() TT570N10KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 140 mA | - | 135 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 570000 A | - | 17000 A | - | 1000 V | - | 300 mA | 250 mA | A-K-AK | 2G-2GR | 2.2 V | - | - | ||
![]() TD240N34KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | Yes | - | EAR99 | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T379N42 Infineon Technologies AG | In Stock | - | Datasheet | YES | 4 | INFINEON TECHNOLOGIES AG | - | 1 | - | - | UNSPECIFIED | DISK BUTTON, O-XXDB-X4 | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | unknown | - | - | O-XXDB-X4 | Not Qualified | SINGLE | - | SCR | - | 4200 V | - | - | 4200 V | 800 A | - | 250 mA | - | - | - | - | - | ||
![]() T1866N18TOF Infineon Technologies AG | In Stock | - | Datasheet | YES | 4 | INFINEON TECHNOLOGIES AG | 250 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X4 | Not Qualified | SINGLE | - | SCR | 2611000 A | 1800 V | 40000 A | 1000 V/us | 1800 V | 4100 A | 300 mA | 300 mA | - | - | 2.5 V | - | 300 μs | ||
![]() TD570N12KOF Infineon Technologies AG | 5000 | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 140 mA | - | 135 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 570000 A | - | 14000 A | - | 1200 V | - | 300 mA | 250 mA | A-K-AK | G-GR | 2.2 V | - | - | ||
![]() TTW3C85N12LOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 8 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 720 A | - | 1200 V | - | 200 mA | 150 mA | 6AK | 6G | 2.5 V | 1.64 V | - | ||
![]() T1601N34TOF Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | - | - | 120 °C | -40 °C | - | - | - | - | Active | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 1600000 A | 3400 V | 36000 A | 1000 V/us | - | - | - | 300 mA | - | - | 2.5 V | - | 300 μs | ||
![]() BSTN3560 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 25 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 280000 A | 900 V | 6100 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | 200 μs | ||
![]() TT200F10KSC Infineon Technologies AG | In Stock | - | Datasheet | NO | 7 | INFINEON TECHNOLOGIES AG | - | 2 | 125 °C | - | UNSPECIFIED | MODULE-7 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | EAR99 | 8541.30.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X7 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 200000 A | 1000 V | 6400 A | - | 1000 V | 410 A | - | 250 mA | A-K-AK | 2G-2GR | - | - | - | ||
![]() BSTN35110 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 25 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 440000 A | 1600 V | 6100 A | 200 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | - | ||
![]() BSTN47C60F Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 40 mA | - | 125 °C | -45 °C | - | - | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 710000 A | 900 V | 5200 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 2.5 V | - | 15 μs | ||
![]() TT121N12KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | - | EAR99 | - | - | - | - | unknown | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - |