- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Leakage Current-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Trigger Device Type | On-state Current-Max | Repetitive Peak Off-state Voltage | Non-Repetitive Pk On-state Cur | Critical Rate of Rise of Off-State Voltage-Min | Repetitive Peak Reverse Voltage | RMS On-state Current-Max | Holding Current-Max | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | DC Gate Trigger Voltage-Max | On-State Voltage-Max | Circuit Commutated Turn-off Time-Nom |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TTB6C165N18LOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 10 mA | 3 | 125 °C | -40 °C | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | 3 PHASE BRIDGE, FULL-CONTROLLED CONVERTER | - | SCR | - | - | 1250 A | - | 1600 V | - | 200 mA | 150 mA | 3AK-2CA-CK | 6G | 2.5 V | 1.87 V | - | ||
![]() T408F08TSL Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TD240N38KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | MODULE | Yes | EAR99 | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | 5 | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T4001N52TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 900 mA | - | 125 °C | -40 °C | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 3880000 A | 5200 V | 105000 A | - | - | - | 350 mA | 350 mA | - | - | 3.5 V | 1.8 V | 550 µs | ||
![]() BSTQ63133Q Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 65 mA | - | 125 °C | -45 °C | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 1300000 A | 2000 V | 9500 A | 500 V/us | - | - | - | 300 mA | - | - | 2 V | 2.5 V | 60 µs | ||
![]() BSTP36146 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 40 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 500000 A | 2200 V | 6900 A | 200 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | - | ||
![]() TT111F08KEC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | 2 | 125 °C | - | - | , | - | - | Obsolete | MODULE | - | EAR99 | - | - | - | - | compliant | - | 7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | ISOLATED | SCR | 111000 A | 800 V | 3000 A | - | 800 V | 200 A | 250 mA | 150 mA | A-K-AK | 2G-2GR | 2 V | - | 20 µs | ||
![]() T408F12TFC Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2159N24TOC Infineon Technologies AG | In Stock | - | Datasheet | YES | 4 | INFINEON TECHNOLOGIES AG | 250 mA | 1 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | Obsolete | - | - | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | - | compliant | - | - | O-CXDB-X4 | Not Qualified | SINGLE | - | SCR | 2930000 A | 2400 V | 44000 A | 500 V/us | 2400 V | 4600 A | 300 mA | 300 mA | - | - | 3 V | - | 400 µs | ||
![]() T2001N30TOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 300 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 2050000 A | 3000 V | 42500 A | 1000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 1.5 V | 300 µs | ||
![]() T1052S08TDM Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T290F08EEL Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T1501N75TOH Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 500 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 1910000 A | 7500 V | 45000 A | 2000 V/us | - | - | 350 mA | 350 mA | - | - | 2.5 V | 3 V | 550 µs | ||
![]() BSTM45110 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 25 mA | - | 125 °C | - | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 350000 A | 1600 V | 5200 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | 2.2 V | 180 µs | ||
![]() T1451N Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Active | - | Yes | EAR99 | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() T2161N52TOH Infineon Technologies AG | In Stock | - | Datasheet | YES | 3 | INFINEON TECHNOLOGIES AG | 200 mA | 1 | 125 °C | -40 °C | UNSPECIFIED | DISK BUTTON, O-XXDB-X3 | ROUND | DISK BUTTON | Active | - | Yes | EAR99 | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | O-XXDB-X3 | Not Qualified | SINGLE | - | SCR | 2160000 A | 5200 V | 55000 A | 2000 V/us | 5200 V | 3250 A | 350 mA | 350 mA | - | - | 2.5 V | - | 450 µs | ||
![]() BSTL3590 Infineon Technologies AG | In Stock | - | Datasheet | NO | - | INFINEON TECHNOLOGIES AG | 15 mA | - | 125 °C | - | - | - | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 150000 A | 1300 V | 2900 A | 500 V/us | - | - | 250 mA | 250 mA | - | - | 1.5 V | - | 200 µs | ||
![]() TT85N18KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | 125 °C | - | - | - | - | - | Obsolete | MODULE | - | EAR99 | - | - | - | - | unknown | - | 7 | - | - | - | - | SCR | 85000 A | - | 2000 A | - | 1800 V | - | - | - | A-K-AK | 2G-2GR | - | - | - | ||
![]() T290F12ESB Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | - | - | - | - | - | , | - | - | Obsolete | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT400N20KOF Infineon Technologies AG | In Stock | - | Datasheet | - | - | INFINEON TECHNOLOGIES AG | 100 mA | - | 125 °C | -40 °C | - | - | - | - | Active | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | SCR | 400000 A | - | 13000 A | - | 2000 V | - | 300 mA | 250 mA | A-K-AK | 2G-2GR | 2.2 V | - | - |