- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Package Quantity | Base Product Number | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 80SCLQ045 Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | 0.88 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 80SCLQ045 | - | - | 2 | - | 150 °C | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, SMD1, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | NOT SPECIFIED | 5.47 | Non-Compliant | No | Bulk | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | - | R-CBCC-N3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | - | CATHODE | 80 A | - | - | 80 A | - | - | - | - | 880 mV | - | - | 1 | - | 600 µA | 45 V | 45 V | - | - | - | 250 A | 250 A | - | - | - | - | - | - | - | No | - | - | ||
![]() BAS16E6393HTSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1μA @ 75V | - | 1.25V @ 150mA | - | - | 150°C Max | - | - | - | 80V | 250mA DC | - | - | 80V | 250mA | - | 4 ns | - | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D121N18B Infineon | In Stock | - | Datasheet | - | - | - | Stud | - | - | - | 4 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1998 | - | - | - | Active | - | 1 | - | - | 180°C | -40°C | POWER | - | - | - | - | - | UPPER | HIGH CURRENT CABLE | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | O-XUPM-H1 | Not Qualified | - | Single | - | RECTIFIER DIODE | - | - | - | ANODE | - | - | 3.1kA | 230A | Halogen Free | - | - | - | - | - | - | 1 | - | 20mA | 1.6kV | - | - | - | - | 3.1kA | 2600A | 1.8kV | - | - | 2.6kA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D452N14EXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Screw | Screw Mount | Nonstandard | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | - | - | - | Obsolete | Not Applicable | - | - | - | 180°C | -40°C | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 1400V | - | - | - | 450A | -40°C~180°C | 13.5kA | - | Halogen Free | 1400V | - | - | - | - | - | - | - | 50mA | 1.4kV | - | - | - | - | 13.5kA | - | 1.4kV | - | - | 10.8kA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() SIDC06D60E6X1SA3 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Die | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | - | - | yes | Last Time Buy | 1 (Unlimited) | 1 | EAR99 | - | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | SIDC06D60 | 1 | S-XUUC-N1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | 10A | 1.25V @ 10A | - | - | -55°C~150°C | - | - | Halogen Free | - | 10A DC | 600V | - | 600V | 10A | 1 | - | - | - | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SIDC50D65C8X1SA1 Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 A | - | - | - | Halogen Free | - | - | 650 V | - | - | - | - | - | 2.4 µA | - | - | - | - | 650 V | - | - | - | Single | - | - | 650 | - | - | - | - | Lead Free | ||
![]() IDC40D120T6HX1SA1 Infineon | In Stock | - | Datasheet | 42 Weeks | - | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | YES | - | D2PAK | SILICON | 1 | - | IDC40D120 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | IDC40D120T6HX1SA1 | Infineon Technologies | - | 1 | - | 175 °C | -40 °C | Bulk | UNSPECIFIED | S-XUUC-N1 | SQUARE | UNCASED CHIP | Not Recommended | DIE | - | Obsolete | NOT SPECIFIED | 5.66 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | FAST SOFT RECOVERY HIGH POWER | - | 8541.10.00.40 | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | compliant | - | - | - | 1 | S-XUUC-N1 | Not Qualified | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 14 µA @ 1200 V | - | 2.25 V @ 75 A | - | - | -40°C ~ 175°C | - | 75 A | - | 1200 V | 75A | - | - | - | - | 1 | - | - | - | 1200 V | - | - | - | - | - | - | Single | - | - | 1200 | - | - | - | - | - | ||
![]() 90CLQ100SCV Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 90CLQ100SCV | - | - | 2 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, SMD-1, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | NOT SPECIFIED | 5.79 | Non-Compliant | No | Bulk | - | - | - | - | - | - | - | EAR99 | - | 150 °C | -55 °C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | - | R-CBCC-N3 | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | - | CATHODE | 90 A | - | - | 90 A | - | - | - | - | - | - | - | 1 | - | 70 µA | 100 V | 100 V | - | - | - | 250 A | 250 A | - | - | - | - | - | - | - | No | - | Contains Lead | ||
![]() 75SLQ045 Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | 0.61 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 75SLQ045 | - | - | 1 | - | 150 °C | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, SMD-1, 3 PIN | RECTANGULAR | CHIP CARRIER | Obsolete | - | - | - | NOT SPECIFIED | 5.62 | Non-Compliant | No | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | 2.7 nF | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | 75 A | - | - | - | R-CBCC-N3 | Not Qualified | SINGLE | Common Anode | - | RECTIFIER DIODE | - | - | - | CATHODE | 75 A | - | - | 75 A | - | - | - | - | 900 mV | - | - | 1 | - | 1 mA | 45 V | 45 V | - | - | - | 500 A | 500 A | - | - | - | - | - | - | - | No | - | - | ||
![]() HFB50HC20 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | 1.7 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | HFB50HC20 | - | - | 1 | - | 150 °C | - | - | METAL | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | NOT SPECIFIED | 5.59 | - | No | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | Rectifier Diodes | - | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | - | R-MSFM-P3 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 50 A | - | - | - | - | - | - | - | 1 | - | - | - | 200 V | TO-258AA | - | - | - | 450 A | - | - | - | - | - | 0.035 µs | - | - | - | - | ||
![]() 75SLQ030 Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | 0.79 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 75SLQ030 | - | - | 1 | - | 150 °C | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, CASE IR, SMD1, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | NOT SPECIFIED | 5.49 | Compliant | No | Bulk | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | unknown | - | - | - | - | R-CBCC-N3 | Not Qualified | SINGLE | Common Anode | - | RECTIFIER DIODE | - | - | - | CATHODE | 75 A | - | - | 75 A | - | - | - | - | 790 mV | - | - | 1 | - | 1 mA | 30 V | 30 V | - | - | - | 600 A | 600 A | - | - | - | - | - | - | - | No | - | - | ||
![]() BAW56SE6327 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | - | - | - | - | 0.715 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAW56S-E6327 | - | 1 | - | - | 150 °C | -65 °C | - | - | - | - | - | Obsolete | - | 0.25 W | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | Other Diodes | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 V | - | - | - | - | - | - | - | 50 µA | - | - | 0.004 µs | 70 V | - | - | - | ||
![]() 80CLQ150SCV Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 80CLQ150SCV | - | - | 2 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, SMD-1, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | 5.71 | Non-Compliant | - | Bulk | - | - | - | - | - | - | - | EAR99 | - | 150 °C | -55 °C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SCHOTTKY | BOTTOM | NO LEAD | - | compliant | - | - | - | - | R-CBCC-N3 | - | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | - | CATHODE | 80 A | - | - | 80 A | - | - | - | - | - | - | - | 1 | - | 100 µA | 150 V | 150 V | - | - | - | 400 A | 400 A | - | - | - | - | - | - | - | No | - | - | ||
![]() JV1N7043CAT1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFB25HJ20SCV Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | SILICON | 3 | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | HFB25HJ20SCV | - | - | 1 | - | - | - | - | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, SMD-0.5, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | - | - | - | 5.72 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | BOTTOM | NO LEAD | - | compliant | - | - | - | - | R-CBCC-N3 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | CATHODE | - | - | - | 25 A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 150 A | - | - | - | - | - | 0.035 µs | - | - | - | - | ||
![]() D1481N60TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Chassis Mount | DO-200AC, K-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50mA @ 6000V | - | 1.8V @ 2500A | - | - | -40°C~160°C | - | - | Halogen Free | 6000V | 2200A | - | - | - | - | - | - | - | 6kV | - | - | - | - | - | - | - | - | - | 24.5kA | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() IDK02G65C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 36W | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | - | Discontinued | 1 (Unlimited) | 2 | - | - | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 330μA @ 650V | - | 1.8V @ 2A | CATHODE | - | -55°C~175°C | - | - | Halogen Free | - | 2A DC | - | - | 650V | 2A | 1 | 0ns | 330μA | 650V | - | - | 70pF @ 1V 1MHz | - | 23A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() D3501N42TXPSA1 Infineon Technologies | In Stock | - | Datasheet | 36 Weeks | - | - | Screw | Chassis Mount | DO-200AE | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | END | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 4200V | - | 1.27V @ 4000A | - | 5.3kA | -40°C~160°C | - | 4870A | Halogen Free | 4200V | 4870A | - | - | - | - | 1 | - | 200mA | 4.2kV | - | - | - | - | 63kA | - | - | - | - | 56kA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() D3501N36TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Screw | Chassis Mount | DO-200AE | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2014 | - | - | - | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | END | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 4200V | - | - | - | 5.3kA | -40°C~160°C | - | 4870A | Halogen Free | - | 4870A | - | - | - | - | 1 | - | 200mA | 3.6kV | 3600V | - | - | - | 60kA | - | - | - | - | 56kA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() D3041N60TXPSA1 Infineon Technologies | In Stock | - | Datasheet | 36 Weeks | - | - | - | Chassis Mount | DO-200AE | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | 1 | 160°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | END | NO LEAD | - | - | - | - | - | - | O-CEDB-N2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 6000V | - | 1.7V @ 4000A | - | - | -40°C~160°C | - | 4090A | - | 6000V | 4090A | - | - | - | - | 1 | - | - | - | 6000V | - | - | - | - | 53000A | - | - | 100000μA | - | - | - | - | - | Non-RoHS Compliant | - |