- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Reverse Recovery Time-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IDH08G120C5XKSA1 Infineon Technologies | 43 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 40μA @ 1200V | 1.95V @ 8A | - | 22.8A | -55°C~175°C | - | - | Halogen Free | 1200V | 8A DC | - | 1.2kV | 8A | 1 | 0ns | 40μA | 1.2kV | - | - | 365pF @ 1V 1MHz | 70A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT64-02WH6327 Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | SILICON | 2 | 0.35 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAT64-02W-H6327 | 1 | 1 | - | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 0.25 W | NOT SPECIFIED | 5.83 | Yes | - | - | - | e3 | Yes | - | - | - | EAR99 | Matte Tin (Sn) | - | - | - | - | 8541.10.00.70 | Rectifier Diodes | - | - | SCHOTTKY | DUAL | FLAT | 260 | compliant | - | - | - | - | AEC-Q101 | R-PDSO-F2 | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | - | - | - | - | - | 40 V | - | - | - | 0.8 A | - | - | - | 0.005 µs | - | - | - | - | ||
![]() IDH10G65C6XKSA1 Infineon Technologies | 1000 | - | Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 72W | - | - | - | Tube | 2017 | - | e3 | - | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | PD-CASE | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 33μA @ 420V | 1.35V @ 10A | CATHODE | - | -55°C~175°C | - | - | - | 650V | 24A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 495pF @ 1V 1MHz | - | 44A | 33μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH04SG60CXKSA2 Infineon Technologies | 36 |
| Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tube | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 25μA @ 600V | 2.3V @ 4A | - | - | -55°C~175°C | - | 4A | - | 600V | 4A DC | - | - | - | 1 | 0ns | - | - | 600V | - | 80pF @ 1V 1MHz | - | 18A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH16G65C6XKSA1 Infineon Technologies | 2 |
| Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | 97W | - | - | - | Tube | 2017 | - | e3 | - | Active | Not Applicable | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | PD-CASE | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 53μA @ 420V | 1.35V @ 16A | CATHODE | 34A | -55°C~175°C | - | - | - | 650V | 34A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 783pF @ 1V 1MHz | - | - | 53μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDP18E120XKSA1 Infineon Technologies | 30 | - | Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 | - | - | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 150°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | 3 | - | R-PSFM-T2 | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | 2.15V @ 18A | - | 31A | -55°C~150°C | - | - | Halogen Free | 1200V | 31A DC | 2.15V | 1.2kV | 31A | 1 | 195 ns | 100μA | 1.2kV | - | TO-220AC | - | 78A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDP06S60 Infineon Technologies | 3200 | - | Datasheet | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | - | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200μA @ 600V | 1.7V @ 6A | CATHODE | - | -55°C~175°C | - | 6A | - | - | 6A DC | - | 600V | 6A | 1 | 0ns | - | - | - | TO-220AB | 300pF @ 0V 1MHz | - | 21.5A | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() IDP30E65D1XKSA1 Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 143W | - | - | - | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | 1.7V @ 30A | CATHODE | 60A | -40°C~175°C | - | - | Halogen Free | - | 60A DC | 1.7V | 650V | 60A | 1 | 95 ns | 40μA | 650V | - | - | - | 180A | - | - | 180A | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IDL04G65C5XUMA2 Infineon Technologies | 10 | - | Datasheet | 18 Weeks | - | Surface Mount | 4-PowerTSFN | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 650V | 1.7V @ 4A | - | - | -55°C~175°C | - | - | Halogen Free | 650V | 4A DC | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH12S60CAKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | CoolSiC™+ | e3 | no | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 3 | - | R-PSFM-T2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 160μA @ 600V | 1.7V @ 12A | CATHODE | - | -55°C~175°C | - | 12A | - | 600V | 12A DC | - | - | - | 1 | 0ns | - | - | 600V | - | 530pF @ 1V 1MHz | - | 98A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDW50E60FKSA1 Infineon Technologies | 209 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-247-3 | - | 3 | - | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 187W | - | - | - | Tube | 2014 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | 175°C | -40°C | FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 600V | 2V @ 50A | - | - | -40°C~175°C | - | - | - | - | 80A DC | - | 600V | 80A | 1 | 115 ns | - | - | - | - | - | - | 240A | 40μA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDH20G120C5XKSA1 Infineon Technologies | In Stock |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 330W | - | - | - | Tube | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | SINGLE | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 123μA @ 1200V | 1.8V @ 20A | - | 56A | -55°C~175°C | - | - | Halogen Free | 1200V | 56A DC | - | 1.2kV | 56A | 1 | 0ns | 123μA | 1.2kV | - | - | 1050pF @ 1V 1MHz | 198A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDM05G120C5XTMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 144W | - | - | - | Tape & Reel (TR) | 2015 | CoolSiC™+ | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 175°C | -55°C | EFFICIENCY | PD-CASE | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Common Cathode | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 33μA @ 1200V | 1.8V @ 5A | - | 22.2A | -55°C~175°C | - | - | Halogen Free | 1200V | 5A DC | - | 1.2kV | 5A | 1 | 0ns | 33μA | 1.2kV | - | - | 301pF @ 1V 1MHz | 59A | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() IDL06G65C5XUMA2 Infineon Technologies | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | 4-PowerTSFN | YES | 4 | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | 78W | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY, PD-CASE | - | - | - | - | - | SINGLE | NO LEAD | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 110μA @ 650V | 1.7V @ 6A | CATHODE | - | -55°C~150°C | - | - | Halogen Free | 650V | 6A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 190pF @ 1V 1MHz | - | 29A | 110μA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAV99E6767 Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | SILICON | 3 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAV99E6767 | 1 | 2 | - | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | 0.33 W | NOT SPECIFIED | 5.76 | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | - | - | - | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | 85 V | - | - | - | - | - | - | - | 0.004 µs | - | - | - | - | ||
![]() IDB09E60 Infineon | 220 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | IDB09E60 | - | - | - | - | - | R-PSSO-G2 | - | - | Obsolete | TO-220 | - | - | 5.81 | Yes | - | - | - | - | Yes | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | compliant | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBD914LT1HTSA1 Infineon Technologies | 1151 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | - | Last Time Buy | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | - | - | - | 100V | - | - | - | - | - | - | 250mA | - | MMBD914 | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100nA @ 75V | 1.25V @ 150mA | - | 250mA | 150°C Max | - | - | - | 100V | 250mA DC | 1.25V | 100V | 250mA | - | 4 ns | - | 100V | - | - | 2pF @ 0V 1MHz | 4.5A | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() IDK03G65C5XTMA2 Infineon Technologies | 105 |
| Datasheet | 18 Weeks | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | CoolSiC™+ | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 650V | 1.8V @ 3A | - | - | -55°C~175°C | - | - | Halogen Free | 650V | 3A DC | - | - | - | - | 0ns | - | - | - | - | 100pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDP08E65D1XKSA1 Infineon Technologies | 30 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | TO-220-2 | - | 2 | - | 2.299997g | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2005 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -40°C | ULTRA FAST RECOVERY | FREE WHEELING DIODE, PD-CASE | 8541.10.00.80 | - | - | 56W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 40μA @ 650V | 1.7V @ 8A | CATHODE | 8A | -40°C~175°C | 64A | 16A | Halogen Free | - | - | 1.26V | 650V | 8A | 1 | 51 ns | 2mA | 650V | - | - | - | 64A | - | - | 64A | 110 ns | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() IDD04S60CBUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | e3 | no | Obsolete | 3 (168 Hours) | 2 | EAR99 | Matte Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | not_compliant | - | NOT SPECIFIED | IDD04S60 | 4 | - | R-PSSO-G2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 1.9V @ 4A | CATHODE | - | -55°C~175°C | - | 4A | - | 600V | 5.6A | - | - | - | 1 | 0ns | - | - | 600V | TO-252AA | 130pF @ 1V 1MHz | - | 32A | - | - | - | - | - | - | RoHS Compliant | - |