- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Power Dissipation (Max) | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Drain to Source Voltage (Vdss) | Forward Voltage | Product Type | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Max Dual Supply Voltage | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8CLJQ045SCS Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | - | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | - | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 8CLJQ045SCS | - | - | - | 2 | - | - | CERAMIC, METAL-SEALED COFIRED | SMD0.5, 3 PIN | RECTANGULAR | CHIP CARRIER | - | Active | - | - | - | NOT SPECIFIED | 5.57 | Non-Compliant | No | - | - | - | Bulk | - | - | e0 | - | - | - | - | EAR99 | TIN LEAD | 150 °C | -55 °C | EFFICIENCY | LOW POWER LOSS, HIGH RELIABILITY | 8541.10.00.80 | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | - | R-CBCC-N3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | Common Cathode | - | RECTIFIER DIODE | - | - | ISOLATED | 8.5 A | - | - | 8.5 A | - | - | - | - | - | - | 1 | - | 150 µA | 45 V | 45 V | - | - | - | 80 A | 80 A | - | - | - | - | - | - | - | - | No | - | - | ||
![]() BAT6405E6327XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | SOT-23-3 | YES | - | - | SILICON | 3 | Infineon Technologies | 27000 | - | 250 mA | 800 mA | INFINEON TECHNOLOGIES AG | 2 uA | Infineon | BAT6405E6327XT | + 150 C | - 55 C | SMD/SMT | 2 | - | 150 °C | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | 64-05 E6327 SP000010310 BAT BAT6405E6327HTSA1 | Active | 250 mW | 0.25 W | AEC-Q101 | NOT SPECIFIED | 1.77 | Details | Yes | 0.000282 oz | 40 V | 40 V | MouseReel | - | - | e3 | - | - | - | - | EAR99 | MATTE TIN | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | Si | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 3 | AEC-Q101 | SMD/SMT | R-PDSO-G3 | - | Dual Anode Common Cathode | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.25 A | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 40 V | - | - | - | - | - | - | - | - | - | 0.005 µs | Schottky Diodes | 570 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 30LJQ150 Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | YES | 3 | - | SILICON | 3 | - | - | 1.49 V | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | 30LJQ150 | - | - | - | 1 | - | 150 °C | CERAMIC, METAL-SEALED COFIRED | R-CBCC-N3 | RECTANGULAR | CHIP CARRIER | - | Active | - | - | - | NOT SPECIFIED | 5.51 | Compliant | No | - | - | - | Bulk | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | EFFICIENCY | HIGH RELIABILITY, FREE WHEELING DIODE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | - | - | - | R-CBCC-N3 | Not Qualified | SINGLE | Common Anode | - | RECTIFIER DIODE | - | - | CATHODE | 30 A | - | - | 30 A | - | - | - | - | - | - | 1 | - | 120 µA | 150 V | 150 V | - | - | - | 140 A | 140 A | - | - | - | - | - | - | - | - | No | - | - | ||
![]() D770N20TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Chassis Mount | DO-200AA, A-PUK | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 180°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | - | - | - | Obsolete | Not Applicable | 2 | - | - | - | - | GENERAL PURPOSE | - | - | - | - | END | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | O-CEDB-N2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 2000V | 1.08V @ 400A | - | - | -40°C~180°C | - | 770A | - | 2000V | 770A | - | - | - | 1 | - | - | - | 2000V | - | - | - | - | 6000A | - | 30000μA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D740N40TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Chassis Mount | DO-200AB, B-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 70mA @ 4000V | 1.45V @ 700A | - | - | -40°C~160°C | - | - | - | 4000V | 750A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D690S24TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Chassis Mount | DO-200AB, B-PUK | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Obsolete | Not Applicable | 2 | - | - | - | - | FAST RECOVERY | - | - | - | - | END | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | O-CEDB-N2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25mA @ 2400V | 2.7V @ 3000A | - | - | -40°C~150°C | - | 690A | Halogen Free | 2400V | 690A | - | - | - | 1 | 9μs | - | 2.4kV | 2400V | - | - | - | - | 11500A | - | 25000μA | 11.5kA | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() D740N36TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | Chassis Mount | DO-200AB, B-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 70mA @ 3600V | 1.45V @ 700A | - | - | -40°C~160°C | - | - | - | 3600V | 750A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D721S45TXPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Screw | Chassis Mount | DO-200AC, K-PUK | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | - | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | 125°C | -40°C | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | - | - | END | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 140mA @ 4500V | 3.5V @ 2500A | - | 1.08kA | -40°C~125°C | - | 1080A | Halogen Free | 4500V | 1080A | - | - | - | 1 | - | 140mA | 4.5kV | 4500V | - | - | - | 16kA | - | - | - | 15kA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BAT54-04E6327XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | SOT-23-3 | YES | - | - | SILICON | 3 | Infineon Technologies | 30000 | - | 200 mA | 600 mA | INFINEON TECHNOLOGIES AG | 2 uA | Infineon | BAT54-04E6327XT | + 150 C | - 65 C | SMD/SMT | 2 | - | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | BAT 54-04 E6327 SP000068500 BAT5404E6327HTSA1 | Obsolete | 230 mW | 0.23 W | AEC-Q101 | NOT SPECIFIED | 5.55 | Details | Yes | 0.000282 oz | 30 V | - | MouseReel | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | Si | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | - | SMD/SMT | R-PDSO-G3 | - | Series | - | - | RECTIFIER DIODE | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | 30 V | - | - | - | - | - | - | - | - | 30 | 0.005 µs | Schottky Diodes | 800 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() HFA45HC120C Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | - | SILICON | 3 | - | - | 3.9 V | - | - | INFINEON TECHNOLOGIES AG | - | Infineon Technologies AG | HFA45HC120C | - | - | - | 2 | - | 150 °C | METAL | - | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | NOT SPECIFIED | 5.57 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | AVALANCHE | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | - | - | - | - | R-MSFM-P3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | 28 A | - | - | - | - | - | - | 1 | - | - | - | 1200 V | TO-258AA | - | - | - | 190 A | - | - | - | - | 0.135 µs | - | - | - | - | - | - | ||
![]() IDC05S120EX1SA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5 A | - | - | - | Halogen Free | - | - | 1.2 kV | 1.8 V | - | - | - | 120 µA | 1.2 kV | - | - | - | 1.2 kV | 29 A | - | - | - | - | - | - | - | - | - | No | - | Lead Free | ||
![]() JANS1N7045T3 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D921S45TS02 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP000010350 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D911SH45T Infineon Technologies | In Stock | - | Datasheet | 24 Weeks | - | - | Screw | Chassis Mount | DO-200AD | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | - | - | yes | Active | Not Applicable | 2 | EAR99 | - | 140°C | 0°C | FAST RECOVERY | - | 8541.10.00.80 | - | - | END | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 4500V | 6V @ 2500A | - | 1.14kA | 0°C~140°C | 17kA | 1130A | - | 4500V | 1140A | - | - | - | 1 | - | 100mA | 4.5kV | - | - | - | - | 26kA | - | 4.5kV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D251K18B-B01 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | D251K18BB01 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D2200N24TVFXPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | - | - | Chassis Mount | DO-200AC, K-PUK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 150mA @ 2400V | 1.2V @ 2000A | - | - | -40°C~160°C | - | - | Halogen Free | 2400V | 2200A | - | - | - | - | - | - | 2.4kV | - | - | - | - | - | - | - | - | 35kA | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() 56DN06ELEM Infineon | In Stock | - | - | - | - | - | - | Chassis Mount | DO-200AB, B-PUK | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 600V | 1.15V @ 10000A | - | - | -40°C ~ 180°C | - | - | - | 600V | 6400A | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D3001N65T Infineon Technologies | In Stock | - | Datasheet | 36 Weeks | - | - | Screw | Chassis Mount | DO-200AE | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | Not Applicable | 2 | EAR99 | - | 160°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | END | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 6500V | 1.7V @ 4000A | - | 3.84kA | -40°C~160°C | 57kA | 3840A | - | 6500V | 3910A | - | - | - | 1 | - | 100mA | 6.5kV | - | - | - | - | 48kA | - | 6.5kV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDT04S60CHKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | - | SILICON CARBIDE | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | MATTE TIN | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | 3 | - | - | R-PSFM-T2 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | CATHODE | - | - | - | 4A | - | - | - | - | - | - | 1 | - | - | - | 600V | TO-220AC | - | - | - | 32A | - | - | - | - | - | - | - | - | - | - | - |