- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Max Current Rating | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Current-Max | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N7062CCT1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | SILICON | 3 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | JANTX1N7062CCT1 | - | 2 | - | - | UNSPECIFIED | HERMETIC SEALED PACKAGE-3 | SQUARE | FLANGE MOUNT | Active | - | NOT SPECIFIED | 5.53 | - | No | - | - | - | - | - | - | EAR99 | - | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | - | - | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | - | MIL-19500 | S-XSFM-P3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | 1 | - | - | - | 100 V | TO-254AA | - | 150 A | - | - | - | - | - | - | ||
![]() JANS1N6660DT1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | SILICON | 3 | 0.55 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | JANS1N6660DT1 | - | 2 | 150 °C | - | UNSPECIFIED | HERMETIC SEALED PACKAGE-3 | SQUARE | FLANGE MOUNT | Obsolete | - | NOT SPECIFIED | 5.91 | - | No | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | - | Rectifier Diodes | - | SCHOTTKY | SINGLE | PIN/PEG | NOT SPECIFIED | compliant | - | - | S-XSFM-P3 | Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 15 A | - | - | - | - | 1 | - | - | - | 45 V | TO-254AA | - | 300 A | - | - | - | - | - | - | ||
![]() IDD03E60XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D4709N20T(VF) Infineon | In Stock | - | - | - | - | - | Screw | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 160 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 5.348 kA | - | - | - | - | - | - | - | - | 200 mA | 2 kV | - | - | 71 kA | - | - | - | - | - | - | - | ||
![]() D820N24THOSA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND175N34KHOSA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40-04E6433XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | SILICON | 3 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAS40-04E6433XT | - | 2 | 150 °C | - | PLASTIC/EPOXY | SOT-23, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | 0.25 W | NOT SPECIFIED | 5.56 | - | Yes | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8541.10.00.70 | - | - | SCHOTTKY | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | R-PDSO-G3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | ||
![]() 6D2228NKD20U2667 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT240AE6327XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() BAT15-04WE6327 Infineon | 500 | - | Datasheet | - | - | - | Surface Mount | - | - | YES | 3 | - | - | 0.41 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAT15-04W-E6327 | 1 | - | 150 °C | - | - | - | - | - | Obsolete | - | - | 5.84 | Compliant | Yes | 4 V | Tape and Reel | - | - | - | - | EAR99 | - | 150 °C | -55 °C | - | - | - | Rectifier Diodes | 100 mW | SCHOTTKY | - | - | - | unknown | 110 mA | - | - | - | - | 110 mA | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 410 mV | - | - | - | - | - | - | 4 V | - | - | - | - | - | - | - | - | Lead Free | ||
![]() IRD3CH82DB6 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 3μA @ 1200V | 2.7V @ 150A | - | - | -40°C~150°C | - | 1200V | - | 1.2kV | 150A | - | 355 ns | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IDP2308XUMA1 Infineon Technologies | 47 |
| Datasheet | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DD540N22KHPSA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | SILICON | 3 | 1.48 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | DD540N22KHPSA1 | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.71 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.80 | - | - | - | UPPER | UNSPECIFIED | - | compliant | - | - | R-PUFM-X3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 540 A | - | - | - | - | 1 | - | - | - | 2200 V | - | - | 14000 A | 40000 µA | - | - | - | - | - | ||
![]() HFB16HY20CCSCV Infineon | In Stock | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Through Hole | - | - | NO | 3 | SILICON | 3 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | HFB16HY20CCSCV | - | 2 | - | - | UNSPECIFIED | HERMETIC SEALED PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | 84 W | - | 5.57 | Non-Compliant | - | - | Bulk | - | - | - | - | EAR99 | - | 150 °C | -55 °C | ULTRA FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | - | - | - | SINGLE | PIN/PEG | - | compliant | - | - | R-XSFM-P3 | - | COMMON CATHODE, 2 ELEMENTS | - | Common Cathode | - | RECTIFIER DIODE | - | - | ISOLATED | 16 A | - | 8 A | - | - | - | - | 1 | 30 ns | 10 µA | 200 V | 200 V | TO-257AA | 130 A | 130 A | - | - | 0.03 µs | No | - | Contains Lead | ||
![]() SIDC02D65C8X1SA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | ||
![]() IRD3CH16DF6 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IRD3CH31DD6 Infineon Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 30SCLJQ060 Infineon | 12 | - | Datasheet | - | Production (Last Updated: 2 years ago) | Lead, Tin | Surface Mount | - | - | YES | 3 | SILICON | 3 | 1.24 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | 30SCLJQ060 | - | 2 | 150 °C | - | CERAMIC, METAL-SEALED COFIRED | CERAMIC, CASE IR, SMD-0.5, 3 PIN | RECTANGULAR | CHIP CARRIER | Active | - | NOT SPECIFIED | 5.48 | Non-Compliant | No | - | - | - | e0 | - | - | EAR99 | Tin/Lead (Sn/Pb) | 150 °C | -55 °C | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | Rectifier Diodes | - | SCHOTTKY | BOTTOM | NO LEAD | NOT SPECIFIED | compliant | - | MIL-19500 | R-CBCC-N3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | Common Cathode | - | RECTIFIER DIODE | - | - | CATHODE | 30 A | - | 30 A | - | 1.24 V | - | 30 A | 1 | - | 45 µA | 60 V | 60 V | - | 120 A | 120 A | - | - | - | No | - | Contains Lead | ||
![]() BAV99UE6327XT Infineon | In Stock | - | Datasheet | - | - | Tin | Surface Mount | - | - | YES | 6 | SILICON | 6 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAV99UE6327XT | - | 4 | 150 °C | - | PLASTIC/EPOXY | ROHS COMPLIANT, SC-74, 6 PIN | RECTANGULAR | SMALL OUTLINE | End Of Life | 0.25 W | NOT SPECIFIED | 5.75 | Compliant | Yes | - | - | - | - | - | - | EAR99 | - | 150 °C | -65 °C | - | - | 8541.10.00.70 | - | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | AEC-Q101 | R-PDSO-G6 | - | 2 BANKS, SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | - | 200 mA | - | 0.2 A | - | - | - | - | - | - | - | 85 V | 85 V | - | - | - | - | - | 0.004 µs | - | - | - | ||
![]() DD600N16KHPSA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | NO | - | SILICON | 3 | 1.32 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | DD600N16KHPSA1 | - | 2 | 150 °C | -40 °C | PLASTIC/EPOXY | R-PUFM-X3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | 5.72 | Non-Compliant | - | - | - | - | - | - | - | EAR99 | - | - | - | MEDIUM POWER | HIGH RELIABILITY, UL RECOGNIZED | 8541.10.00.80 | - | - | - | UPPER | UNSPECIFIED | - | compliant | - | IEC-61140 | R-PUFM-X3 | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | 600 A | - | - | - | - | 1 | - | - | - | 1600 V | - | - | 19000 A | 40000 µA | - | - | - | - | - |