- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS40E6433XT Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | SILICON | 3 | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAS40E6433XT | 1 | - | 150 °C | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Active | SOT-23 | 0.25 W | 40 | 5.54 | - | - | - | - | e3 | Yes | - | - | - | EAR99 | MATTE TIN | - | - | - | - | 8541.10.00.70 | - | SCHOTTKY | DUAL | GULL WING | 260 | compliant | - | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 0.12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDH15S120XK Infineon | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DD82S10K-K Infineon | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 3 | EUPEC GMBH & CO KG | Infineon | DD82S10K-K | 2 | - | 150 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | 5.75 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | FAST RECOVERY | - | - | Rectifier Diodes | - | UPPER | UNSPECIFIED | - | unknown | - | - | R-XUFM-X3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | - | 96 A | - | - | - | - | - | - | 1 | - | - | - | 1000 V | - | - | - | 1900 A | - | - | - | - | - | - | - | - | ||
![]() OM3672SAX Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IDH08S60CXK Infineon | In Stock | - | Datasheet | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40T1PZZZA1 Infineon | In Stock | - | Datasheet | - | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 mV | - | - | - | - | - | - | - | - | - | 170 mA | - | - | - | - | - | - | - | - | - | ||
![]() 1D820NK012U36912 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIDC03D60C8F1SA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | Die | YES | - | - | SILICON | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | 1 | - | - | - | - | FAST SOFT RECOVERY | - | - | - | - | UPPER | NO LEAD | - | - | - | - | S-XUUC-N1 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 27μA @ 600V | - | 1.95V @ 10A | - | - | - | -40°C~175°C | - | 10A | - | 600V | 10A DC | - | - | - | 1 | - | - | - | 600V | - | - | - | - | - | - | 27μA | - | - | - | ROHS3 Compliant | - | ||
![]() IDH08SG60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CoolSiC™+ | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 600V | - | 2.1V @ 8A | CATHODE | - | - | -55°C~175°C | - | 8A | - | 600V | 8A DC | - | - | - | 1 | 0ns | - | - | 600V | TO-220AC | 240pF @ 1V 1MHz | - | 36A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH06SG60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2012 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | 3 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 2.3V @ 6A | - | - | - | -55°C~175°C | - | - | - | 600V | 6A DC | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDD06SG60CXTMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | - | 2.3V @ 6A | - | - | - | -55°C~175°C | - | - | - | 600V | 6A DC | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDH16G65C5XKSA1 Infineon Technologies | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | TO-220-2 | NO | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 129W | - | - | - | Tube | 2012 | CoolSiC™+ | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T2 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 550μA @ 650V | - | 1.7V @ 16A | CATHODE | - | - | -55°C~175°C | - | 16A | - | 650V | 16A DC | - | - | - | 1 | 0ns | - | - | 650V | TO-220AC | 470pF @ 1V 1MHz | - | 637A | - | - | 200μA | - | - | - | ROHS3 Compliant | - | ||
![]() IDW12G65C5FKSA1 Infineon Technologies | 3 |
| Datasheet | - | - | Through Hole | TO-247-3 | NO | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 76W | - | - | - | Tube | 2013 | CoolSiC™+ | e3 | yes | Discontinued | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | R-PSFM-T3 | - | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 500μA @ 650V | - | 1.7V @ 12A | CATHODE | - | - | -55°C~175°C | - | 12A | - | 650V | 12A DC | - | - | - | 1 | 0ns | - | - | 650V | - | 360pF @ 1V 1MHz | - | 505A | - | - | 190μA | - | - | - | ROHS3 Compliant | - | ||
![]() IDH04G65C5XKSA1 Infineon Technologies | 26800 | - | Datasheet | 16 Weeks | - | Through Hole | TO-220-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2013 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 650V | - | 1.7V @ 4A | - | - | - | -55°C~175°C | - | - | - | 650V | 4A DC | - | - | - | - | 0ns | - | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDP04E120 Infineon Technologies | 6000 | - | Datasheet | - | - | Through Hole | TO-220-2 | NO | 2 | - | SILICON | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 43.1W | - | - | - | Tube | 2009 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 150°C | -55°C | FAST SOFT RECOVERY | - | 8541.10.00.80 | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | 3 | - | Not Qualified | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100μA @ 1200V | - | 2.15V @ 4A | CATHODE | 11.2A | 100μA | -55°C~150°C | 28A | - | Halogen Free | 1200V | 11.2A DC | - | 1.2kV | 11.2A | 1 | 115 ns | 100μA | 1.2kV | - | - | - | 28A | - | - | - | - | - | 115 ns | - | RoHS Compliant | - | ||
![]() ND171N18KHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | R-XUFM-X2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1800V | - | - | ISOLATED | - | - | -40°C~135°C | - | 171A | - | 1800V | 171A | - | - | - | 1 | - | - | - | 1800V | - | - | - | 5600A | - | 1.26V | 20000μA | - | - | - | ROHS3 Compliant | - | ||
![]() ND171N16KHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | R-XUFM-X3 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1600V | - | - | ISOLATED | - | - | -40°C~135°C | - | 171A | - | 1600V | 171A | - | - | - | 1 | - | - | - | 1600V | - | - | - | 5600A | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ND261N26KHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | 261 | 699.893027g | SILICON | - | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2003 | - | - | - | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | R-XUFM-X2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 2600V | 210A | - | ISOLATED | - | - | -40°C~135°C | - | - | Not Halogen Free | 2600V | 260A | - | - | - | 1 | - | - | 2.6kV | - | - | - | - | 8300A | 2.6kV | - | - | 8.3kA | - | - | ROHS3 Compliant | Lead Free | ||
![]() DZ950N44KHPSA1 Infineon Technologies | 577 |
| Datasheet | 16 Weeks | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | 1 | 160°C | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2003 | - | - | - | Active | Not Applicable | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X2 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 100mA @ 4400V | - | 1.78V @ 3000A | ISOLATED | - | - | -40°C~150°C | - | 950A | - | 4400V | 950A | - | - | - | 1 | - | - | - | 4400V | - | - | - | 29000A | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() D4709N26T Infineon | In Stock | - | Datasheet | - | Screw | - | - | YES | 2 | - | SILICON | 2 | EUPEC GMBH & CO KG | Infineon | D4709N26T | 1 | - | - | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | DO-200AE-1 | Transferred | - | - | - | 5.75 | Compliant | - | - | - | - | - | - | - | - | - | - | 160 °C | -40 °C | GENERAL PURPOSE | - | - | - | - | END | NO LEAD | - | unknown | - | - | O-CEDB-N2 | Not Qualified | SINGLE | Single | - | RECTIFIER DIODE | - | - | - | - | 5.348 kA | - | - | 71 kA | 5.348 A | - | - | - | - | - | - | 1 | - | 200 mA | 2.6 kV | 2600 V | - | - | 71 kA | 71 A | 2.6 kV | - | - | - | - | No | - | - |