- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature (Max.) | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Recovery Time-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D475N32BS20 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDDATAPACK/10197B Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D1809N48T Infineon | In Stock | - | - | - | Screw | - | - | YES | - | SILICON | 2 | 2.15 V | EUPEC GMBH & CO KG | Infineon | D1809N48T | - | 1 | - | 160 °C | CERAMIC, METAL-SEALED COFIRED | - | ROUND | DISK BUTTON | DO-200AC | Transferred | - | - | - | 5.76 | Compliant | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -40 °C | GENERAL PURPOSE | - | - | Rectifier Diodes | - | END | NO LEAD | - | unknown | - | - | - | O-CEDB-N2 | Not Qualified | SINGLE | Single | - | RECTIFIER DIODE | - | - | - | 2.45 kA | - | - | 35 kA | 2452 A | - | - | - | - | 1 | - | 100 mA | 4.8 kV | 4800 V | - | - | 35 kA | 27500 A | 4.8 kV | - | - | ||
![]() BAV99E6433HTMA1 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP000250517 Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFA35HB60C Infineon | 2883 |
| Datasheet | - | - | - | - | NO | - | SILICON | 3 | 2 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | HFA35HB60C | - | 2 | - | 150 °C | UNSPECIFIED | HERMETIC SEALED PACKAGE-3 | SQUARE | FLANGE MOUNT | - | Active | - | - | NOT SPECIFIED | 5.42 | - | No | - | - | - | e0 | - | - | - | - | EAR99 | Tin/Lead (Sn/Pb) | - | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | Rectifier Diodes | AVALANCHE | SINGLE | PIN/PEG | NOT SPECIFIED | unknown | - | - | - | S-XSFM-P3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | 30 A | - | - | - | - | 1 | - | - | - | 600 V | TO-254AA | - | - | 150 A | - | 0.088 µs | - | ||
![]() BA892-02VH6433 Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | - | - | 1 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BA892-02V-H6433 | 1 | 1 | - | 125 °C | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Rectifier Diodes | - | - | - | - | unknown | - | - | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | - | ||
![]() BAV199E6433/SN Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAV199E6433/SN | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ND600N18K Infineon | In Stock | - | Datasheet | - | - | - | - | NO | - | SILICON | 3 | 1.32 V | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | ND600N18K | - | 1 | - | 150 °C | UNSPECIFIED | MODULE-3 | RECTANGULAR | FLANGE MOUNT | - | Active | MODULE | - | NOT SPECIFIED | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | Rectifier Diodes | - | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | - | - | 3 | R-XUFM-X3 | Not Qualified | SINGLE | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | 600 A | - | - | - | - | 1 | - | - | - | 1800 V | - | - | - | 19000 A | - | - | - | ||
![]() IDB23E60XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV99E6327HTSA1 Infineon | In Stock | - | Datasheet | - | - | - | - | YES | - | SILICON | 3 | - | INFINEON TECHNOLOGIES AG | Infineon Technologies AG | BAV99E6327HTSA1 | - | 2 | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | SOT-23 | 0.33 W | NOT SPECIFIED | 5.02 | - | Yes | - | - | - | e2 | No | - | - | - | EAR99 | Tin/Silver (Sn/Ag) | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | - | 3 | R-PDSO-G3 | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 0.2 A | - | - | - | - | - | - | - | - | 85 V | - | - | - | - | - | 0.004 µs | - | ||
![]() IDD08SG60CXTMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | 100W | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | e3 | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | R-PSSO-G2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 600V | 2.1V @ 8A | CATHODE | - | - | -55°C~175°C | - | 8A | 600V | 8A DC | - | - | 1 | 0ns | - | - | 600V | - | 240pF @ 1V 1MHz | - | 36A | - | - | ROHS3 Compliant | ||
![]() IDB10S60C Infineon Technologies | 26550 | - | Datasheet | - | - | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | 3 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | CoolSiC™+ | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 175°C | -55°C | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 3 | R-PSSO-G2 | Not Qualified | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 140μA @ 600V | 1.7V @ 10A | ANODE | 10A | 140μA | -55°C~175°C | 76A | - | - | 10A DC | 600V | 10A | 1 | 0ns | 140μA | 600V | - | - | 480pF @ 1V 1MHz | 76A | - | - | - | RoHS Compliant | ||
![]() IDD04SG60CXTMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | - | SINGLE | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | - | 4 | R-PSSO-G2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 25μA @ 600V | 2.3V @ 4A | CATHODE | - | - | -55°C~175°C | - | 4A | 600V | 5.6A | - | - | 1 | 0ns | - | - | 600V | - | 80pF @ 1V 1MHz | - | 13.5A | - | - | ROHS3 Compliant | ||
![]() IDD10SG60CXTMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | 4 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 90μA @ 600V | 2.1V @ 10A | - | - | - | -55°C~175°C | - | - | 600V | 10A DC | - | - | - | 0ns | - | - | - | - | 290pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant | ||
![]() IDV03S60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-220-2 Full Pack | NO | - | - | - | - | - | - | - | - | 1 | 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2010 | CoolSiC™+ | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | R-PSFM-T2 | Not Qualified | SINGLE | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 30μA @ 600V | 1.9V @ 3A | ISOLATED | - | - | -55°C~175°C | - | 3A | 600V | 3A DC | - | - | 1 | 0ns | - | - | 600V | TO-220AC | 90pF @ 1V 1MHz | - | 16A | - | - | RoHS Compliant | ||
![]() ND104N18KHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2003 | - | - | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-XUFM-X3 | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 20mA @ 1800V | - | ISOLATED | - | - | -40°C~135°C | - | 104A | 1800V | 104A | - | - | 1 | - | - | - | 1800V | - | - | - | 2500A | - | - | ROHS3 Compliant | ||
![]() BAT 54 B5003 Infineon Technologies | 36024 |
| Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.23W | - | - | - | - | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | - | - | - | BAT54 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | - | 150°C Max | - | 0.2A | 30V | 200mA DC | - | - | - | 5ns | - | - | - | - | 10pF @ 1V 1MHz | - | - | - | - | - | ||
![]() BAS 70 B5003 Infineon Technologies | 26956 |
| Datasheet | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.25W | - | - | - | - | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | - | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | - | - | - | BAS70 | 3 | R-PDSO-G3 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | - | -55°C~125°C | - | 0.07A | 70V | 70mA DC | - | - | - | 100ps | - | - | - | - | 2pF @ 0V 1MHz | - | - | - | - | - | ||
![]() IDW20G65C5FKSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2003 | CoolSiC™+ | - | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 700μA @ 650V | 1.7V @ 20A | - | - | - | -55°C~175°C | - | - | 650V | 20A DC | - | - | - | 0ns | - | - | - | - | 590pF @ 1V 1MHz | - | - | - | - | ROHS3 Compliant |