- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Output | Case Connection | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Forward Voltage-Max | Max Forward Surge Current (Ifsm) | Recovery Time | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SIDC81D120H6 Infineon | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | SILICON | - | 1 | 150°C | -55°C | Bulk | 2005 | - | - | - | - | 1 | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | Standard | SINGLE | - | - | RECTIFIER DIODE | - | - | 150A | - | - | - | - | - | - | - | - | 1.2kV | 150A | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() D251N18BXPSA1 Infineon Technologies | In Stock | - | Datasheet | 14 Weeks | Stud | Stud Mount | DO-205AA, DO-8, Stud | - | 2 | - | - | - | - | - | Bulk | 2006 | - | - | Last Time Buy | Not Applicable | - | - | 180°C | -40°C | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 30mA @ 1800V | - | - | - | 255A | -40°C~180°C | 6.3kA | - | Halogen Free | 1800V | - | - | - | - | - | 30mA | 1.8kV | - | - | 6.3kA | - | 1.8kV | - | 5.3kA | - | RoHS Compliant | Lead Free | ||
![]() AIDW30S65C5XKSA1 Infineon Technologies | 43 |
| Datasheet | 39 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q100/101, CoolSiC™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | 1.7V @ 30A | - | - | - | -40°C~175°C | - | - | - | 650V | 30A DC | - | - | - | 0ns | - | - | - | 860pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D1230N18T Infineon | 984 | - | Datasheet | - | Screw | - | - | - | 2 | SILICON | - | 1 | - | - | - | - | - | yes | - | - | 2 | EAR99 | 180°C | -40°C | GENERAL PURPOSE | - | 8541.10.00.80 | END | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | Not Qualified | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 1.23kA | - | 11.8kA | - | Halogen Free | - | - | - | - | 1 | - | 50mA | 1.8kV | - | - | 14.8kA | - | 1.8kV | 1.77V | 11.8kA | - | RoHS Compliant | Lead Free | ||
![]() DZ600N18K Infineon Technologies AG | 200 | - | Datasheet | - | - | - | - | NO | - | SILICON | 2 | 1 | 150°C | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-XUFM-X2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 735A | - | - | - | - | - | 1 | - | - | - | 1800V | - | - | 19000A | - | - | - | - | RoHS Compliant | - | ||
![]() AIDW20S65C5XKSA1 Infineon Technologies | 5 |
| Datasheet | 39 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q100/101, CoolSiC™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | 1.7V @ 20A | - | - | - | -40°C~175°C | - | - | - | 650V | 20A DC | - | - | - | 0ns | - | - | - | 584pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AIDW40S65C5XKSA1 Infineon Technologies | 1 |
| Datasheet | 39 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q100/101, CoolSiC™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 120μA @ 650V | 1.7V @ 40A | - | - | - | -40°C~175°C | - | - | - | 650V | 40A DC | - | - | - | 0ns | - | - | - | 1138pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDWD30G120C5XKSA1 Infineon Technologies | 1 |
| Datasheet | 16 Weeks | - | Through Hole | TO-247-2 | - | - | - | - | - | - | - | - | - | CoolSiC™+ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 248μA @ 1200V | 1.65V @ 30A | - | - | - | -55°C~175°C | - | - | - | 1200V | 87A DC | - | - | - | 0ns | - | - | - | 1980pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AIDW10S65C5XKSA1 Infineon Technologies | 41 | - | Datasheet | 39 Weeks | - | Through Hole | TO-247-3 | - | - | - | - | - | - | - | - | - | Automotive, AEC-Q100/101, CoolSiC™ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 60μA @ 650V | 1.7V @ 10A | - | - | - | -40°C~175°C | - | - | - | 650V | 10A DC | - | - | - | 0ns | - | - | - | 303pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDD03SG60CXTMA1 Infineon Technologies | 126 |
| Datasheet | 25 Weeks | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | CoolSiC™+ | yes | Discontinued | 1 (Unlimited) | - | EAR99 | - | - | - | - | 8541.10.00.80 | - | - | - | - | - | IDD03SG60 | 4 | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 15μA @ 600V | 2.3V @ 3A | - | - | - | -55°C~175°C | - | - | - | 600V | 3A DC | - | - | - | 0ns | - | - | - | 60pF @ 1V 1MHz | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DZ600N16K Infineon Technologies AG | 200 | - | Datasheet | - | - | - | - | NO | - | - | - | 1 | 150°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | 2 | - | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 735A | - | - | - | - | - | - | - | - | - | 1600V | - | - | 19000A | - | - | - | - | RoHS Compliant | - | ||
![]() DZ600N12K Infineon Technologies AG | 2519 |
| Datasheet | - | - | - | - | NO | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | GENERAL PURPOSE | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-XUFM-X2 | - | - | SINGLE | - | - | RECTIFIER DIODE | - | - | - | ISOLATED | - | - | - | 735A | - | - | - | - | - | 1 | - | - | - | 1200V | - | - | 19000A | - | - | - | - | RoHS Compliant | - | ||
![]() SIDC02D60C6 Infineon | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | SILICON | - | 1 | 175°C | -40°C | Bulk | 2006 | - | - | - | - | 1 | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | R-XUUC-N1 | Not Qualified | Standard | SINGLE | - | - | RECTIFIER DIODE | - | - | 6A | - | - | - | - | - | - | - | - | 600V | 6A | 1 | - | - | - | - | - | - | - | - | 1.95V | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SIDC06D120H6 Infineon | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | SILICON | - | 1 | 150°C | -55°C | Bulk | 2005 | - | - | - | - | 1 | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | Standard | SINGLE | - | - | RECTIFIER DIODE | - | - | 7.5A | - | - | - | - | - | - | - | - | 1.2kV | 7.5A | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() IDC05S120C5X1SA1 Infineon Technologies | 15 |
| - | 16 Weeks | - | Surface Mount | Die | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IDC10S120C5X1SA1 Infineon Technologies | 44 |
| - | 16 Weeks | - | Surface Mount | Die | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() D1331SH45T Infineon | 458 | - | Datasheet | 36 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | Active | - | - | - | 140°C | 0°C | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | Single | - | RECTIFIER DIODE | - | - | - | - | 1.7kA | - | 28kA | - | Halogen Free | - | - | - | - | - | - | 150mA | 4.5kV | - | - | 28kA | - | 4.5kV | - | 28kA | 150 μs | RoHS Compliant | Lead Free | ||
![]() D3040N68T Infineon Technologies | In Stock | - | - | 36 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ540N20KHPSA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Chassis Mount | Module | NO | - | SILICON | - | 1 | - | - | Bulk | 2006 | - | - | Obsolete | Not Applicable | 2 | EAR99 | - | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | - | R-XUFM-X2 | - | - | SINGLE | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 40mA @ 2000V | 1.64V @ 2200A | - | ISOLATED | - | -40°C~150°C | - | 732A | - | 2000V | 732A | - | - | 1 | - | - | - | 2000V | - | - | 14000A | - | - | - | - | RoHS Compliant | - | ||
![]() SIDC30D120H6 Infineon | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | SILICON | - | 1 | 150°C | -55°C | Bulk | 2005 | - | - | Active | - | 1 | EAR99 | - | - | FAST SOFT RECOVERY | - | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | S-XUUC-N1 | Not Qualified | Standard | SINGLE | - | - | RECTIFIER DIODE | - | - | 50A | - | - | - | - | - | - | - | - | 1.2kV | 50A | 1 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |