- Diode Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Current - Reverse Leakage @ Vr
- Factory Lead Time
Attribute column
Manufacturer
Infineon Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Current - Output | Case Connection | Operating Temperature - Junction | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Forward Voltage-Max | Max Forward Surge Current (Ifsm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAS 16-02V E6327 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | SILICON | 1 | 150°C | - | 0.25W | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.70 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | BAS16-02V | - | AEC-Q101 | R-PDSO-F2 | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Standard | 1μA @ 75V | 1.25V @ 150mA | - | - | 150°C Max | 0.2A | - | 80V | 200mA DC | - | - | - | 4ns | - | 85V | - | 2pF @ 0V 1MHz | - | - | - | RoHS Compliant | - | ||
![]() BAS 70-02W E6327 Infineon Technologies | 61076 |
| Datasheet | - | Surface Mount | SC-80 | YES | - | 1 | 125°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BAS70-02W | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 100nA @ 50V | 1V @ 15mA | - | - | -55°C~125°C | - | - | 70V | 70mA DC | - | - | - | 100ps | - | 70V | - | 2pF @ 0V 1MHz | 0.1A | - | - | RoHS Compliant | - | ||
![]() BAT 64 B5003 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | SILICON | 1 | - | - | 0.25W | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | MATTE TIN | - | 8541.10.00.70 | DUAL | GULL WING | - | - | - | BAT64 | 3 | - | R-PDSO-G3 | Not Qualified | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 30V | 750mV @ 100mA | - | - | 150°C Max | 0.12A | - | 40V | 120mA | - | - | - | 5ns | - | - | - | 6pF @ 1V 1MHz | - | - | - | - | - | ||
![]() BAS 52-02V E6327 Infineon Technologies | 585 | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | - | 1 | 150°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.70 | - | - | - | unknown | - | BAS52-02V | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 45V | 600mV @ 200mA | - | - | 150°C Max | 0.5A | - | 45V | 750mA DC | - | - | - | - | - | 45V | - | 10pF @ 10V 1MHz | 2A | - | - | RoHS Compliant | - | ||
![]() BAS 3005B-02V E6327 Infineon Technologies | 102000 | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | - | 1 | 125°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.70 | - | - | - | - | - | BAS3005 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 30V | 620mV @ 500mA | - | - | -55°C~125°C | 0.5A | - | 30V | 500mA DC | - | - | - | - | - | 30V | - | 10pF @ 5V 1MHz | 5A | - | - | RoHS Compliant | - | ||
![]() BAT 54-02V E6327 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | - | 1 | 150°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BAT54-02V | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | 150°C Max | - | - | 30V | 200mA DC | - | - | - | 5ns | - | 30V | - | 10pF @ 1V 1MHz | 0.6A | - | - | RoHS Compliant | - | ||
![]() IDV06S60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-2 Full Pack | NO | - | 1 | 175°C | - | - | Tube | 2010 | CoolSiC™+ | - | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | GENERAL PURPOSE | 8541.10.00.80 | SINGLE | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 2 | - | R-PSFM-T2 | Not Qualified | - | SINGLE | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 80μA @ 600V | 1.7V @ 6A | - | ISOLATED | -55°C~175°C | 6A | - | 600V | 6A DC | - | - | 1 | 0ns | - | 600V | TO-220AC | 280pF @ 1V 1MHz | 48A | - | - | RoHS Compliant | - | ||
![]() D56U40C Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() D121N16B Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 1998 | - | - | - | Active | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | 1.6kV | - | - | - | - | - | 2.6kA | Non-RoHS Compliant | Lead Free | ||
![]() SIDC03D60C6 Infineon | In Stock | - | Datasheet | Surface Mount | - | - | - | SILICON | 1 | 175°C | -40°C | - | Bulk | - | - | - | - | - | - | 1 | EAR99 | - | FAST SOFT RECOVERY | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | S-XUUC-N1 | Not Qualified | Standard | SINGLE | - | RECTIFIER DIODE | - | - | 10A | - | - | - | - | - | - | 600V | 10A | 1 | - | - | - | - | - | - | 1.95V | - | Non-RoHS Compliant | Contains Lead | ||
![]() DZ540N26KS01 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SIDC06D60AC6 Infineon | In Stock | - | Datasheet | Surface Mount | - | - | - | SILICON | 1 | 175°C | -40°C | - | Bulk | - | - | - | - | - | - | 1 | EAR99 | - | FAST SOFT RECOVERY | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | R-XUUC-N1 | Not Qualified | Standard | SINGLE | - | RECTIFIER DIODE | - | - | 20A | - | - | - | - | - | - | 600V | 20A | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SIDC42D120H6 Infineon | In Stock | - | Datasheet | Surface Mount | - | - | - | SILICON | 1 | 150°C | -55°C | - | Bulk | - | - | - | - | - | - | 1 | EAR99 | - | FAST SOFT RECOVERY | 8541.10.00.40 | UPPER | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | S-XUUC-N1 | Not Qualified | Standard | SINGLE | - | RECTIFIER DIODE | - | - | 75A | - | - | - | - | - | - | 1.2kV | 75A | 1 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BAT 60B E6433 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | SC-76, SOD-323 | YES | - | 1 | 125°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BAT60 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 25μA @ 8V | 600mV @ 1A | - | - | 150°C Max | - | - | 10V | 3A DC | - | - | - | - | - | 10V | - | 30pF @ 5V 1MHz | 5A | - | - | RoHS Compliant | - | ||
![]() BAT 64-02W E6327 Infineon Technologies | 1780 | - | Datasheet | - | Surface Mount | SC-80 | YES | - | 1 | 150°C | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.70 | - | - | - | - | - | BAT64 | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 30V | 750mV @ 100mA | - | - | 150°C Max | 0.12A | - | 40V | 120mA | - | - | - | 5ns | - | 40V | - | 6pF @ 1V 1MHz | 0.8A | - | - | RoHS Compliant | - | ||
![]() IDV04S60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | Tube | 2010 | CoolSiC™+ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 50μA @ 600V | 1.9V @ 4A | - | - | -55°C~175°C | - | - | 600V | 4A DC | - | - | - | 0ns | - | - | - | 130pF @ 1V 1MHz | - | - | - | - | - | ||
![]() IDV05S60CXKSA1 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | - | Tube | 2010 | CoolSiC™+ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 70μA @ 600V | 1.7V @ 5A | - | - | -55°C~175°C | - | - | 600V | 5A DC | - | - | - | 0ns | - | - | - | 240pF @ 1V 1MHz | - | - | - | - | - | ||
![]() BAS 3020B E6327 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 6-VSSOP, SC-88, SOT-363 | YES | - | 1 | 125°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BAS3020 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200μA @ 30V | 600mV @ 2A | - | - | -55°C~125°C | - | - | 30V | 2A DC | - | - | - | - | - | 30V | - | 70pF @ 1V 1MHz | 10A | - | - | RoHS Compliant | - | ||
![]() BAS 3005A-02V E6327 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | SC-79, SOD-523 | YES | - | 1 | 125°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8541.10.00.70 | - | - | - | unknown | - | BAS3005 | - | - | - | - | - | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 300μA @ 30V | 500mV @ 500mA | - | - | -55°C~125°C | 0.5A | - | 30V | 500mA DC | - | - | - | - | - | 30V | - | 15pF @ 5V 1MHz | 5A | - | - | RoHS Compliant | - | ||
![]() BAT 54W E6327 Infineon Technologies | 16815 |
| Datasheet | - | Surface Mount | SC-70, SOT-323 | YES | - | 1 | 150°C | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | BAT54W | - | - | - | - | - | SINGLE | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | 800mV @ 100mA | - | - | 150°C Max | - | - | 30V | 200mA DC | - | - | - | 5ns | - | 30V | - | 10pF @ 1V 1MHz | 0.6A | - | - | RoHS Compliant | - |