- Diode Type
- Package / Case
- Operating Temperature
- ECCN Code
- Packaging
- Capacitance @ Vr, F
- Forward Current
- Part Status
- Number of Pins
- Mount
- Number of Elements
- Diode Element Material
Attribute column
Manufacturer
Infineon Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Qualification Status | Polarity | Voltage | Max Current Rating | Element Configuration | Current | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Halogen Free | Forward Voltage | Max Reverse Voltage (DC) | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Reverse Voltage (DC) | Frequency Band | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Forward Resistance-Max | Type of Schottky Barrier | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAR6303WE6327HTSA1 Infineon Technologies | 656 |
| Datasheet | 5 Weeks | Tin | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | - | - | - | - | - | - | 8541.10.00.80 | 50V | DUAL | GULL WING | - | 100mA | - | BAR63 | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | - | - | 100mA | Not Halogen Free | 1.2V | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | 50V | S B | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 μs | 2Ohm | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR6405E6327HTSA1 Infineon Technologies | 1000 | - | Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | ATTENUATOR; SWITCHING | - | - | 150V | - | GULL WING | - | 100mA | - | BAR64-05 | - | AEC-Q101 | - | - | - | - | Dual | - | PIN - 1 Pair Common Cathode | 250mW | - | - | 100mA | - | 1.1V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | 150V | - | - | C B | 1.35Ohm @ 100mA 100MHz | - | 1.55 µs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6402VH6327XTSA1 Infineon Technologies | 1184 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-79, SOD-523 | 2 | - | - | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2001 | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | BAR64 | - | - | - | - | - | - | Single | - | PIN - Single | 250mW | - | - | 100mA | Halogen Free | 1.1V | 150V | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | 150V | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | 550μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT1503WE6327HTSA1 Infineon Technologies | 478 | - | Datasheet | 5 Weeks | - | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 1 | 100mW | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | 4V | DUAL | GULL WING | - | 110mA | - | BAT15 | - | - | - | Standard | - | 110mA | Single | - | Schottky - Single | - | - | - | 110mA | Not Halogen Free | 230mV | - | - | - | 4V | 0.35pF @ 0V 1MHz | - | - | - | X B | - | 0.35pF | - | - | LOW BARRIER | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6404E6327HTSA1 Infineon Technologies | 4158 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 150V | - | - | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR64-04 | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | 250mW | - | - | 100mA | - | 1.1V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | 150V | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA595E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | Tin | Surface Mount | SC-76, SOD-323 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | 50V | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BA595 | 2 | - | Not Qualified | - | - | 50mA | Single | - | PIN - Single | - | - | - | 50mA | Not Halogen Free | 1.1V | 50V | 1.6 μs | - | 50V | 0.6pF @ 10V 1MHz | 50V | - | - | MEDIUM FREQUENCY TO L B | 7Ohm @ 10mA 100MHz | 0.4pF | 1.6 μs | 7Ohm | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BAR151E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 100V | - | GULL WING | - | 140mA | - | BAR15-1 | - | - | - | - | - | 140mA | Dual | - | PIN - 1 Pair Common Cathode | 250mW | - | - | 140mA | - | 1.25V | 100V | 1 μs | - | 100V | 0.5pF @ 50V 1MHz | 100V | - | 100V | HIGH FREQUENCY | 12Ohm @ 10mA 100MHz | 0.5pF | 1 µs | - | - | 1mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT17E6327HTSA1 Infineon Technologies | 4319 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 1 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | 4V | DUAL | GULL WING | - | 130mA | - | BAT17 | 3 | - | - | Standard | - | - | Single | - | Schottky - Single | - | - | - | 130mA | Not Halogen Free | 340mV | - | - | - | 4V | 0.75pF @ 0V 1MHz | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 15Ohm @ 5mA 10kHz | 0.75pF | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6302LE6327XTMA1 Infineon Technologies | 15000 | - | Datasheet | 8 Weeks | Gold | Surface Mount | SOD-882 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | 2Ohm | - | - | - | - | - | 8541.10.00.80 | 50V | BOTTOM | NO LEAD | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR63 | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | 100mA | - | 100mA | Halogen Free | 1.2V | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | - | S B | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6302VH6327XTSA1 Infineon Technologies | 6000 | - | Datasheet | 8 Weeks | Tin | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Switch | - | - | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | - | - | - | BAR63 | 2 | AEC-Q101 | - | - | - | - | Single | - | PIN - Single | 250mW | - | - | 100mA | Halogen Free | 1.2V | 50V | 75 ns | - | 50V | 0.3pF @ 5V 1MHz | 50V | - | - | S B | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 µs | 2Ohm | - | 550μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR141E6327HTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | 100V | - | GULL WING | NOT SPECIFIED | 140mA | NOT SPECIFIED | BAR14-1 | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | 250mW | - | - | 140mA | - | 1.25V | 100V | 1 μs | - | 100V | 0.5pF @ 50V 1MHz | 100V | - | - | HIGH FREQUENCY | 12Ohm @ 10mA 100MHz | 0.5pF | 1 µs | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT68E6327HTSA1 Infineon Technologies | 8332 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 1 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | 8V | DUAL | GULL WING | - | 130mA | - | BAT68 | - | - | - | Standard | 8V | - | Single | 13A | Schottky - Single | - | 130mA | - | 130mA | - | 318mV | - | - | - | 8V | 1pF @ 0V 1MHz | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 10Ohm @ 5mA 10kHz | 1pF | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6304E6327HTSA1 Infineon Technologies | 10 |
| Datasheet | 4 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | 250mW | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | - | - | - | - | - | 8541.10.00.80 | 50V | - | GULL WING | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR63-04 | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | - | - | - | 100mA | Not Halogen Free | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | - | - | - | S B | 1Ohm @ 10mA 100MHz | - | 0.075 µs | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT1704E6327HTSA1 Infineon Technologies | 60 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | 150mW | 150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | 8541.10.00.60 | 4V | - | GULL WING | NOT SPECIFIED | 130mA | NOT SPECIFIED | BAT17-04 | - | - | - | - | - | - | Dual | - | Schottky - 1 Pair Series Connection | - | - | - | 130mA | Not Halogen Free | 340mV | - | - | 1.25μA | 4V | 0.75pF @ 0V 1MHz | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | 15Ohm @ 5mA 10kHz | 0.75pF | - | - | - | 1mm | 2.9mm | 1.3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6503WE6327HTSA1 Infineon Technologies | In Stock |
| Datasheet | 5 Weeks | - | Surface Mount | SC-76, SOD-323 | 2 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Switch | - | Tin (Sn) | - | - | - | - | - | 30V | - | - | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR65 | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | 100mA | - | 100mA | Not Halogen Free | 1V | - | 80 ns | - | - | 0.8pF @ 3V 1MHz | 30V | - | - | - | 900mOhm @ 10mA 100MHz | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6403WE6327HTSA1 Infineon Technologies | 15 |
| Datasheet | 5 Weeks | - | Surface Mount | SC-76, SOD-323 | 2 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 150V | - | - | - | 100mA | - | BAR64 | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | - | - | 100mA | Not Halogen Free | 1.1V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | 150V | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | 900μm | 1.7mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR8802VH6327XTSA1 Infineon Technologies | 674 | - | Datasheet | - | Tin | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | Switch | - | - | - | - | - | - | 8541.10.00.80 | - | DUAL | FLAT | - | - | - | BAR88 | 2 | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | - | - | 100mA | Halogen Free | 1.2V | - | 500 ns | - | - | 0.4pF @ 1V 1MHz | 80V | - | - | ULTRA HIGH FREQUENCY | 600mOhm @ 10mA 100MHz | 0.4pF | 0.5 μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT1504WH6327XTSA1 Infineon Technologies | 59 | - | Datasheet | 4 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | PG-SOT323-3 | - | - | 100mW | 150°C TJ | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | BAT15-04 | - | - | - | - | - | 110mA | Dual | - | Schottky - 1 Pair Series Connection | - | - | - | 110mA | Halogen Free | 230mV | - | - | - | 4V | 0.35pF @ 0V 1MHz | - | 4V | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6405WH6327XTSA1 Infineon Technologies | 14720 | - | Datasheet | 4 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | BAR64-05 | - | - | - | - | - | 100mA | Dual | - | PIN - 1 Pair Common Cathode | 250mW | - | - | 100mA | Halogen Free | 1.1V | 150V | 1.55 μs | - | 150V | 0.35pF @ 20V 1MHz | 150V | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() BAR81WH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | Tin | Surface Mount | SC-82A, SOT-343 | 4 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Switch | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAR81 | - | - | - | - | - | 100mA | Single | - | Standard - Single | 100mW | - | CATHODE | 100mA | Halogen Free | 1V | 30V | 80 ns | - | 30V | 0.9pF @ 3V 1MHz | 30V | - | - | - | 1Ohm @ 5mA 100MHz | 1pF | 0.08 μs | 1Ohm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |