- Diode Type
- Package / Case
- Operating Temperature
- ECCN Code
- Packaging
- Capacitance @ Vr, F
- Forward Current
- Part Status
- Number of Pins
- Mount
- Number of Elements
- Diode Element Material
Attribute column
Manufacturer
Infineon Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Qualification Status | Configuration | Max Current Rating | Element Configuration | Diode Type | Power Dissipation | Output Current | Case Connection | Forward Current | Halogen Free | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BAR6305WH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAR63-05 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Common Cathode | 250mW | - | - | 100mA | Halogen Free | 1.2V | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 μs | - | - | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR66E6327HTSA1 Infineon Technologies | 1500 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | - | Tape & Reel (TR) | 2001 | - | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Switch | 1.8Ohm | - | 125°C | -55°C | 8541.10.00.80 | 150V | DUAL | GULL WING | NOT SPECIFIED | 200mA | NOT SPECIFIED | BAR66 | - | - | Not Qualified | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | PIN - 1 Pair Series Connection | 250mW | 200mA | - | 200mA | - | 1.2V | 150V | - | - | - | 150V | 0.6pF @ 35V 1MHz | 150V | - | - | - | - | - | 1.8Ohm @ 5mA 100MHz | 0.6pF | 0.7 µs | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR6306E6327HTSA1 Infineon Technologies | 37850 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | 2Ohm | - | - | - | 8541.10.00.80 | 50V | - | GULL WING | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR63-06 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Common Anode | 250mW | 100mA | - | 100mA | Not Halogen Free | 1.2V | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6404WH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | BAR64-04 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Series Connection | 250mW | - | - | 100mA | Halogen Free | 1.1V | 150V | - | 1.55 μs | - | 150V | 0.35pF @ 20V 1MHz | 150V | - | - | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT1704WH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 2 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.60 | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAT17-04 | 3 | - | - | - | 130mA | Dual | Schottky - 1 Pair Series Connection | - | - | - | 130mA | Halogen Free | 340mV | - | - | - | - | 4V | 0.75pF @ 0V 1MHz | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | 15Ohm @ 5mA 10kHz | 0.75pF | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6502VH6327XTSA1 Infineon Technologies | 2090 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-79, SOD-523 | 2 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Switch | - | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | BAR65 | - | - | - | - | - | Single | PIN - Single | 250mW | - | - | 100mA | Halogen Free | 1V | - | - | 80 ns | - | - | 0.8pF @ 3V 1MHz | 30V | - | - | - | - | - | 900mOhm @ 10mA 100MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6304WH6327XTSA1 Infineon Technologies | 1000 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAR63-04 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Series Connection | 250mW | - | - | 100mA | Halogen Free | 1.2V | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 μs | - | - | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BA89202VH6327XTSA1 Infineon Technologies | 2314 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-79, SOD-523 | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Switch | - | Tin (Sn) | - | - | 8541.10.00.60 | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | BA892 | - | AEC-Q101 | - | - | 100mA | Single | Standard - Single | - | - | - | 100mA | Halogen Free | 1V | 35V | - | 120 ns | - | - | 1.1pF @ 3V 1MHz | 35V | - | - | - | VERY HIGH FREQUENCY | - | 500mOhm @ 10mA 100MHz | 1.4pF | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BAR9002ELSE6327XTSA1 Infineon Technologies | 50 | - | Datasheet | 16 Weeks | Gold | Surface Mount | 0201 (0603 Metric) | 2 | - | - | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Switch | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | 100mA | Single | PIN - Single | - | - | - | 100mA | Halogen Free | - | - | - | 750 ns | - | - | 0.35pF @ 1V 1MHz | - | 80V | - | - | - | - | 800mOhm @ 10mA 100MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT1504RE6152HTSA1 Infineon Technologies | 650 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky - 1 Pair Series Connection | - | - | - | 110mA | - | - | - | - | - | - | 4V | 0.25pF @ 0V 1MHz | - | 4V | - | - | - | - | 18Ohm @ 5mA 1MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT6804E6327HTSA1 Infineon Technologies | 2926 |
| Datasheet | 4 Weeks | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.60 | 8V | - | GULL WING | NOT SPECIFIED | 130mA | NOT SPECIFIED | BAT68-04 | - | - | - | - | 130mA | Dual | Schottky - 1 Pair Series Connection | - | - | - | 130mA | - | 318mV | - | - | - | 100nA | 8V | 1pF @ 0V 1MHz | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | 10Ohm @ 5mA 10kHz | 1pF | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6305E6327HTSA1 Infineon Technologies | 60 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 2 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Tin (Sn) | - | - | 8541.10.00.80 | 50V | - | GULL WING | NOT SPECIFIED | 100mA | NOT SPECIFIED | BAR63-05 | 3 | AEC-Q101 | - | - | 100mA | Dual | PIN - 1 Pair Common Cathode | 250mW | - | - | 100mA | Not Halogen Free | 1.2V | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | 50V | - | - | 50V | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 μs | - | - | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6402ELE6327XTMA1 Infineon Technologies | 298 |
| Datasheet | 8 Weeks | Tin | Surface Mount | 0402 (1006 Metric) | - | - | - | 1 | 250mW | 150°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | BAR6402 | - | - | - | - | 100mA | Single | PIN - Single | - | - | - | 100mA | - | - | - | - | - | - | - | 0.35pF @ 20V 1MHz | - | 150V | 150V | - | - | 0.13pF | 1.35Ohm @ 100mA 100MHz | - | 1.55 μs | 1mA | 100MHz | 20Ohm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAR6306WH6327XTSA1 Infineon Technologies | 47 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-70, SOT-323 | 3 | - | SILICON | 2 | 250mW | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | Tin (Sn) | - | - | 8541.10.00.80 | - | - | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BAR63-06 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Common Anode | - | - | - | 100mA | Halogen Free | - | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | - | 50V | 50V | - | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 μs | - | - | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAT62E6327HTSA1 Infineon Technologies | 1561 |
| Datasheet | 4 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | 2 | 100mW | 150°C TJ | Tape & Reel (TR) | 2010 | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | 40V | - | GULL WING | - | 20mA | - | BAT62 | - | - | - | - | 20mA | Dual | Schottky - 2 Independent | - | - | - | 20mA | Not Halogen Free | 1V | - | - | - | 10μA | 40V | 0.6pF @ 0V 1MHz | - | - | - | - | - | - | - | 0.6pF | - | - | - | - | LOW BARRIER | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6406WH6327XTSA1 Infineon Technologies | 8676 | - | Datasheet | 4 Weeks | Tin | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | BAR64-06 | - | - | - | - | 100mA | Dual | PIN - 1 Pair Common Anode | 250mW | - | - | 100mA | Halogen Free | 1.1V | 150V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | 150V | - | - | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT15099E6433HTMA1 Infineon Technologies | 75 |
| Datasheet | 4 Weeks | Tin | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | 2 | 100mW | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | 4V | DUAL | GULL WING | - | 110mA | - | BAT15-099 | - | - | - | SEPARATE, 2 ELEMENTS | 110mA | - | Schottky - 2 Independent | - | - | CATHODE | 110mA | - | 410mV | - | - | - | - | 4V | 0.35pF @ 0V 1MHz | - | - | - | - | X B | - | - | 0.35pF | - | - | - | - | LOW BARRIER | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT15099RE6327HTSA1 Infineon Technologies | 671 | - | Datasheet | 4 Weeks | Tin | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | - | 100mW | 150°C TJ | Tape & Reel (TR) | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 4V | - | - | - | 110mA | - | - | - | - | - | - | 110mA | - | Schottky - 1 Bridge | - | - | - | 110mA | - | 410mV | - | 110mA | - | - | 4V | 0.5pF @ 0V 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAT15099E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | TO-253-4, TO-253AA | 4 | - | SILICON | 2 | 100mW | 150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | 4V | DUAL | GULL WING | - | 110mA | - | BAT15-099 | - | - | - | - | - | Single | Schottky - 2 Independent | - | - | CATHODE | 110mA | Not Halogen Free | 230mV | - | - | - | - | 4V | 0.35pF @ 0V 1MHz | - | - | - | - | X B | - | - | 0.35pF | - | - | - | - | LOW BARRIER | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR9002ELE6327XTMA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | 0402 (1006 Metric) | 2 | - | - | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2013 | - | yes | Active | 1 (Unlimited) | - | - | - | Switch | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | BAR9002 | - | - | - | - | 100mA | Single | PIN - Single | - | - | - | 100mA | - | - | - | - | - | - | - | 0.35pF @ 1V 1MHz | - | 80V | - | - | - | - | 800mOhm @ 10mA 100MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |