- Package / Case
- Mounting Type
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- Number of SCRs/Diodes
- Operating Temperature
- Structure
- Voltage - Gate Trigger (Vgt) (Max)
- Current - Gate Trigger (Igt) (Max)
- Packaging
Attribute column
Manufacturer
Infineon Thyristors - SCRs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Number of SCRs/Diodes | Voltage-Off State | Operating Temperature | Packaging | Published | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Output Current | Current - Output | Case Connection | Halogen Free | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Reverse Voltage | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Max Forward Surge Current (Ifsm) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Repetitive Peak Off-state Voltage | Current - On State (It (AV)) (Max) | Reverse Voltage (DC) | Repetitive Peak Reverse Voltage | DC Gate Trigger Current-Max | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT500N16KOFHPSA2 Infineon Technologies | 2001 |
| Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | - | 2 | 2 SCRs | - | -40°C~125°C | Bulk | 2012 | - | Active | Not Applicable | 7 | EAR99 | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-PUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | 300mA | SCR | 2.2V | 17000A @ 50Hz | 250mA | 14.5kA | - | 900A | Series Connection - All SCRs | 1600V | 500A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TD162N16KOFHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | 1 | 1 SCR, 1 Diode | - | -40°C~125°C | Tray | 2003 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2V | 5200A @ 50Hz | 150mA | 4.4kA | 200mA | 260A | Series Connection - SCR/Diode | 1600V | 162A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT120N16SOFHPSA1 Infineon Technologies | 408 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | NO | - | 2 | 2 SCRs | - | -40°C~130°C | Bulk | 2012 | - | Active | 1 (Unlimited) | 7 | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-60747-6 | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2.5V | - | 100mA | 1.9kA | 250mA | 190A | Series Connection - All SCRs | 1600V | 119A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T640N16TOFXPSA1 Infineon Technologies | 63 |
| Datasheet | 4 Weeks | - | Chassis Mount | DO-200AA, A-PUK | YES | - | 1 | 1 SCR | 1.8kV | -40°C~125°C | Tray | 2003 | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XXDB-X3 | - | - | - | - | - | - | Halogen Free | 1.6kV | - | - | - | SCR | 2.2V | 9400A @ 50Hz | 250mA | - | 300mA | 1250A | Single | 1600V | 644A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT330N16KOFHPSA2 Infineon Technologies | 2815 |
| Datasheet | 8 Weeks | - | Surface Mount | Module | NO | - | 2 | 2 SCRs | - | 130°C TJ | Bulk | 2012 | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2V | - | 200mA | 8kA | 300mA | 520A | Series Connection - All SCRs | 1600V | 330A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDB6HK124N16RRBOSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | Module | NO | - | 3 | 3 SCRs | - | -40°C~125°C | Bulk | 2000 | no | Active | Not Applicable | 22 | EAR99 | - | - | - | 8541.30.00.80 | UPPER | PIN/PEG | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-P22 | Not Qualified | NPN | 3 PHASE BRIDGE, HALF-CONTROLLED WITH BUILT-IN IGBT | - | - | - | Not Halogen Free | 1.6kV | - | - | - | SCR | 2.5V | 650A @ 50Hz | 150mA | - | 200mA | 70A | Bridge, 3-Phase - SCRs/Diodes - IGBT with Diode | - | 125A | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() TT251N14KOF Infineon | 100 | - | Datasheet | 4 Weeks | Screw | - | Module | - | - | 2 | - | - | - | - | 2003 | - | Active | 1 (Unlimited) | 7 | - | 125°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 7 | - | R-XUFM-X7 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | 410A | ISOLATED | Not Halogen Free | 1.4kV | - | 1.4kV | 300mA | SCR | - | - | - | 8kA | - | - | - | 1400V | - | - | - | 200mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() TZ500N16KOFHPSA1 Infineon Technologies | 2975 |
| Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 50 | 1 | 1 SCR | - | -40°C~125°C | Bulk | 2004 | - | Active | Not Applicable | 4 | EAR99 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-747-6 | R-XXFM-X4 | - | - | - | 1.05kA | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 2.2V | 17A @ 50Hz | 250mA | 14.5kA | - | 1050A | Single | 1600V | 669A | - | - | - | 52mm | 92mm | 50mm | RoHS Compliant | Lead Free | ||
![]() TD250N16KOFHPSA1 Infineon Technologies | 1280 | - | Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | 250 | 1 | 1 SCR, 1 Diode | 1.8kV | -40°C~125°C | Tray | 2012 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-747-6 | R-PUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | 410A | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | 300mA | SCR | 2V | 8000A @ 50Hz | 200mA | 7kA | - | - | Series Connection - SCR/Diode | 1600V | 250A | 1.6kV | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT215N22KOFHPSA1 Infineon Technologies | 40 | - | Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | 7 | 2 | 2 SCRs | - | -40°C~125°C | Bulk | 2012 | - | Active | Not Applicable | 7 | EAR99 | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 410A | - | ISOLATED | Not Halogen Free | 1.8kV | - | 2.2kV | 300mA | SCR | 2V | 7000A @ 50Hz | 200mA | 6.3kA | - | - | Series Connection - All SCRs | 2200V | 215A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TT425N16KOFHPSA3 Infineon Technologies | 2604 |
| Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 7 | 2 | 2 SCRs | - | -40°C~125°C | Bulk | 2012 | - | Active | Not Applicable | 7 | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 800A | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 1.5V | 14500A @ 50Hz | 250mA | 12.5kA | - | 800A | Series Connection - All SCRs | 1600V | 471A | - | - | - | 52mm | 124mm | 60mm | RoHS Compliant | Lead Free | ||
![]() TD425N16KOFHPSA2 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 425 | 1 | 1 SCR, 1 Diode | 1.8kV | -40°C~125°C | Tray | 2012 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | 800A | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 1.5V | 14500A @ 50Hz | 250mA | 12.5kA | - | - | Series Connection - SCR/Diode | 1600V | 471A | - | - | - | 52mm | 124mm | 60mm | ROHS3 Compliant | Lead Free | ||
![]() TZ240N36KOFHPSA1 Infineon Technologies | 1580 | - | Datasheet | 16 Weeks | Screw | Chassis Mount | Module | - | 240 | 1 | 1 SCR | - | -40°C~125°C | Bulk | 2004 | - | Active | Not Applicable | 4 | EAR99 | - | - | - | 8541.30.00.80 | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XXFM-X4 | - | - | - | 700A | - | ISOLATED | Not Halogen Free | 3.6kV | - | 3.6kV | 300mA | SCR | 1.5V | 6100A @ 50Hz | 250mA | 5.5kA | - | 700A | Single | 3600V | 240A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TT60N16SOFHPSA1 Infineon Technologies | 1 |
| Datasheet | 16 Weeks | - | Chassis Mount | Module | NO | - | 2 | 2 SCRs | - | -40°C~125°C | Tray | 2012 | - | Active | Not Applicable | 7 | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-60747-6 | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2.5V | 1500A @ 50Hz | 100mA | 1.2kA | 250mA | 90A | Series Connection - All SCRs | 1600V | 55A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TD330N16KOFTIMHPSA1 Infineon Technologies | 2898 |
| Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | 1 | 2 SCRs | 1.6kV | -40°C~130°C | Tray | 2012 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-747-6 | R-PUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ISOLATED | - | - | - | - | - | SCR | 2V | 12500A @ 50Hz | 200mA | - | 300mA | 520A | Series Connection - SCR/Diode | 1600V | 330A | - | 1600V | - | - | - | - | ROHS3 Compliant | - | ||
![]() T880N18TOFXPSA1 Infineon Technologies | 2883 |
| Datasheet | 4 Weeks | - | Chassis Mount | DO-200AB, B-PUK | YES | - | 1 | 1 SCR | 1.8kV | -40°C~120°C | Tray | 2003 | - | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | O-XXDB-X3 | - | - | - | - | - | - | Halogen Free | 1.8kV | 2.02kA | - | 300mA | SCR | 2.2V | 17500A @ 50Hz | 250mA | - | - | 1.75A | Single | 1800V | 880A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT520N22KOFHPSA2 Infineon Technologies | 2824 |
| Datasheet | 8 Weeks | - | Surface Mount | Module | NO | - | 2 | 2 SCRs | - | 125°C TJ | Bulk | 2012 | - | Active | 1 (Unlimited) | 7 | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-747-6 | R-PUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 2.2kV | - | - | - | SCR | 2.2V | - | 250mA | 18kA | 300mA | 1050A | Series Connection - All SCRs | 2200V | 520A | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT142N16KOFHPSA1 Infineon Technologies | 30 |
| Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | 34 | 2 | 2 SCRs | - | -40°C~125°C | Bulk | 2003 | - | Active | Not Applicable | 7 | EAR99 | - | - | - | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 230A | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 200mA | SCR | 2V | 4800A @ 50Hz | 150mA | 4.1kA | - | - | Series Connection - All SCRs | 1600V | 142A | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TT500N12KOFHPSA2 Infineon Technologies | 2373 |
| Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 7 | 2 | 2 SCRs | - | -40°C~125°C | Bulk | 2012 | - | Active | Not Applicable | 7 | EAR99 | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 900A | - | ISOLATED | Not Halogen Free | 1.2kV | - | 1.2kV | 300mA | SCR | 2.2V | 17000A @ 50Hz | 250mA | 14.5kA | - | 900A | Series Connection - All SCRs | 1200V | 500A | - | - | - | 52mm | 124mm | 60mm | RoHS Compliant | Lead Free | ||
![]() TD320N18SOFHPSA1 Infineon Technologies | 53 | - | Datasheet | 16 Weeks | - | Chassis Mount | Module | NO | - | 1 | 1 SCR, 1 Diode | 1.8kV | -40°C~130°C | Tray | 2012 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | - | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | - | IEC-747-6 | R-XUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ISOLATED | - | - | - | - | - | SCR | 2V | 9500A @ 50Hz | 150mA | - | - | 520A | Series Connection - SCR/Diode | 1800V | 320A | - | 1800V | - | - | - | - | ROHS3 Compliant | - |